Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
BELDEN
 > 
HIRSCHMANN
 > 
ELKA 4012 PG9

ELKA 4012 PG9

Manufactured by BELDEN HIRSCHMANN

BELDEN ELKA 4012 PG9
BELDEN ELKA 4012 PG9
BELDEN ELKA 4012 PG9
BELDEN ELKA 4012 PG9
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$37.62
Save as much as 48%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • ELKA4012PG9
  • CONNECTOR
  • RECEPTACLE
  • M12
  • 4 WAY
  • CABLE MOUNT
  • PRODUCT RANGE:E SERIES M12
  • CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE
  • NO. OF CONTACTS:4CONTACTS
  • CIRCULAR CONTACT TYPE:SCREW SOCKET
  • COUPLING STYLE:BAYONET ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ELKA 4012 PG9
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to ELKA 4012 PG9, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BELDEN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$33.28
SKU: 41438408
Save Up To CAN$4.34!
Additional quantities available with standard lead time.
1 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$26.82
SKU: 41438409
Save Up To CAN$11.92!
2 in US

Never Used Radwell Packaging (Surplus)

CAN$23.84
SKU: 41438410
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.86
SKU: 41438411
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ELKA 4012 PG9, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BELDEN ELKA 4008V
ELKA 4008V

BELDEN

HIRSCHMANN

CIRCULAR CONNECTOR, E SERIES M8, RECEPTACLE, 4, SOCKET, SOLDER, CABLE MOUNT ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$23.84
IN STOCK!
BELDEN ELKE 3308VFM805
ELKE 3308VFM805

BELDEN

HIRSCHMANN

CIRCULAR CONNECTOR, E SERIES M8, RECEPTACLE, 3, SOCKET, SCREW, PANEL MOUNT
Buy Surplus As Low As
CAN$22.35
ALLEN BRADLEY W76
W76

ALLEN BRADLEY

HEATER ELEMENT, W SERIES, TYPE W, EUTECTIC ALLOY TYPE OVERLOAD RELAY, BULLETIN 500 LINE STARTERS, CL ...
Buy Surplus As Low As
CAN$14.90
IN STOCK!
SIEMENS 5SB221
5SB221

SIEMENS

DIAZED FUSE LINK, 4 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$4.10
IN STOCK!
NIDEC CORP EB-202-00-000
EB-202-00-000

NIDEC CORP

CONTROL TECHNIQUES

EPSILON BASE SERVO DRIVE, 240 VAC, 1.8 AMP CONT. OUTPUT CURRENT, 3.6 AMP PEAK OUTPUT CURRENT
Buy Surplus As Low As
CAN$2,078.90
Repair Yours
CAN$1,259.27
IN STOCK!
ALLEN BRADLEY 1336-GM6
1336-GM6

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, ENHANCED DEVICENET ADAPTER, INTERNAL MOUNT, SCANPORT: 130 MA 12 VDC, D ...
Buy Surplus As Low As
CAN$2,876.93
Repair Yours
CAN$1,260.00
IN STOCK!
SIEMENS 3NE3227
3NE3227

SIEMENS

FUSE LINK, SITOR, 250 AMP RATING, 1000 VAC, NH1 SIZE, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NE3334-0B
3NE3334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$274.00
IN STOCK!
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$40.24
SIEMENS 6SY70000AC42
6SY70000AC42

SIEMENS

FUSE INSERT SLOW-RESPONSE 30A 250V
Buy Surplus As Low As
CAN$83.45
SIEMENS 6SY7000-0AE02
6SY7000-0AE02

SIEMENS

SIEMENS INDUSTRY

FUSE LINK, 8A, 600V, 0.394 X 1.575 X 2.756 INCH DIMENSIONS
Buy Surplus As Low As
CAN$83.45
SIEMENS 6SY70102AA24
6SY70102AA24

SIEMENS

FUSE LINK 1KA/1KV C98327-S1002-C81, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,147.49
SIEMENS 3NA3120
3NA3120

SIEMENS

FUSE LINK, 50 AMP, 120 KA500 VOLT AC, 440 VOLT DC, 4.62 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3242
3NA3242

SIEMENS

FUSE LINK, 224 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3354
3NA3354

SIEMENS

FUSE LINK, 355 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6830-6
3NA6830-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 100 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3ND1836
3ND1836

SIEMENS

FUSE ELEMENT LINK, LV HRC, 160 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$162.44
IN STOCK!
SIEMENS 3NA3-236
3NA3-236

SIEMENS

FUSE LINK,LV HRC,160A,500VAC,440VDC
Buy Surplus As Low As
CAN$119.22
IN STOCK!
SIEMENS 3NA3-832
3NA3-832

SIEMENS

FUSE LINK, LOW VOLTAGE HRC,125A, 500VAC, 250VDC
Buy Surplus As Low As
CAN$18.00
IN STOCK!