Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
BELDEN
 > 
LUMBERG AUTOMATION
 > 
RSC-50/9

RSC-50/9

Manufactured by BELDEN LUMBERG AUTOMATION

BELDEN RSC-50/9
BELDEN RSC-50/9
BELDEN RSC-50/9
BELDEN RSC-50/9
representative photo
click to zoom
Weight: 0.21 kgs
Estimated Value - CAN$105.62
Save as much as 52%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • RSC509
  • (PRICE/EA) SENSOR CONN
  • MINI 7/8
  • PLUG
  • 5P
  • CABLE
  • PRODUCT RANGE:-
  • SENSOR CONNECTOR SIZE:MINI 7/8
  • SENSOR CONNECTOR GENDER:MALE
  • NO. OF POSITIONS:5 POSITIONS
  • SENSOR CONTACT TYPE:SCREW PIN
  • SENSOR CONNECTOR MOUNTING:STRAIGHT CABLE MOUNT ROHS COMPLIANT: Y
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RSC-50/9
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to RSC-50/9, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BELDEN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$86.81
SKU: 44028381
Save Up To CAN$18.81!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$68.55
SKU: 44028382
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$59.61
SKU: 44028383
Save Up To CAN$49.18!
2 in US

Refurbished (Used, Repaired & Tested)

CAN$53.65
SKU: 44028384
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RSC-50/9, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BELDEN RSC-50/16
RSC-50/16

BELDEN

LUMBERG AUTOMATION

(PRICE/EA) SENSOR CONN, MINI 7/8, PLUG, 5P, CABLE; PRODUCT RANGE:-; SENSOR CONNECTOR SIZE:MINI 7/8; ...
Buy Surplus As Low As
CAN$80.47
IN STOCK!
BELDEN RSC-5/7
RSC-5/7

BELDEN

LUMBERG AUTOMATION

(PRICE/EA) SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; PRODUCT RANGE:-; SENSOR CONNECTOR SIZE:M12; SEN ...
Buy Surplus As Low As
CAN$23.84
IN STOCK!
ALLEN BRADLEY 800T-PT16A
800T-PT16A

ALLEN BRADLEY

PUSH-TO-TEST BUTTON, 30.5 MM, METAL, TYPE 4/13, NO GUARDS, TRANSFORMER, LAMP TEST: PUSH-TO-TEST, INC ...
Buy Surplus As Low As
CAN$34.28
IN STOCK!
ALLEN BRADLEY 855T-B10DN3
855T-B10DN3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 10/1/2019, CONTROL TOWER STACK LIGHT, 855T SERIES, 70 MM, 0.058 AMP, 1 ...
Buy Surplus As Low As
CAN$201.18
IN STOCK!
SIEMENS 3NE1820-0
3NE1820-0

SIEMENS

FUSE LINK, SITOR, 80 AMP, 690 VAC, 250 VDC, 100 KA, DIN RAIL MOUNT, NH000, FRONT INDICATOR, WITH BLA ...
Buy Surplus As Low As
CAN$57.00
IN STOCK!
SIEMENS 3NE4101
3NE4101

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH0, IN: 32 A, GR, UN AC: 1000 V, UN DC: 250 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE4330-0B
3NE4330-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 315 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$338.00
IN STOCK!
SIEMENS 3NE4334-6B
3NE4334-6B

SIEMENS

SITOR FUSE LINK, WITH FEMALE THREAD ON BOTH SIDES, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$282.00
IN STOCK!
SIEMENS 3NE1022-0
3NE1022-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 125 AMP, 690 VAC, FRONT INDICATOR, BLADE CONTACTS, LV HRC DESIGN,100KA CAPACITY
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NA3022
3NA3022

SIEMENS

FUSE LINK, 63AMP, 500VAC, 440VDC, LV HRC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3122
3NA3122

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 6 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3232
3NA3232

SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3360
3NA3360

SIEMENS

FUSE LINK, 400 AMP, 500 VAC, 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$68.00
IN STOCK!
SIEMENS 3NA3812-6
3NA3812-6

SIEMENS

FUSE LINK, 32 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.1 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA3814
3NA3814

SIEMENS

LV HRC FUSE, SIZE: NH000, 35 AMP, 500 VAC, 250 VDC, CLASS: GG, FRONT INDICATOR, LIVE GRIP LUGS, -20 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA6136
3NA6136

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 160 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$33.00
SIEMENS 3NA6822-6
3NA6822-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 63 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$174.36
SIEMENS 3NA7244
3NA7244

SIEMENS

FUSE, LV HRC, SIZE 2, 250A, 500V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3ND1-832
3ND1-832

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 125 AMP, 500 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$49.00
IN STOCK!
EATON CORPORATION E26S39
E26S39

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, REPLACEMENT STACKLIGHT LENS, RED LENS, W/O DIFFUSER
Buy Surplus As Low As
CAN$29.81
IN STOCK!