Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
BELDEN
 > 
LUMBERG AUTOMATION
 > 
VAD 1A-1-3-226/5M

VAD 1A-1-3-226/5M

Manufactured by BELDEN LUMBERG AUTOMATION

BELDEN VAD 1A-1-3-226/5M
BELDEN VAD 1A-1-3-226/5M
BELDEN VAD 1A-1-3-226/5M
BELDEN VAD 1A-1-3-226/5M
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$115.75
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • VAD1A132265M
  • (PRICE/EA) SINGLE ENDED CORDSET
  • DIN VALVE
  • 5M
  • CONNECTOR TYPE A:DIN VALVE CONNECTOR
  • CONNECTOR TYPE B:FREE END
  • NO. OF POSITIONS:-
  • CABLE LENGTH - METRIC:5M
  • CABLE LENGTH - IMPERIAL:16.4FT
  • PRODUCT RANGE:-
  • CONNECTOR TYPE A:DIN VALVE CONNECTORROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #VAD 1A-1-3-226/5M
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to VAD 1A-1-3-226/5M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BELDEN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$94.04
SKU: 51349391
Save Up To CAN$21.70!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$74.51
SKU: 51349392
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$64.08
SKU: 51349393
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$58.12
SKU: 51349394
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to VAD 1A-1-3-226/5M, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BELDEN VAD 1A-1-3-226/2M
VAD 1A-1-3-226/2M

BELDEN

LUMBERG AUTOMATION

(PRICE/EA) SINGLE ENDED CORDSET, DIN VALVE, 2M; CONNECTOR TYPE A:DIN VALVE CONNECTOR; CONNECTOR TYPE ...
Buy Surplus As Low As
CAN$34.28
BELDEN VAD 1A-2-3-226/10 M
VAD 1A-2-3-226/10 M

BELDEN

LUMBERG AUTOMATION

(P/N 800000221)DIN VALVE CONNECTOR, DIN FORM A, SINGLE ENDED CORDSET WITH BUILT-IN LED, AND VARISTOR ...
Buy Surplus As Low As
CAN$68.55
TURCK RU100-CP40-LIUX
RU100-CP40-LIUX

TURCK

DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 100 SERIES, COMBIPROX, RECTANGULAR HOUSING, 40MM SI ...
Buy Surplus As Low As
CAN$894.15
Repair Yours
CAN$622.61
KB ELECTRONICS KBIC-240DS
KBIC-240DS

KB ELECTRONICS

MOTOR SPEED CONTROLLER, 6 AMP, INPUT: 15-230 VAC, 50/60 HZ, OUTPUT 90 VDC, 1 HP W/ HEATSINK, 0.5 HP ...
Buy Surplus As Low As
CAN$120.71
Repair Yours
CAN$250.00
IN STOCK!
PARKER PVL-B111618
PVL-B111618

PARKER

SCHRADER BELLOWS

SINGLE SOLENOID, IN-LINE 1/8 INCH, REMOTE PILOT, 4 WAY, 2 POSTION
Buy Surplus As Low As
CAN$150.52
IN STOCK!
SIEMENS 3NE3230-0B
3NE3230-0B

SIEMENS

FUSE LINK, SITOR SERIES, 315 AMP, 1000 VAC, NH1, FRONT INDICATOR, W/ SLOTTED BLADE CONTACTS, -20-+50 ...
Buy Surplus As Low As
CAN$207.00
IN STOCK!
SIEMENS 3NE3337-8
3NE3337-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 900 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$375.00
IN STOCK!
SIEMENS 3NE4327-0B
3NE4327-0B

SIEMENS

FUSE LINK, SITOR, 250AMP, 800VAC, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3NE4330-0B
3NE4330-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 315 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$338.00
IN STOCK!
SIEMENS 3NE4334-6B
3NE4334-6B

SIEMENS

SITOR FUSE LINK, WITH FEMALE THREAD ON BOTH SIDES, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$282.00
IN STOCK!
SIEMENS 3NE4337
3NE4337

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$257.00
SIEMENS 6SY70000AC22
6SY70000AC22

SIEMENS

FUSE-LINK 170M6711 700A 660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,196.59
SIEMENS 6SY70000AC46
6SY70000AC46

SIEMENS

FUSE INSERT ATDR2-1/2 2.5A 600V, MCHP SINAMICS S120 MULTAXIS DRV-GMC
Buy Surplus As Low As
CAN$33.00
IN STOCK!
OMRON B7AM-8B36
B7AM-8B36

OMRON

I/O LINK MODULE, 8IN8OUTNPN HI
Buy Surplus As Low As
CAN$1,308.44
SIEMENS 3NA3032
3NA3032

SIEMENS

LV HRC FUSE ELEMENT, NH0, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3142
3NA3142

SIEMENS

FUSE LINK, LV HRC, 224 AMP, GG, UN 500 VAC, UN 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA3250
3NA3250

SIEMENS

FURNAS ELECTRIC CO

LV HRC FUSE ELEMENT, NH2, IN: 300 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA3810-6
3NA3810-6

SIEMENS

FUSE LINK, 25 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 2.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$53.00
IN STOCK!
SIEMENS 3NA6814
3NA6814

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 35 AMP, 500 VOLT AC , 250 VOLT DC, 25 KA, 3.39 WATT, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$42.00
IN STOCK!
SIEMENS 3NA6822-6
3NA6822-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 63 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$174.36