Home
 > 
Heating Elements
 > 
Drum Heater
 > 
BENCHMARK THERMAL
 > 
ELECTROFLEX
 > 
DH-55-115

DH-55-115

Manufactured by BENCHMARK THERMAL ELECTROFLEX

BENCHMARK THERMAL DH-55-115
BENCHMARK THERMAL DH-55-115
BENCHMARK THERMAL DH-55-115 0
BENCHMARK THERMAL DH-55-115 1
representative photo
click to zoom
Weight: 0.91 kgs
Estimated Value - CAN$988.29
Save as much as 55%
Last Value Update: 2022-11-18
Product Description
Warranty

Description

  • DH55115
  • DRUM HEATERS
  • HEATER TYPE: DRUM HEATER WITH SAFETY LIMIT THERMOSTAT
  • BAND
  • DRUM HEATER TYPE: DRUM HEATER WITH SAFETY LIMIT THERMOSTAT
  • HEAD/HOLDER DIAMETER (INCH): 22.5IN
  • VOLTAGE: 115V
  • 115V AC
  • 115VDC
  • HEAD/HOLDER DIAMETER: 22.5IN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DH-55-115
CategoryHeating Elements
SubcategoryDrum Heater
If you need a specific firmware or series relating to DH-55-115, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BENCHMARK THERMAL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$743.07
SKU: 43129073
Save Up To CAN$245.23!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$565.79
SKU: 43129074
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$490.45
SKU: 43129075
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$446.14
SKU: 43129076
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DH-55-115, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

THERMAL HEATERS SKB06026
SKB06026

THERMAL HEATERS

HEATER
Buy Surplus As Low As
CAN$150.68
ALLEN BRADLEY 100-C16D10
100-C16D10

ALLEN BRADLEY

CONTACTOR, IEC, 16 AMP, 3 POLE, 110/120 VAC, 50/60 HZ COIL, 1 N/O AUXILIARY
Buy Surplus As Low As
CAN$155.11
IN STOCK!
ALLEN BRADLEY 140M-C2E-B16
140M-C2E-B16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOTOR PROTECTION, 1-1.6 AMP RANGE, 32 AMP RATING, 140 ...
Buy Surplus As Low As
CAN$73.86
IN STOCK!
ALLEN BRADLEY 800S-2SA
800S-2SA

ALLEN BRADLEY

PUSHBUTTON STATION, MOMENTARY OPERATED BUTTON, START STOP, 1NC 1NO CONTACTS, TYPE 1 ENCLOSURE, 2 POS ...
Buy Surplus As Low As
CAN$199.43
HONEYWELL 133129
133129

HONEYWELL

ECLIPSE COMBUSTION

FLAME ROD
Buy Surplus As Low As
CAN$159.55
TEMPCO HD06-0300N
HD06-0300N

TEMPCO

HEATING ELEMENT CARTRIDGE L78 120V 500W
Buy Surplus As Low As
CAN$41.36
SIEMENS 0G3063
0G3063

SIEMENS

GEN BLOCK HEATER 1.6L 20 AND 25KW
Buy Surplus As Low As
CAN$310.23
SIEMENS SFH70
SFH70

SIEMENS

HEATER, U S SERIES
Buy Surplus As Low As
CAN$22.16
WATLOW 5475716
5475716

WATLOW

HEATER
Buy Surplus As Low As
CAN$184.66
CHROMALOX ARMTS3605T3
ARMTS3605T3

CHROMALOX

HEATER
Buy Surplus As Low As
CAN$1,128.63
Repair Yours
CAN$799.39
INDEMAX A31522N
A31522N

INDEMAX

HEATER CARTRIDGE 240V 100W
Buy Surplus As Low As
CAN$10.64
OGDEN MWEL08A0075
MWEL08A0075

OGDEN

HEATING ELEMENT CARTRIDGE 240V 1200W
Buy Surplus As Low As
CAN$42.84
SIEMENS 411440A01
411440A01

SIEMENS

HEATER ASSY J FR C2 TRIP
Buy Surplus As Low As
CAN$545.11
SIEMENS US2805555C00
US2805555C00

SIEMENS

HEATER, 1400A
Buy Surplus As Low As
CAN$137.39
SIEMENS US2805555E00
US2805555E00

SIEMENS

HEATER, 1000A
Buy Surplus As Low As
CAN$127.05
BURNS LG4A1A
LG4A1A

BURNS

HEATER CARTRIDGE 120V 500W 3/8 DIA X 4L W/12IN
Buy Surplus As Low As
CAN$42.84
RITTAL 3102110
3102110

RITTAL

ENCLOSURE HEATER 300(11.8) W, 115V
Buy Surplus As Low As
CAN$827.27
ALLEN BRADLEY 1410-NX100
1410-NX100

ALLEN BRADLEY

HEATER,MOTOR WINDING 480V AC MAX
Buy Surplus As Low As
CAN$2,976.70
Repair Yours
CAN$1,948.19
ENERGIZER PC-1CACMC
PC-1CACMC

ENERGIZER

USB CAR CHARGER 5WATT
Buy Surplus As Low As
CAN$41.36
IN STOCK!
WRIGHT 14671
14671

WRIGHT

BAND HEATER 240V 1000W 2-15/16IN 11-1/2IN DIAMETER
Buy Surplus As Low As
CAN$45.80