Home
 > 
Transformers
 > 
Line Reactor Transformer
 > 
BLOCK
 > 
LR3 48-3/30

LR3 48-3/30

Manufactured by BLOCK

BLOCK LR3 48-3/30
representative photo
click to zoom
Weight: 5.90 kgs
Estimated Value - CAN$545.84
Save as much as 56%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • LR348330
  • LINE REACTOR
  • 3PHASE
  • 740UH
  • 30A
  • 480VAC
  • PRODUCT RANGE:LR3 SERIES
  • SUPPLY VOLTAGE MAX:480VAC
  • POWER CONSUMPTION:-
  • IMPEDANCE:-
  • PHASE TYPE:3 PHASE
  • OUTPUT CURRENT:30A
  • INDUCTANCE:740ΜH
  • LENGTH:4.3
  • WIDTH:6.1
  • HEIGHT:6.6 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LR3 48-3/30
CategoryTransformers
SubcategoryLine Reactor Transformer
If you need a specific firmware or series relating to LR3 48-3/30, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BLOCK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$410.83
SKU: 70656297
Save Up To CAN$135.01!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$322.97
SKU: 70656298
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$279.61
SKU: 70656299
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$254.19
SKU: 70656300
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LR3 48-3/30, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BLOCK LR3 48-3/250
LR3 48-3/250

BLOCK

LINE REACTOR, THREE-PHASE, LR3 SERIES, 3 X 480 V AC MAX, IMPEDANCE VALUE - 3 %, 250 AMP
Buy Surplus As Low As
CAN$1,160.32
BLOCK LR3 48-3/300
LR3 48-3/300

BLOCK

LINE REACTOR, 3PHASE, 74UH, 300A, 480VAC; PRODUCT RANGE:LR3 SERIES; SUPPLY VOLTAGE MAX:480VAC; POWER ...
Buy Surplus As Low As
CAN$1,191.72
SIEMENS 6SE6-400-3CC00-2AD0
6SE6-400-3CC00-2AD0

SIEMENS

MICROMASTER 4AC COMMUT CHOKE 460V 3AC 2A
Buy Surplus As Low As
CAN$390.26
TOSHIBA PC34093P030
PC34093P030

TOSHIBA

LINE REACTOR, 460 V, 3% IMPEDANCE IN A NEMA 1 ENCLOSURE, AMPS 45, HP 30
Buy New
CAN$843.32
SIEMENS 4EP3200-1US
4EP3200-1US

SIEMENS

LINE REACTOR 6.3AMP 460V 60HZ/400V
Buy Surplus As Low As
CAN$333.44
IN STOCK!
SIEMENS 4EP3-500-0US
4EP3-500-0US

SIEMENS

CHOKE AY 16A 460V 60HZ
Buy Surplus As Low As
CAN$533.81
IN STOCK!
SIEMENS 6SN1111-0AA00-1FA0
6SN1111-0AA00-1FA0

SIEMENS

DISCONTINUED BY MANUFACTURER, LINE REACTOR, SIMODRIVE 611 HF, COMMUTATING, FOR I/RF MODULE, 120 KW, ...
Buy Surplus As Low As
CAN$5,427.77
IN STOCK!
SIEMENS 6SE6400-3CC00-4AB3
6SE6400-3CC00-4AB3

SIEMENS

LINE REACTOR, 200V-240V, 1AC 3.4A BASE, FSA-9.5MH, NOT BASE WITH V20
Buy Surplus As Low As
CAN$132.00
IN STOCK!
SIEMENS 6SE6400-3TC07-5ED0
6SE6400-3TC07-5ED0

SIEMENS

REACTOR, MICROMASTER, 3 PHASE, 380-480 VAC, 4 OUTPUT, 75 A (HO/CT)/90A (LO/VT) STAND-ALONE FS E-0.3 ...
Buy Surplus As Low As
CAN$993.00
SIEMENS 6SE7032-6ES87-1FE0
6SE7032-6ES87-1FE0

SIEMENS

SINAMICS/ SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX = 120HZ, FP = 3KHZ 3 380-460V AC, 260A
Buy Surplus As Low As
CAN$1,394.00
SIEMENS LR47302L
LR47302L

SIEMENS

LR,8AMPS,3MH,460V,3 PERCENT ,MTE RL-00802
Buy Surplus As Low As
CAN$248.21
SIEMENS LR47309L
LR47309L

SIEMENS

LR,100AMPS,.3MH,460V,3 PERCENT ,MTE RL-10002
Buy Surplus As Low As
CAN$913.60
Repair Yours
CAN$661.34
ALLEN BRADLEY 1321-3RA12-C
1321-3RA12-C

ALLEN BRADLEY

INPUT / OUTPUT LINE REACTOR, THREE-PHASE, IP11-UL/NEMA TYPE 1, 12 AMPS, 4.2 MH
Buy Surplus As Low As
CAN$426.15
IN STOCK!
SIEMENS 994-746-03
994-746-03

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 180A MTR CRRNT, 480V, W/ENCL
Buy Surplus As Low As
CAN$1,873.55
SIEMENS 6SE7031-5ES87-1FE0
6SE7031-5ES87-1FE0

SIEMENS

SINAMICS / SIMOVERT MASTERDRIVES OUTPUT REACTOR FMAX = 120HZ, FP = 3KHZ 3 380-460V AC, 146A
Buy Surplus As Low As
CAN$1,005.00
SIEMENS 6SL30000CE216AA0
6SL30000CE216AA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2019, LINE REACTOR, SINAMIC, FOR 16 KW SMART LINE MODULE, 3 PHASE ...
Buy Surplus As Low As
CAN$986.87
IN STOCK!
SIEMENS 6SL3203-0CD21-4AA0
6SL3203-0CD21-4AA0

SIEMENS

REACTOR, SINAMICS, POWER MODULE FSB, 9.1 AMP, 480 V, IP20, BAS MOUNTING POSSIBLE
Buy Surplus As Low As
CAN$256.00
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!