Home
 > 
RF
 > 
RF Power Amplifier
 > 
BROADCOM
 > 
AVAGO BROADCOM
 > 
ABA-54563-BLKG

ABA-54563-BLKG

Manufactured by BROADCOM AVAGO BROADCOM

BROADCOM ABA-54563-BLKG
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.36
Save as much as 47%
Last Value Update: 2017-12-29
Product Description
Warranty

Description

  • ABA54563BLKG
  • IC
  • AMP
  • RF SI
  • 54563
  • SOT-363-6
  • FREQUENCY MIN:0HZ
  • FREQUENCY MAX:3.4GHZ
  • GAIN:23DB
  • NOISE FIGURE TYP:4.4DB
  • RF IC CASE STYLE:SOT-363
  • NO. OF PINS:6PINS
  • SUPPLY VOLTAGE MIN:5V
  • SUPPLY VOLTAGE MAX:6V
  • OPERATING TEMPERATURE MIN:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ABA-54563-BLKG
CategoryRF
SubcategoryRF Power Amplifier
If you need a specific firmware or series relating to ABA-54563-BLKG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BROADCOM

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.12
SKU: 16132800
Save Up To CAN$0.24!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.66
SKU: 16132801
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.44
SKU: 16132802
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.31
SKU: 16132803
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ABA-54563-BLKG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BROADCOM ABA-53563-TR1G
ABA-53563-TR1G

BROADCOM

AVAGO BROADCOM

(PRICE/TC)IC, RF AMP, 21.5DB, 3.5GHZ, 5V, SOT363-6; FREQUENCY RANGE:DC TO 3.5GHZ; GAIN:21.5DB; NOISE ...
Buy Surplus As Low As
CAN$2.61
IN STOCK!
BROADCOM ABA-54563-TR1G
ABA-54563-TR1G

BROADCOM

AVAGO BROADCOM

PRICE/EA (MIN PURCH= 3000) IC, RFIC AMP, 23DB, 3.4GHZ 5V, SOT-363-6; FREQUENCY RANGE:DC TO 3.4GHZ; G ...
Buy Surplus As Low As
CAN$1.67
COMMSCOPE CSGL4-15B4
CSGL4-15B4

COMMSCOPE

ANDREW

GROUND KIT ASSEMBLY
Buy Surplus As Low As
CAN$32.79
MURR ELEKTRONIK 4000-71001-0410004
4000-71001-0410004

MURR ELEKTRONIK

GROUNDING STRIP, 4 MM², 100 MM FOR M4, TINNED COPPER
Buy Surplus As Low As
CAN$23.84
IN STOCK!
GRAINGER 5YL47
5YL47

GRAINGER

GRAINGER APPROVED VENDOR

CORD SET, 15AMP, 120VAC, 24IN LONG, INLINE GFCI
Buy Surplus As Low As
CAN$120.71
INVENSYS WPA-BOXKIT1
WPA-BOXKIT1

INVENSYS

EUROTHERM CONTROLS

NEMA 4X RADIO BOX KIT; CURRENT RATING:-; PRODUCT RANGE:WIMODPAK SERIES; ACCESSORY TYPE:RADIO BOX KIT ...
Buy Surplus As Low As
CAN$464.96
DAIRYLAND MTL-6-36
MTL-6-36

DAIRYLAND

LEAD KIT LB 6AWG 36IN LONG COMP TERMINAL/LEAD
Buy Surplus As Low As
CAN$67.06
TOPCON TRL-35
TRL-35

TOPCON

DIGITAL UHF BASE RADIO KIT 35W 410/470MHZ
Buy Surplus As Low As
CAN$758.54
Repair Yours
CAN$550.14
CHAUVIN ARNOUX GROUP 2141.01
2141.01

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

GROUND RESISTANCE TESTER MODEL 6416 (CLAMP-ON, ALARM, MEMORY) {ETL} REPLACEMENT FOR CAT #2117.60 & C ...
Buy Surplus As Low As
CAN$1,597.55
Repair Yours
CAN$1,154.78
MOLEX 141206
141206

MOLEX

WOODHEAD

6 GR ASSY W/J & BEAM CLP
Buy Surplus As Low As
CAN$174.36
HAMMOND MANUFACTURING GRDBARV16
GRDBARV16

HAMMOND MANUFACTURING

GROUND BAR 1 X .125 TAPPED - FITS 1600H- COPPER ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$289.11
SIEMENS US2:EC3GB272
US2:EC3GB272

SIEMENS

SIEMENS LOW VOLTAGE RESIDENTIAL SPECIALTY LOAD CENTERS: GROUND BAR KITS FOR ES AND PL LOAD CENTERS. ...
Buy Surplus As Low As
CAN$8.40
HELLERMANN TYTON EK-FML-FDN
EK-FML-FDN

HELLERMANN TYTON

GROUNDING KIT FOR FML OR FDN CLOSURE, 1/PKG
Buy Surplus As Low As
CAN$52.16
COMMSCOPE 1873 SEK
1873 SEK

COMMSCOPE

DISCONTINUED BY MANUFACTURER ON 1/1/2009, GROUNDING KIT, FOR 1-5/8IN COAXIAL CABLE, PVC JACKETING MA ...
Buy Surplus As Low As
CAN$74.51
IN STOCK!
ABB THOMAS & BETTS 2CTHCFOH2100
2CTHCFOH2100

ABB THOMAS & BETTS

THOMAS & BETTS

AB 2CTHCFOH2100 FEU OBSTACLE SIMPLE
Buy Surplus As Low As
CAN$1,187.73
SEAMETRICS 103410-04
103410-04

SEAMETRICS

GROUNDING RING KIT, FLANGED MAGMETER, 4"
Buy Surplus As Low As
CAN$330.84
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!