Home
 > 
Integrated Circuits
 > 
Optoisolator IC
 > 
BROADCOM
 > 
AVAGO BROADCOM
 > 
HCPL-0600-500E

HCPL-0600-500E

Manufactured by BROADCOM AVAGO BROADCOM

BROADCOM HCPL-0600-500E
BROADCOM HCPL-0600-500E
BROADCOM HCPL-0600-500E 0
BROADCOM HCPL-0600-500E 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$4.48
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • HCPL0600500E
  • OPTOCOUPLER
  • TRANSISTOR
  • 3750VRMS
  • NO. OF CHANNELS:1 CHANNEL
  • ISOLATION VOLTAGE:3.75KV
  • DATA RATE:10MBAUD
  • OPTOCOUPLER CASE STYLE:SOIC
  • NO. OF PINS:8PINS
  • PRODUCT RANGE:-
  • INPUT CURRENT:15MA
  • INPUT CURRENT MAX:15MA
  • OUTPUT VOLTAGE:7VROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HCPL-0600-500E
CategoryIntegrated Circuits
SubcategoryOptoisolator IC
If you need a specific firmware or series relating to HCPL-0600-500E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BROADCOM

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$4.03
SKU: 16138297
Save Up To CAN$0.45!
Additional quantities available with standard lead time.
100+ in UK
100+ in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.16
SKU: 16138298
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.74
SKU: 16138299
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.49
SKU: 16138300
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HCPL-0600-500E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BROADCOM HCPL-0600-000E
HCPL-0600-000E

BROADCOM

AVAGO BROADCOM

LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SOIC-8
Buy Surplus As Low As
CAN$1.47
IN STOCK!
BROADCOM HCPL-0601-000E
HCPL-0601-000E

BROADCOM

AVAGO BROADCOM

LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SO-8
Buy Surplus As Low As
CAN$1.59
IN STOCK!
WAVETEK 53OPT5313264
53OPT5313264

WAVETEK

MULTIPLEXER
Buy Surplus As Low As
CAN$1,316.25
Repair Yours
CAN$964.97
TEXAS INSTRUMENTS SEMI 74ABT16245ADL
74ABT16245ADL

TEXAS INSTRUMENTS SEMI

DISCONTINUED BY MANUFACTURER, BUS TRANSCEIVER, ABT SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, BICMOS, SSOP- ...
Buy Surplus As Low As
CAN$6.20
IN STOCK!
ALLEN BRADLEY EK45932
EK45932

ALLEN BRADLEY

ENTRX 4 CHANNEL A/D W/VOLTAGE/ICP INPUT
Buy Surplus As Low As
CAN$18,809.34
Repair Yours
Contact Us
INTERSIL HS91840ARHPROTO
HS91840ARHPROTO

INTERSIL

MULTIPLEXER
Buy Surplus As Low As
CAN$150.68
Repair Yours
CAN$250.00
FORNEY C32389-01
C32389-01

FORNEY

FORNEY C32389-01 - CQ3-A103 MUX
TEXAS INSTRUMENTS SEMI SN74LS32N
SN74LS32N

TEXAS INSTRUMENTS SEMI

LOGIC IC, OR GATE, QUAD, 2 INPUTS, 8MA, 4.75 V TO 5.25 V, 14 PINS, DIP, 74LS32
Buy Surplus As Low As
CAN$1.33
IN STOCK!
CARLO GAVAZZI SL150724
SL150724

CARLO GAVAZZI

DISCONTINUED BY MANUFACTURER, FLIP FLOP RELAY 24VDC
Buy Surplus As Low As
CAN$486.02
CARLO GAVAZZI SL180724
SL180724

CARLO GAVAZZI

SET RESET MEM RELAY 24 VDC
Buy New
CAN$353.00
ANALOG DEVICES AD532SD
AD532SD

ANALOG DEVICES

MULTIPLEXER IC; IC FUNCTION:ANALOG MULTIPLIER/DIVIDER IC; PACKAGE/CASE:14-CDIP; ACCURACY:1 %; LEADED ...
Buy Surplus As Low As
CAN$226.02
ANALOG DEVICES ADG439FBRWZ
ADG439FBRWZ

ANALOG DEVICES

ANALOGUE MULTIPLEXER / DEMULTIPLEXER, 4:1, 2, 450 OHM, 15V, NSOIC, 16 ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ANALOG DEVICES ADG506AKPZ
ADG506AKPZ

ANALOG DEVICES

ANALOGUE MULTIPLEXER / DEMULTIPLEXER, 16:1, 1, 450 OHM, 10.8V TO 16.5V, PLCC, 28 ;ROHS COMPLIANT: YE ...
Buy Surplus As Low As
CAN$28.07
ANALOG DEVICES ADG509AKRZ-REEL7
ADG509AKRZ-REEL7

ANALOG DEVICES

IC, ANALOG MULTIPLEXER, DUAL 4X1, SOIC16, FULL REEL; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS: ...
Buy Surplus As Low As
CAN$5.64
ON SEMICONDUCTOR 74F74SC
74F74SC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, FLIP FLOP, D-TYPE, 2 CIRCUIT, 74F, SMD/SMT
Buy Surplus As Low As
CAN$0.44
IN STOCK!
ON SEMICONDUCTOR 74LCX08M
74LCX08M

ON SEMICONDUCTOR

QUAD AND GATE, 2I/P, SOIC-14, LOGIC FUNCTION:AND GATE, NO. OF ELEMENTS:QUAD, NO. OF INPUTS:2INPUTS, ...
Buy Surplus As Low As
CAN$0.64
ON SEMICONDUCTOR MM74HC245AWM
MM74HC245AWM

ON SEMICONDUCTOR

BUS TRANSCEIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20
Buy Surplus As Low As
CAN$0.57
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!