Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
CARLING SWITCH
 > 
2GM51-NBL8

2GM51-NBL8

Manufactured by CARLING SWITCH

CARLING SWITCH 2GM51-NBL8
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$40.24
Save as much as 44%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 2GM51NBL8
  • TOGGLE SWITCH
  • DPDT
  • 15A
  • 125VAC
  • PANEL
  • SWITCH OPERATION:ON-OFF-ON
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:G SERIES
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT CURRENT MAX:15A
  • CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2GM51-NBL8
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 2GM51-NBL8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$35.77
SKU: 48637681
Save Up To CAN$4.47!
Must Purchase Minimum Quantity Of 3
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$28.31
SKU: 48637682
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$23.84
SKU: 48637683
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$22.35
SKU: 48637684
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2GM51-NBL8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH 2GL90-78
2GL90-78

CARLING SWITCH

TOGGLE SWITCH, DPDT, 15A, 125VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:DPDT; IL ...
Buy Surplus As Low As
CAN$40.24
CARLING SWITCH 2GM56-73
2GM56-73

CARLING SWITCH

SWITCH TOGGLE, ON OFF ON, DPDT, BAT LEVER, PC PINS, 15A, 250V AC
Buy Surplus As Low As
CAN$23.84
ALLEN BRADLEY 800MR-N160H
800MR-N160H

ALLEN BRADLEY

CAP, BLACK, FOR PUSHBUTTON SWITCH, PUSH PULL, ROUND
Buy Surplus As Low As
CAN$107.30
IN STOCK!
ALLEN BRADLEY 800MS-N10R
800MS-N10R

ALLEN BRADLEY

COLOR CHIP KIT, FOR PUSHBUTTON SWITCH, SQUARE, PLASTIC, FOR BACKLIT PUSHBUTTON, FULL-FACE, ILLUMINAT ...
Buy Surplus As Low As
CAN$37.55
IN STOCK!
ALLEN BRADLEY 800M-XAR
800M-XAR

ALLEN BRADLEY

CONTACT BLOCK, LOGIC, REED CONTACT, 150VAC MAX, 0.15AMP, FOR PUSH BUTTON, 1 NORMALLY OPEN AND 1 NORM ...
Buy Surplus As Low As
CAN$107.30
IN STOCK!
ALLEN BRADLEY 800M-XD2S
800M-XD2S

ALLEN BRADLEY

CONTACT BLOCK, STANDARD, SMALL SCREW TERMINAL WITH PRESSURE PLATES, 1 N.C.
Buy Surplus As Low As
CAN$40.24
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$204.16
ALLEN BRADLEY 800T-N122C
800T-N122C

ALLEN BRADLEY

COLOR CAP, LENS, 30 MM, REPLACEMENT, 800T SERIES, CLEAR, REPLACEMENT PART, 18 MM, PLASTIC, COMPATIBL ...
Buy Surplus As Low As
CAN$11.92
IN STOCK!
ALLEN BRADLEY 800E-AF1
800E-AF1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB, COLOR CAP, RD, FLUSH AND GUARDED, WHITE
Buy Surplus As Low As
CAN$9.06
IN STOCK!
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
EATON CORPORATION E30KD101
E30KD101

EATON CORPORATION

CUTLER HAMMER

TYPE D BTN EXTENDED BLACK AUTO
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR104PXL07M
CR104PXL07M

GENERAL ELECTRIC

LENS, AMBER, FOR PUSH TO TEST PUSHBUTTON, OPERATOR
Buy Surplus As Low As
CAN$14.31
IN STOCK!
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$321.89
IN STOCK!
SIEMENS 52RA4P9
52RA4P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PLASTIC PILOT LIGHT LENS, OIL TIGHT, AMBER
Buy Surplus As Low As
CAN$10.73
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.84
IN STOCK!
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$76.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!