Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
CARLING SWITCH
 > 
2M1-DP1-T6-B1-M1QE

2M1-DP1-T6-B1-M1QE

Manufactured by CARLING SWITCH

CARLING SWITCH 2M1-DP1-T6-B1-M1QE
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$16.39
Save as much as 50%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 2M1DP1T6B1M1QE
  • TOGGLE SW
  • DPDT
  • 5A/125VAC/28VDC
  • PANEL
  • SWITCH OPERATION:ON-NONE-ON
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:2M SERIES
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT CURRENT MAX:5A
  • CONTACT VOLTAGE AC NOM:125VROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2M1-DP1-T6-B1-M1QE
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 2M1-DP1-T6-B1-M1QE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$13.63
SKU: 176234965
Save Up To CAN$2.76!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.36
SKU: 176234966
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.00
SKU: 176234967
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.18
SKU: 176234968
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2M1-DP1-T6-B1-M1QE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH 2M1-DP1-T2-B4-M7QE
2M1-DP1-T2-B4-M7QE

CARLING SWITCH

2M1-DP1-T2-B4-M7QE
Buy Surplus As Low As
CAN$8.44
CARLING SWITCH 2M1-DP2-T1-B1-M1QE
2M1-DP2-T1-B1-M1QE

CARLING SWITCH

2M1-DP2-T1-B1-M1QE
Buy Surplus As Low As
CAN$19.37
ALLEN BRADLEY 800MR-N160H
800MR-N160H

ALLEN BRADLEY

CAP, BLACK, FOR PUSHBUTTON SWITCH, PUSH PULL, ROUND
Buy Surplus As Low As
CAN$107.30
IN STOCK!
ALLEN BRADLEY 800T-N23
800T-N23

ALLEN BRADLEY

REPLACEMENT LENS PILOT LIGHT CAP, BLUE, GLASS, 30 MM
Buy Surplus As Low As
CAN$67.06
IN STOCK!
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
EATON CORPORATION 10250T1CP
10250T1CP

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 10250T SERIES, 1NO-1NC, AMBER SHRD, STANDARD, PRESSURE TERMINAL
Buy Surplus As Low As
CAN$56.00
IN STOCK!
GENERAL ELECTRIC CR115B2
CR115B2

GENERAL ELECTRIC

LIMIT SWITCH, SNAP ACTING, BUTTON HEAD, 1 NO, 1 NC, SPDT
Buy Surplus As Low As
CAN$114.75
IN STOCK!
SIEMENS 52RA1A4
52RA1A4

SIEMENS

FURNAS ELECTRIC CO

CAP FLUSH YELLOW 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$9.60
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.31
IN STOCK!
EATON CORPORATION PB1A
PB1A

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, STANDARD BLOCK, 30.5MM, 1-NO, SILVER, CLEAR POLYCARBONATE, SCREW TERMINALS, PB1A
Buy Surplus As Low As
CAN$51.41
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.33
IN STOCK!
GENERAL ELECTRIC CR104G2
CR104G2

GENERAL ELECTRIC

CONTACT BLOCK ,150VAC, 2NO/2NC, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$111.77
IN STOCK!
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.36
SIEMENS 3SB1400-5U
3SB1400-5U

SIEMENS

FURNAS ELECTRIC CO

LAMPHOLDER TRANSFORMER 22MM 440/480VAC
Buy Surplus As Low As
CAN$169.89
Repair Yours
Contact Us
IN STOCK!
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
GENERAL ELECTRIC 080-BF11V
080-BF11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 1 NO/1NC, IEC, 22 MM, 660 VAC
Buy Surplus As Low As
CAN$38.75
IN STOCK!
IDEC LT1A-0115P
LT1A-0115P

IDEC

KEY SELECTOR SWITCH OPERATOR
Buy New
CAN$108.51
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!