62115919-E-8-V

Manufactured by CARLING SWITCH

CARLING SWITCH 62115919-E-8-V
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$12.87
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 62115919E8V
  • ROCKER SWITCH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #62115919-E-8-V
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to 62115919-E-8-V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.58
SKU: 176215002
Save Up To CAN$1.29!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.80
SKU: 176215003
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.64
SKU: 176215004
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.95
SKU: 176215005
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 62115919-E-8-V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH 62115919-0-9-W
62115919-0-9-W

CARLING SWITCH

ROCKER SW, DPST, 8A, 125VAC, PANEL; SWITCH OPERATION:ON-NONE-OFF; CONTACT CONFIGURATION:DPST; ILLUMI ...
Buy Surplus As Low As
CAN$12.41
CARLING SWITCH 622222-BB-ND
622222-BB-ND

CARLING SWITCH

ROCKER SW, DPST, 12A/125V, PANEL/SNAP-IN; SWITCH OPERATION:ON-NONE-OFF; CONTACT CONFIGURATION:DPST; ...
Buy Surplus As Low As
CAN$8.49
OMRON EE-SPY415
EE-SPY415

OMRON

DISCONTINUED BY MANUFACTURER, OPTICAL SENSOR (SWITCH), REFLECTIVE;, NO. OF PINS:3;, OPTO CASE STYLE: ...
Buy Surplus As Low As
CAN$57.61
SELECTA SS404
SS404

SELECTA

DISCONTINUED BY MANUFACTURER, TRIGGER SWITCH, OFF-ON, 16 AMP, 125 VAC
Buy Surplus As Low As
CAN$17.73
IN STOCK!
BANNER ENGINEERING SM312L
SM312L

BANNER ENGINEERING

SENSOR, 39008, INFRARED, RETRO MINIBEAM, 10 TO 30 VDC, 1MS (MIN.)
Buy Surplus As Low As
CAN$283.64
LEGRAND 714
714

LEGRAND

PASS & SEYMOUR

TOGGLE SWITCH 15A 125VAC
Buy Surplus As Low As
CAN$23.64
IN STOCK!
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.15
TE CONNECTIVITY A101SYZQ04
A101SYZQ04

TE CONNECTIVITY

TOGGLE SWITCH, SPDT, 5A, 120VAC, NON ILLUMINATED, GEMINI A SERIES, PANEL MOUNT
Buy Surplus As Low As
CAN$3.99
IN STOCK!
ITT 7103SYZBE
7103SYZBE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$9.75
NTE 54-306
54-306

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SP3T 6A 125VAC ON-ON-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$17.73
NTE 54-312
54-312

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 4PDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$109.32
NTE 54-333
54-333

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$17.73
HONEYWELL 133747AA
133747AA

HONEYWELL

ODOR CONTROL SWITCH ASSEMBLY
Buy Surplus As Low As
CAN$16.25
IN STOCK!
REGAL REXNORD 3191-0001
3191-0001

REGAL REXNORD

MCGILL

TOGGLE SWITCH SPDT 6AMP/3AMP 125VAC/250VAC
Buy Surplus As Low As
CAN$4.17
Repair Yours
Contact Us
IN STOCK!
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

AMP

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.09
ALCO SWITCH MTA105D
MTA105D

ALCO SWITCH

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!