651122-BB-EN

Manufactured by CARLING SWITCH

CARLING SWITCH 651122-BB-EN
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$11.49
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 651122BBEN
  • SWITCH
  • ROCKER
  • SPST
  • 12A
  • 250V
  • BLACK
  • SWITCH OPERATION:ON-NONE-OFF
  • CONTACT CONFIGURATION:SPST
  • ILLUMINATION:NON ILLUMINATED
  • SWITCH MOUNTING:PANEL MOUNT
  • ACTUATOR / CAP COLOUR:BLACK
  • PRODUCT RANGE:651 SERIES
  • CONTACT VOLTAGE VDC:-ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #651122-BB-EN
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to 651122-BB-EN, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$10.34
SKU: 21376782
Save Up To CAN$1.15!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.09
SKU: 21376783
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.03
SKU: 21376784
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.39
SKU: 21376785
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 651122-BB-EN, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH 651122-BB-0N
651122-BB-0N

CARLING SWITCH

SWITCH, ROCKER, SPST, 10A, 250V, BLACK, SWITCH OPERATION:ON-OFF, CONTACT CONFIGURATION:SPST, ILLUMIN ...
Buy Surplus As Low As
CAN$4.16
CARLING SWITCH 2GX53-73/TABS
2GX53-73/TABS

CARLING SWITCH

SWITCH, TOGGLE, DPDT, 15A, 250V, SWITCH OPERATION:ON-ON, CONTACT CONFIGURATION:DPDT, ILLUMINATION:NO ...
Buy Surplus As Low As
CAN$22.16
NKK M2035BB1W01
M2035BB1W01

NKK

BUSHING MOUNT MINIATURE TOGGLE
Buy Surplus As Low As
CAN$19.20
HUBBELL HBL1201PL
HBL1201PL

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 120V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$67.95
IN STOCK!
SELECTA SS401-BG
SS401-BG

SELECTA

TRIGGER SWITCH OVERHANG SPDT 16AMP 125VAC
Buy Surplus As Low As
CAN$9.30
IN STOCK!
SELECTA SS502
SS502

SELECTA

SWITCH AUTOMOTIVE/MARINE SPDT ON-ON
Buy Surplus As Low As
CAN$11.27
BANNER ENGINEERING DS186E-81865
DS186E-81865

BANNER ENGINEERING

81865 - DS186E-81865 45 FT CABLE NO THD BASE BRACKET
Buy Surplus As Low As
CAN$209.77
ITT 7301MD9AQE
7301MD9AQE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$42.84
ITT 7101SDCQE
7101SDCQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILLUM ...
Buy Surplus As Low As
CAN$16.25
ITT 7211MDZBE
7211MDZBE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.73
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.27
SALECOM ELECTRONICS CO T80-R
T80-R

SALECOM ELECTRONICS CO

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 5AMP, 28VDC, 125 VAC, MINIATURE
Buy Surplus As Low As
CAN$33.98
REGAL REXNORD 0121-7001N
0121-7001N

REGAL REXNORD

MCGILL

TOGGLE SWITCH 2POS MAITAINED 20AMP 120-277VAC
Buy Surplus As Low As
CAN$23.64
Repair Yours
Contact Us
ITT 7103LY1CQE
7103LY1CQE

ITT

C&K

TOGGLE SWITCH 2AMP/5AMP 120VAC/250VAC
Buy Surplus As Low As
CAN$5.64
IN STOCK!
CLIPPARD TV-4M
TV-4M

CLIPPARD

3-POSITION, 4-WAY VALVE, PLASTIC TOGGLE, #10-32
Buy Surplus As Low As
CAN$56.14
IN STOCK!
NTE 54-335
54-335

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$16.25
IDEC SA1P-UC24V
SA1P-UC24V

IDEC

SENSOR CHECKER USB POWERED
Buy New
CAN$202.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!