Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
CARLING SWITCH
 > 
6GM5M-73

6GM5M-73

Manufactured by CARLING SWITCH

CARLING SWITCH 6GM5M-73
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$57.87
Save as much as 49%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 6GM5M73
  • SWITCH
  • TOGGLE
  • DPDT
  • 15A
  • 250V
  • SWITCH OPERATION:(ON)-OFF-(ON)
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:G SERIES
  • CONTACT CURRENT MAX:15A
  • SWITCH MOUNTING:-
  • CONTACT VOLTAGE AC NOM:250V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #6GM5M-73
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 6GM5M-73, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$49.19
SKU: 21376754
Save Up To CAN$8.68!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.75
SKU: 21376755
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$34.28
SKU: 21376756
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$31.30
SKU: 21376757
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 6GM5M-73, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH 6GK5B-73
6GK5B-73

CARLING SWITCH

SWITCH, TOGGLE, DPST, 15A, 250V, SWITCH OPERATION:(ON)-OFF, CONTACT CONFIGURATION:DPDT, ILLUMINATION ...
Buy Surplus As Low As
CAN$31.30
CARLING SWITCH 6FC57-73 TABS
6FC57-73 TABS

CARLING SWITCH

TOGGLE SWITCH, SPDT, 15A, 125VAC, PANEL; SWITCH OPERATION:ON-OFF-(ON); CONTACT CONFIGURATION:SPDT; I ...
Buy Surplus As Low As
CAN$16.39
ALLEN BRADLEY 800T-XD2V
800T-XD2V

ALLEN BRADLEY

CONTACT BLOCK, 800T PB, 30 MM, 1NC, PENTUFF PENTIFRICATED BLOCK
Buy Surplus As Low As
CAN$49.18
IN STOCK!
ALLEN BRADLEY 800T-N77G
800T-N77G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER,INDICATOR LAMP, LED, AC, GREEN
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800H-NP23G
800H-NP23G

ALLEN BRADLEY

PILOT DEVICE LENS INSERT KIT, GREEN, ILLUMINATED STYLE, 5 PER BAG
Buy Surplus As Low As
CAN$11.92
ALLEN BRADLEY 800T-N212
800T-N212

ALLEN BRADLEY

LAMP, 30 MM, REPLACEMENT, FLASHING, 6.3 V
Buy Surplus As Low As
CAN$20.12
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.73
IN STOCK!
ALLEN BRADLEY 800E-AF405W
800E-AF405W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, RED W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$13.59
IN STOCK!
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
GENERAL ELECTRIC CR104PXL01R
CR104PXL01R

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS FOR INDICATING PILOT LIGHT, 30MM, RED
Buy Surplus As Low As
CAN$17.88
IN STOCK!
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$68.54
IN STOCK!
SIEMENS 52RA4P9
52RA4P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PLASTIC PILOT LIGHT LENS, OIL TIGHT, AMBER
Buy Surplus As Low As
CAN$10.73
IN STOCK!
IDEC LT1X-06
LT1X-06

IDEC

SIGNALIGHT TOP CAP
Buy Surplus As Low As
CAN$10.73
IDEC LW1A-L1-A
LW1A-L1-A

IDEC

ACCESSORY, LW SERIES, ROUND LENS, AMBER BUTTON
Buy New
CAN$4.75
IN STOCK!
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.36
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.86
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!