Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
CARLING SWITCH
 > 
DA1-B0-44-615-111-D

DA1-B0-44-615-111-D

Manufactured by CARLING SWITCH

CARLING SWITCH DA1-B0-44-615-111-D
representative photo
click to zoom
Weight: 0.13 kgs
Estimated Value - CAN$78.30
Save as much as 47%
Last Value Update: 2015-12-17
Product Description
Warranty

Description

  • DA1B044615111D
  • ROCKER SWITCH WHTE ON/OFF 1P 15A 50/60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DA1-B0-44-615-111-D
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to DA1-B0-44-615-111-D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$69.43
SKU: 48882503
Save Up To CAN$8.86!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$54.66
SKU: 48882504
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.27
SKU: 48882505
Save Up To CAN$31.02!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$41.36
SKU: 48882506
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DA1-B0-44-615-111-D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SELECTA SS208-16
SS208-16

SELECTA

TOGGLE SWITCH DPDT ON-OFF-ON 10AMP 250VAC
Buy Surplus As Low As
CAN$17.73
SELECTA SS230
SS230

SELECTA

TOGGLE SWITCH SPDT
Buy Surplus As Low As
CAN$17.73
SELECTA SS511-BG
SS511-BG

SELECTA

TOGGLE SWITCH DPDT ON-ON
Buy Surplus As Low As
CAN$17.73
SELECTA SS608
SS608

SELECTA

TOGGLE SWITCH 3PDT ON-OFF-ON
Buy Surplus As Low As
CAN$17.73
TE CONNECTIVITY A101SYZQ04
A101SYZQ04

TE CONNECTIVITY

TOGGLE SWITCH, SPDT, 5A, 120VAC, NON ILLUMINATED, GEMINI A SERIES, PANEL MOUNT
Buy Surplus As Low As
CAN$3.99
IN STOCK!
SENSATA TECHNOLOGIES AP1-1RC-51-203
AP1-1RC-51-203

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH 50V 1NO/1NC
Buy Surplus As Low As
CAN$119.66
ITT 7103J1ZQE2
7103J1ZQE2

ITT

C&K

ROCKER SWITCHES SP ON-OFF-ON 5A
Buy Surplus As Low As
CAN$17.73
EATON CORPORATION 7501K14
7501K14

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) SWITCH, TOGGLE, SPST, 15A, 250V; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:SPST; ILL ...
Buy Surplus As Low As
CAN$5.26
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.76
REGAL REXNORD 0092-0001
0092-0001

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 2 POSITION, 20 AMP, 250 VAC
Buy Surplus As Low As
CAN$17.73
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.68
HONEYWELL 133747AA
133747AA

HONEYWELL

ODOR CONTROL SWITCH ASSEMBLY
Buy Surplus As Low As
CAN$16.25
IN STOCK!
MARQUARDT 1835-3114
1835-3114

MARQUARDT

TOGGLE SWITCH 16AMP 250VAC ILLUMINATED AMBER
Buy Surplus As Low As
CAN$17.73
Repair Yours
Contact Us
IN STOCK!
OSRAM F13DTT/27K
F13DTT/27K

OSRAM

FLUORESCENT LAMP, 13W, 2PIN, DOUBLE DULUX
Buy Surplus As Low As
CAN$26.59
IN STOCK!
DOVER CORPORATION ENM4240-EACH
ENM4240-EACH

DOVER CORPORATION

MARKEM IMAJE

TUBING WHITE 4.8-X3.5MM PRICED PER FT
Buy Surplus As Low As
CAN$1.32
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

AMP

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
BIMBA MRS-.087-BL-24
MRS-.087-BL-24

BIMBA

MAGNETIC REED SWITCH, PIG TAIL LEAD, 6-24 VOLTS, 500 MA MAX, 1.0 MS ACTUATING TIME AVERAGE
Buy Surplus As Low As
CAN$76.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!