Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
CARLING SWITCH
 > 
HR26D1A11B W1-11-YKUS1

HR26D1A11B W1-11-YKUS1

Manufactured by CARLING SWITCH

CARLING SWITCH HR26D1A11B W1-11-YKUS1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$139.12
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • HR26D1A11BW111YKUS1
  • ROCKER SWITCH
  • DPDT
  • 20A
  • 12VDC
  • PANEL
  • SWITCH OPERATION:ON-OFF-ON
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:ILLUMINATED
  • SWITCH MOUNTING:PANEL MOUNT
  • ACTUATOR / CAP COLOUR:BLACK
  • PRODUCT RANGE:HR SERIES
  • CONTACT CURRENT AC MAX:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HR26D1A11B W1-11-YKUS1
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to HR26D1A11B W1-11-YKUS1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$111.87
SKU: 134269800
Save Up To CAN$27.25!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$88.64
SKU: 134269801
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$76.82
SKU: 134269802
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$69.43
SKU: 134269803
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HR26D1A11B W1-11-YKUS1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL CS115
CS115

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 277V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy New
CAN$13.54
IN STOCK!
SELECTA SS219-BG
SS219-BG

SELECTA

TOGGLE SWITCH 4PDT 2POSITION ON-ON
Buy Surplus As Low As
CAN$48.75
IN STOCK!
SELECTA SS405
SS405

SELECTA

TRIGGER SWITCH OFF-ON 16AMP 125VAC
Buy Surplus As Low As
CAN$11.27
MEKONTROL PD-S
PD-S

MEKONTROL

SENSOR
Buy Surplus As Low As
CAN$239.32
TE CONNECTIVITY 206N1
206N1

TE CONNECTIVITY

ALCOSWITCH

SWITCH MINIATURE SOLIDER CONNECT TOGGLE 6AMP
Buy Surplus As Low As
CAN$42.84
ITT 7103J1ZQE2
7103J1ZQE2

ITT

C&K

ROCKER SWITCHES SP ON-OFF-ON 5A
Buy Surplus As Low As
CAN$17.73
ITT E125SD1ABE
E125SD1ABE

ITT

C&K

SWITCH, SPDT, HORIZ; SWITCH OPERATION:ON-(ON); CONTACT CONFIGURATION:SPDT; CONTACT VOLTAGE AC NOM:20 ...
Buy Surplus As Low As
CAN$12.41
IN STOCK!
SELECTA SS512-BG
SS512-BG

SELECTA

TOGGLE SWITCH DPDT
Buy Surplus As Low As
CAN$11.27
HONEYWELL 31NT3922C08
31NT3922C08

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, TOGGLE SWITCH
Buy Surplus As Low As
CAN$41.36
TE CONNECTIVITY FTE0904
FTE0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, 6A, 125V, SWITCH OPERATION:ON-OFF-ON, CONTACT CONFIGURATION:SPDT, ILLUMINATION: ...
Buy Surplus As Low As
CAN$23.64
REGAL REXNORD 0092-0001
0092-0001

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 2 POSITION, 20 AMP, 250 VAC
Buy Surplus As Low As
CAN$17.73
SWITCHCRAFT 3.517.140
3.517.140

SWITCHCRAFT

SLIDE SWITCH MINI 2POLE
Buy Surplus As Low As
CAN$42.84
Repair Yours
Contact Us
ITT 7203LY1CQE
7203LY1CQE

ITT

C&K

TOGGLE SWITCH 2MP/5AMP 120VAC/150VAC
Buy Surplus As Low As
CAN$5.64
NTE 54-329
54-329

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.75
EATON CORPORATION 9505
9505

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$106.36
CORNELL DUBILIER AST1341MCQ
AST1341MCQ

CORNELL DUBILIER

MALLORY SONALERT

ELECTROMAGNETIC TRANSDUCER, 4.1KHZ, 90DB, TRANSDUCER FUNCTION:AUDIO INDICATOR, SUPPLY VOLTAGE MIN:1V ...
Buy Surplus As Low As
CAN$2.93
CAMDENBOSS CTBPD96HJ/6
CTBPD96HJ/6

CAMDENBOSS

TERMINAL BLOCK, DIN RAIL, 6POS, 14AWG, NO. OF POSITIONS:6WAYS, WIRE SIZE AWG MIN:28AWG, WIRE SIZE AW ...
Buy Surplus As Low As
CAN$5.93
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!