Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
CARLING SWITCH
 > 
L14D1S001-AZZ00-000

L14D1S001-AZZ00-000

Manufactured by CARLING SWITCH

CARLING SWITCH L14D1S001-AZZ00-000
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$37.38
Save as much as 44%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • L14D1S001AZZ00000
  • ROCKER SW
  • SPDT
  • 20A
  • 12V
  • PANEL/SNAP-IN
  • SWITCH OPERATION:ON-NONE-ON
  • CONTACT CONFIGURATION:SPDT
  • ILLUMINATION:NON ILLUMINATED
  • SWITCH MOUNTING:PANEL
  • SNAP-IN
  • ACTUATOR / CAP COLOUR:BLACK
  • PRODUCT RANGE:L SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #L14D1S001-AZZ00-000
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to L14D1S001-AZZ00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$32.90
SKU: 67196561
Save Up To CAN$4.49!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.42
SKU: 67196562
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.43
SKU: 67196563
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.93
SKU: 67196564
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to L14D1S001-AZZ00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH L11D1CCC1-A1100-000
L11D1CCC1-A1100-000

CARLING SWITCH

L11D1CCC1-A1100-000 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$43.36
CARLING SWITCH L2411AG0E-A1Z00-000
L2411AG0E-A1Z00-000

CARLING SWITCH

L2411AG0E-A1Z00-000 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$71.77
DELTA TAU DATA SYS ACC-35A
ACC-35A

DELTA TAU DATA SYS

3A0-602344-10X THUMBWHEEL PORT DIFF LINE DRVR
Buy Surplus As Low As
CAN$278.12
Repair Yours
CAN$250.00
SELECTA SS209-8-BG
SS209-8-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SINGLE POLE, SINGLE THROW, 0N-0FF, 16AM, 125 VOLTS AC D ...
Buy Surplus As Low As
CAN$20.93
IN STOCK!
SELECTA SS277P-BG
SS277P-BG

SELECTA

TOGGLE SWITCH SPST OFF-ON 6AMP 125VAC
Buy Surplus As Low As
CAN$11.41
SELECTA SS404-BG
SS404-BG

SELECTA

TRIGGER SWITCH OVERHANG SPST 16AMP 125VAC
Buy Surplus As Low As
CAN$14.77
IN STOCK!
SPEMCO 1185/20
1185/20

SPEMCO

TOGGLE SWITCH MINIATURE 1 1/2HP 20AMP 125/277VAC
Buy Surplus As Low As
CAN$6.66
Repair Yours
Contact Us
EATON CORPORATION 7501K14
7501K14

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) SWITCH, TOGGLE, SPST, 15A, 250V; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:SPST; ILL ...
Buy Surplus As Low As
CAN$5.33
ITT 7103MD9V3BE
7103MD9V3BE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$12.56
NKK SS22SBH2
SS22SBH2

NKK

SWITCH, SLIDE, DPDT, 0.1A, 30V, TH; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-NONE-ON; SWITCH ...
Buy Surplus As Low As
CAN$2.88
IN STOCK!
TE CONNECTIVITY FTS0904
FTS0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDT, 6A, 125V, SWITCH OPERATION:(ON)-OFF-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINAT ...
Buy Surplus As Low As
CAN$17.94
NTE 54-306
54-306

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SP3T 6A 125VAC ON-ON-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$17.94
MCM ELECTRONICS 26-030
26-030

MCM ELECTRONICS

SWITCH OPERATION:-; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTA ...
Buy Surplus As Low As
CAN$2.43
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.56
IN STOCK!
REGAL REXNORD 0140-3004
0140-3004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 6A 600VAC, 17A 125-277VAC, 1-2-3 PHASE,1 HP 125VAC, 2HP ...
Buy Surplus As Low As
CAN$20.93
IN STOCK!
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

AMP

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$8.07
SICK TB2S-2P3230
TB2S-2P3230

SICK

MINIATURE PHOTOELECTRIC SENSORS, SUPPRESSION TYPE 38MM, SENSING RANGE 3 MM ... 30 MM , MAX 1 MM ... ...
Buy Surplus As Low As
CAN$134.57
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!