Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
CARLING SWITCH
 > 
LRA911-RS-B/120N

LRA911-RS-B/120N

Manufactured by CARLING SWITCH

CARLING SWITCH LRA911-RS-B/120N
CARLING SWITCH LRA911-RS-B/120N
CARLING SWITCH LRA911-RS-B/120N 0
CARLING SWITCH LRA911-RS-B/120N 1
representative photo
click to zoom
Weight: 0.10 kgs
Estimated Value - CAN$10.80
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • LRA911RSB120N
  • ROCKER SW
  • SPST
  • 16A/125V
  • PANEL/SNAP-IN
  • SWITCH OPERATION:OFF-NONE-ON
  • CONTACT CONFIGURATION:SPST
  • ILLUMINATION:ILLUMINATED
  • SWITCH MOUNTING:PANEL
  • SNAP-IN
  • ACTUATOR / CAP COLOUR:RED
  • PRODUCT RANGE:LRA SERIES
  • CONTACT VOLTAGE VDC:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LRA911-RS-B/120N
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to LRA911-RS-B/120N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$9.72
SKU: 48623433
Save Up To CAN$1.08!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.38
SKU: 48623434
Save Up To CAN$3.41!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$6.41
SKU: 48623435
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.83
SKU: 48623436
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LRA911-RS-B/120N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH LRA511-CR-B/012V
LRA511-CR-B/012V

CARLING SWITCH

ROCKER SW, SPST, 10A/30V, PANEL/SNAP-IN; SWITCH OPERATION:OFF-NONE-ON; CONTACT CONFIGURATION:SPST; I ...
Buy Surplus As Low As
CAN$11.66
CARLING SWITCH LRA911-RS-B/125N
LRA911-RS-B/125N

CARLING SWITCH

ROCKER SW, SPST, 16A/125V, PANEL/SNAP-IN; SWITCH OPERATION:OFF-NONE-ON; CONTACT CONFIGURATION:SPST; ...
Buy Surplus As Low As
CAN$4.37
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$112.14
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$639.97
Repair Yours
CAN$348.00
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.91
IN STOCK!
OMRON EE-SX1107
EE-SX1107

OMRON

TRANSMISSIVE PHOTO INTERRUPTER, PHOTOTRANSISTOR, SMD, 2 MM, 0.3 MM, 25 MA, 5 V
Buy Surplus As Low As
CAN$2.47
HUBBELL HBL1201PL
HBL1201PL

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 120V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$68.78
IN STOCK!
SELECTA SS511-BG
SS511-BG

SELECTA

TOGGLE SWITCH DPDT ON-ON
Buy Surplus As Low As
CAN$17.94
TE CONNECTIVITY MTA106D
MTA106D

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, ON-ON, LATCHED, 4A, 28VDC, SOLDER TERMINAL, LONG BAT ACTUATOR, PANEL MOUNT-THRE ...
Buy Surplus As Low As
CAN$20.93
IN STOCK!
ITT 7101K2ZQE
7101K2ZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$17.94
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.80
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.18
IN STOCK!
ITT 7205-ZV2-B-3
7205-ZV2-B-3

ITT

C&K

TOGGLE SWITCH MINI 2AMP 250VAC 3POS ON/OFF/ON
Buy Surplus As Low As
CAN$25.42
TE CONNECTIVITY FTR0904
FTR0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDP, 6A, 125V, SWITCH OPERATION:ON-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINATION:NO ...
Buy Surplus As Low As
CAN$44.86
ITT 7101SDCQE
7101SDCQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILLUM ...
Buy Surplus As Low As
CAN$16.45
REGAL REXNORD 0121-0010
0121-0010

REGAL REXNORD

MCGILL

TOGGLE SWITCH, BAT-HANDLE, 15AMP, 125VAC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY
Buy Surplus As Low As
CAN$28.71
REGAL REXNORD 0811-0310
0811-0310

REGAL REXNORD

MCGILL

ROCKER SWITCH, OFFSET COVERPLATE, DPST, 20AMP, NO-OFF, 125-277VAC, 1-1/2HP, 125-250AC
Buy Surplus As Low As
CAN$16.45
SIOUX TOOLS SP72213
SP72213

SIOUX TOOLS

TOGGLE SWITCH
Buy Surplus As Low As
CAN$43.36
ITT 7205
7205

ITT

C&K

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH MINIATURE 2AMP 250VAC
Buy Surplus As Low As
CAN$40.37
IN STOCK!
SIEMENS BPW-33
BPW-33

SIEMENS

PHOTODIODE SILICON
Buy Surplus As Low As
CAN$0.36
IN STOCK!