Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
CARLING SWITCH
 > 
LT-2561-731-012

LT-2561-731-012

Manufactured by CARLING SWITCH

CARLING SWITCH LT-2561-731-012
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$124.43
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • LT2561731012
  • TOGGLE SWITCH
  • DPDT
  • 15A
  • 125VAC/28VDC
  • SWITCH OPERATION:ON-OFF-ON
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:ILLUMINATED
  • PRODUCT RANGE:LT SERIES
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT CURRENT MAX:15A
  • CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LT-2561-731-012
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to LT-2561-731-012, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$99.83
SKU: 176226852
Save Up To CAN$24.60!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$78.98
SKU: 176226853
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$68.55
SKU: 176226854
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$62.59
SKU: 176226855
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LT-2561-731-012, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH LT-2561-704-012
LT-2561-704-012

CARLING SWITCH

TOGGLE SWITCH
Buy Surplus As Low As
CAN$35.77
CARLING SWITCH LT-2571-701-012
LT-2571-701-012

CARLING SWITCH

TOGGLE SWITCH
Buy Surplus As Low As
CAN$40.24
ALLEN BRADLEY 800MR-N159C
800MR-N159C

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP CLEAR COLOR FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$77.49
ALLEN BRADLEY 800MR-N160H
800MR-N160H

ALLEN BRADLEY

CAP, BLACK, FOR PUSHBUTTON SWITCH, PUSH PULL, ROUND
Buy Surplus As Low As
CAN$107.30
IN STOCK!
ALLEN BRADLEY 800H-N115H
800H-N115H

ALLEN BRADLEY

MUSHROOM CAP, REPLACEMENT, JUMBO, BLACK, 30MM NON ILLUMINATED MUSHROOM CAP
Buy Surplus As Low As
CAN$52.16
ALLEN BRADLEY 800T-N122C
800T-N122C

ALLEN BRADLEY

COLOR CAP, LENS, 30 MM, REPLACEMENT, 800T SERIES, CLEAR, REPLACEMENT PART, 18 MM, PLASTIC, COMPATIBL ...
Buy Surplus As Low As
CAN$11.92
IN STOCK!
ALLEN BRADLEY 800T-N229
800T-N229

ALLEN BRADLEY

MOUNTING RING, PILOT DEVICE, 30 MM, REPLACEMENT PART, OCTAGONAL, FOR NON-ILLUMINATED PUSH BUTTON
Buy Surplus As Low As
CAN$7.45
IN STOCK!
ALLEN BRADLEY 800T-N292
800T-N292

ALLEN BRADLEY

TRIM WASHER, 30MM, PLASTIC, GRAY, SEAL
Buy Surplus As Low As
CAN$5.36
IN STOCK!
ALLEN BRADLEY X-235462
X-235462

ALLEN BRADLEY

START BUTTON ASSEMBLY FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$91.20
ALLEN BRADLEY 800A-N25
800A-N25

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT, WHITE, ROUND, 5 PACK
Buy Surplus As Low As
CAN$8.94
ALLEN BRADLEY 800E-4X202
800E-4X202

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-01, CONTACT BLOCK, FOR PUSH BUTTON SWITCH, 22.5MM PB, LATCH MOU ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
ALLEN BRADLEY 800E-AF205W
800E-AF205W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-AF611W
800E-AF611W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, R
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-AP7
800E-AP7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LENS CAP, STANDARD STYLE, 22.5MM, CLEAR COLOR, FOR PILOT LIGHT
Buy Surplus As Low As
CAN$40.24
IN STOCK!
SIEMENS 52RA4PB
52RA4PB

SIEMENS

FURNAS ELECTRIC CO

ACCESSORY, PILOT LIGHT LENS, OIL TIGHT, WHITE, PLASTIC
Buy Surplus As Low As
CAN$6.80
IN STOCK!
GENERAL ELECTRIC CR104PXC01
CR104PXC01

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 30.5 MM, 10 AMP CONTINUOUS, SINGLE-CIRCUIT, FINGER-SAFE ...
Buy Surplus As Low As
CAN$56.63
IN STOCK!
EATON CORPORATION 10250TA25
10250TA25

EATON CORPORATION

CUTLER HAMMER

BOOT, 30.5 MM, TRANSPARENT, FOR PUSHBUTTON
Buy Surplus As Low As
CAN$42.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!