Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
CARLING SWITCH
 > 
LTILA51-6S-WH-AM-NBL/125N

LTILA51-6S-WH-AM-NBL/125N

Manufactured by CARLING SWITCH

CARLING SWITCH LTILA51-6S-WH-AM-NBL/125N
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$46.45
Save as much as 48%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • LTILA516SWHAMNBL125N
  • SWITCH
  • SWITCH OPERATION:ON-NONE-OFF
  • CONTACT CONFIGURATION:SPST
  • ILLUMINATION:ILLUMINATED
  • SWITCH MOUNTING:PANEL MOUNT
  • ACTUATOR / CAP COLOUR:WHITE
  • PRODUCT RANGE:LTIL SERIES
  • CONTACT CURRENT AC MAX:15A
  • CONTACT VOLTAGE VAC:125V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LTILA51-6S-WH-AM-NBL/125N
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to LTILA51-6S-WH-AM-NBL/125N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$39.20
SKU: 32124614
Save Up To CAN$7.26!
Additional quantities available with standard lead time.
16 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$31.40
SKU: 32124615
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.91
SKU: 32124616
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.42
SKU: 32124617
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LTILA51-6S-WH-AM-NBL/125N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH LDC51DD1-3AAFE-1FC
LDC51DD1-3AAFE-1FC

CARLING SWITCH

SWITCH, SWITCH OPERATION:MOMENTARY SPRING RETURN, CONTACT CONFIGURATION:-, ILLUMINATION:ILLUMINATED, ...
Buy Surplus As Low As
CAN$109.15
CARLING SWITCH LTIHK511SBLAMFN2
LTIHK511SBLAMFN2

CARLING SWITCH

PRICE/EA (MIN PURCH= 7) - THREE POLE LIGHTED ROCKER SWITCH (IN 4 POLE BASE) ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$52.33
ASEA BROWN BOVERI OHBZX47
OHBZX47

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, PISTOL HANDLE BLACK NEMA3R
Buy Surplus As Low As
CAN$284.10
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$112.14
IN STOCK!
ALLEN BRADLEY 800MS-N10A
800MS-N10A

ALLEN BRADLEY

COLOR CHIP, FOR 800MS BACKLIT PUSH BUTTONS, AMBER, PLASTIC, MOUNTABLE
Buy Surplus As Low As
CAN$38.88
IN STOCK!
ALLEN BRADLEY 800M-XA4S
800M-XA4S

ALLEN BRADLEY

CONTACT BLOCK, FOR 800M PUSHBUTTON, 2 NORMALLY CLOSED, SMALL SCREW TERMINALS WITH PRESSURE PLATE, 2 ...
Buy Surplus As Low As
CAN$80.74
IN STOCK!
ALLEN BRADLEY 800T-N126
800T-N126

ALLEN BRADLEY

INSERT KIT, FOR 30 MM SELECTOR SWITCH, BLUE, KIT, 5 PER PACK, MOUNTABLE
Buy Surplus As Low As
CAN$8.97
IN STOCK!
ALLEN BRADLEY 800T-N208E
800T-N208E

ALLEN BRADLEY

REPLACEMENT COLOR CAP, 30 MM, NON-ILLUMINATED, PUSH-PULL, JUMBO CAP, YELLOW
Buy Surplus As Low As
CAN$58.31
ALLEN BRADLEY 800T-N234
800T-N234

ALLEN BRADLEY

REPLACEMENT MOUNTING RING, 30 MM, FOR 800T PUSH BUTTON, OCTAGONAL, FOR CLUSTER PILOT LIGHT DEVICES
Buy Surplus As Low As
CAN$7.48
ALLEN BRADLEY 800T-N292
800T-N292

ALLEN BRADLEY

TRIM WASHER, 30MM, PLASTIC, GRAY, SEAL
Buy Surplus As Low As
CAN$5.38
IN STOCK!
GENERAL ELECTRIC CR104PXC1
CR104PXC1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6CKH7, 30MM, SINGLE CIRCUIT, 1NO, GREEN PLUNGER, BACK O ...
Buy Surplus As Low As
CAN$89.72
IN STOCK!
EAO 19-951.5
19-951.5

EAO

(PRICE/EA) LENS, SQUARE, GREEN; LENS SHAPE:SQUARE; SWITCH LENS COLOUR:GREEN; PRODUCT RANGE:-; FOR US ...
Buy Surplus As Low As
CAN$3.07
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.92
IN STOCK!
GENERAL ELECTRIC CR104G12
CR104G12

GENERAL ELECTRIC

GENERAL ELECTRIC, CR104G12, CONTACT BLOCK, 2NO/2NC ,FOR SELECTOR SWITCH, 150V, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$62.80
IN STOCK!
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.45
IN STOCK!
IDEC HW1A-B2-B
HW1A-B2-B

IDEC

ACCESSORY, HW SERIES, 22 MM, ROUND BEZEL, ENGRAVABLE LENS, EXTENDED, BLACK
Buy New
CAN$0.43
IN STOCK!
IDEC HW1A-B4-R
HW1A-B4-R

IDEC

ACCESSORY, HW SERIES, 22 MM, ROUND BEZEL, ENGRAVABLE LENS, 40 MM MUSHROOM, RED
Buy New
CAN$4.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$639.97
Repair Yours
CAN$352.24
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.91
IN STOCK!