Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
CARLING SWITCH
 > 
RGSCC211-R-B-B-0

RGSCC211-R-B-B-0

Manufactured by CARLING SWITCH

CARLING SWITCH RGSCC211-R-B-B-0
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$11.82
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • RGSCC211RBB0
  • ROCKER SWITCH
  • DPST
  • 20A
  • 125V
  • QC
  • SWITCH OPERATION:OFF-NONE-ON
  • CONTACT CONFIGURATION:DPST
  • ILLUMINATION:NON ILLUMINATED
  • SWITCH MOUNTING:PANEL MOUNT
  • ACTUATOR / CAP COLOUR:BLACK
  • PRODUCT RANGE:RG SERIES
  • CONTACT CURRENT AC MAX:20AROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RGSCC211-R-B-B-0
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to RGSCC211-R-B-B-0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$10.63
SKU: 410160
Save Up To CAN$1.18!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.32
SKU: 410161
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.23
SKU: 410162
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.57
SKU: 410163
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RGSCC211-R-B-B-0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH RA911-VB-B-1-V
RA911-VB-B-1-V

CARLING SWITCH

ROCKER SWITCH, NON ILLUMINATED, SPST, ON-NONE-OFF, BLACK, PANEL MOUNT, 10 A
Buy Surplus As Low As
CAN$3.13
CARLING SWITCH TA205-TW-W
TA205-TW-W

CARLING SWITCH

ROCKER SW, SPST, 15A/125V, PANEL/SNAP-IN; SWITCH OPERATION:ON-NONE-OFF; CONTACT CONFIGURATION:SPST; ...
Buy Surplus As Low As
CAN$12.56
SELECTA SS208R-BG
SS208R-BG

SELECTA

TOGGLE SWITCH, DPDT, ON-ON, 20AMP
Buy Surplus As Low As
CAN$16.45
SELECTA SS502-BG
SS502-BG

SELECTA

TOGGLE SWITCH, SPDT, ON-ON, 15AMP
Buy Surplus As Low As
CAN$11.41
SELECTA SS511-BG
SS511-BG

SELECTA

TOGGLE SWITCH DPDT ON-ON
Buy Surplus As Low As
CAN$17.94
ITT T108SHZQE
T108SHZQE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-(ON),SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$23.92
ITT 7201J51CQE22
7201J51CQE22

ITT

C&K

SWITCH ROCKER DPDT 5A 120V
Buy Surplus As Low As
CAN$26.91
ITT 7101SD9V3BE
7101SD9V3BE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-ON,PC TAIL TERMINAL,TOGGLE BAT,PCB HOLE COUNT:7 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$17.94
NKK M2025SS1W03
M2025SS1W03

NKK

TOGGLE SWITCH, DPDT, VERT, ON-MOM; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-(ON) ; CONTACT VO ...
Buy Surplus As Low As
CAN$9.87
EATON CORPORATION 8530K3
8530K3

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH ON-OFF
Buy Surplus As Low As
CAN$17.94
REGAL REXNORD 0121-7001
0121-7001

REGAL REXNORD

MCGILL

TOGGLE SWITCH 2POS MAITAINED 20AMP 277VAC
Buy Surplus As Low As
CAN$22.43
IN STOCK!
REGAL REXNORD 0140-3004
0140-3004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 6A 600VAC, 17A 125-277VAC, 1-2-3 PHASE,1 HP 125VAC, 2HP ...
Buy Surplus As Low As
CAN$20.93
IN STOCK!
NTE 54-330
54-330

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$13.46
NTE 54-335
54-335

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$16.45
NTE 54-337
54-337

NTE

TOGGLE SWITCH, MINIATURE, FLAT HANDLE, DPDT, 6 AMP, 125 VAC, ON-NONE-(ON), 6-PIN, EPOXY SEALED SOLDE ...
Buy Surplus As Low As
CAN$14.77
IN STOCK!
ALCO SWITCH MTA105D
MTA105D

ALCO SWITCH

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$8.07
EATON CORPORATION 2778 KAZ
2778 KAZ

EATON CORPORATION

BUSSMANN

ACTUATOR 600V MINIATURE SIGNALING SWITCH
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!