Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
CARLING SWITCH
 > 
TIGM51-6M-BL-NBL

TIGM51-6M-BL-NBL

Manufactured by CARLING SWITCH

CARLING SWITCH TIGM51-6M-BL-NBL
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$39.89
Save as much as 44%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • TIGM516MBLNBL
  • ROCKER SW
  • DPDT
  • 15A/125VAC/28VDC
  • PANEL
  • SWITCH OPERATION:ON-OFF-ON
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • SWITCH MOUNTING:PANEL
  • SNAP-IN
  • ACTUATOR / CAP COLOUR:BLACK
  • PRODUCT RANGE:TIPPETTE SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #TIGM51-6M-BL-NBL
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to TIGM51-6M-BL-NBL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$35.45
SKU: 39101167
Save Up To CAN$4.43!
Must Purchase Minimum Quantity Of 3
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$28.07
SKU: 39101168
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$23.64
SKU: 39101169
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$22.16
SKU: 39101170
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to TIGM51-6M-BL-NBL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH VJB2SW0B-AZ400-0
VJB2SW0B-AZ400-0

CARLING SWITCH

SWITCH ROCKER
Buy Surplus As Low As
CAN$7.52
SELECTA SS277P-BG
SS277P-BG

SELECTA

TOGGLE SWITCH SPST OFF-ON 6AMP 125VAC
Buy Surplus As Low As
CAN$11.27
SELECTA SS410
SS410

SELECTA

DISCONTINUED BY MANUFACTURER, TRIGGER SWITCH, FOR POWER TOOLS, 4 AMP, 125 VAC
Buy Surplus As Low As
CAN$26.59
IN STOCK!
SELECTA SS505-BG
SS505-BG

SELECTA

TOGGLE SWITCH, OPST, ON-OFF, 15A
Buy Surplus As Low As
CAN$17.73
TE CONNECTIVITY A101SYZQ04
A101SYZQ04

TE CONNECTIVITY

TOGGLE SWITCH, SPDT, 5A, 120VAC, NON ILLUMINATED, GEMINI A SERIES, PANEL MOUNT
Buy Surplus As Low As
CAN$3.99
IN STOCK!
SENSATA TECHNOLOGIES AP1-1RC-51-203
AP1-1RC-51-203

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH 50V 1NO/1NC
Buy Surplus As Low As
CAN$119.66
ITT 7101K2ZQE
7101K2ZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$17.73
EATON CORPORATION 7501K14
7501K14

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) SWITCH, TOGGLE, SPST, 15A, 250V; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:SPST; ILL ...
Buy Surplus As Low As
CAN$5.26
EATON CORPORATION MS24655-231
MS24655-231

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH
Buy Surplus As Low As
CAN$45.80
TE CONNECTIVITY FTE0904
FTE0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, 6A, 125V, SWITCH OPERATION:ON-OFF-ON, CONTACT CONFIGURATION:SPDT, ILLUMINATION: ...
Buy Surplus As Low As
CAN$23.64
ITT 7101SPHZQE
7101SPHZQE

ITT

C&K

TOGGLE SWITCHES ON NONE ON SPDT 5A 250VAC 28VDC
Buy Surplus As Low As
CAN$20.68
NTE 54-306
54-306

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SP3T 6A 125VAC ON-ON-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$17.73
NTE 54-326
54-326

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$31.02
NORTHERN TECHNOLOGIES C88E321005
C88E321005

NORTHERN TECHNOLOGIES

CONNECTOR COVER PLASTIC
Buy Surplus As Low As
CAN$1.32
INTERVOX S300SA
S300SA

INTERVOX

SPEAKER SQUARE 5000HZ 0.25WATT
Buy Surplus As Low As
CAN$7.67
ALCO SWITCH MTA105D
MTA105D

ALCO SWITCH

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!