Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
CARLING SWITCH
 > 
VKD1S00B-AZB00-000

VKD1S00B-AZB00-000

Manufactured by CARLING SWITCH

CARLING SWITCH VKD1S00B-AZB00-000
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$72.39
Save as much as 47%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • VKD1S00BAZB00000
  • ROCKER SW
  • DPDT
  • 20A
  • 12V
  • PANEL/SNAP-IN
  • SWITCH OPERATION:ON-OFF-(ON)
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • SWITCH MOUNTING:PANEL
  • SNAP-IN
  • ACTUATOR / CAP COLOUR:BLACK
  • PRODUCT RANGE:CONTURA II V SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #VKD1S00B-AZB00-000
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to VKD1S00B-AZB00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$63.52
SKU: 176229821
Save Up To CAN$8.86!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$48.75
SKU: 176229822
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$42.84
SKU: 176229823
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.41
SKU: 176229824
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to VKD1S00B-AZB00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH VK5AS00B-00000-000
VK5AS00B-00000-000

CARLING SWITCH

ROCKER SWITCH
Buy Surplus As Low As
CAN$32.50
CARLING SWITCH VKDBUCCC-00000-000
VKDBUCCC-00000-000

CARLING SWITCH

ROCKER SWITCH
Buy Surplus As Low As
CAN$38.41
SELECTA SS405
SS405

SELECTA

TRIGGER SWITCH OFF-ON 16AMP 125VAC
Buy Surplus As Low As
CAN$11.27
SELECTA SS608
SS608

SELECTA

TOGGLE SWITCH 3PDT ON-OFF-ON
Buy Surplus As Low As
CAN$17.73
SELECTA SS1113-BG
SS1113-BG

SELECTA

ROCKER SWITCH 15A 125VAC DPST
Buy Surplus As Low As
CAN$14.60
IN STOCK!
ITT 7105P3D9AV2BE
7105P3D9AV2BE

ITT

C&K

SWITCH TOGGLE, MOM OFF, SPDT, FLAT LEVER, PC PINS, 20 VAC, 20 VDC, 0.4 VA, PC MOUNT, WITH BRACKET BU ...
Buy Surplus As Low As
CAN$29.55
IN STOCK!
ITT 7103SYCBE
7103SYCBE

ITT

C&K

MINIATURE ROCKER SWTICH
Buy Surplus As Low As
CAN$11.52
NKK G13JHCF
G13JHCF

NKK

TOGGLE SWITCH, ILLUM, BI-COL; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF-ON; CONTACT VOLTAG ...
Buy Surplus As Low As
CAN$12.41
NKK A12AV
A12AV

NKK

TOGGLE SWITCH, SPDT, HORIZ, ON-ON; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTA ...
Buy Surplus As Low As
CAN$6.84
REGAL REXNORD 0121-0004
0121-0004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, DPDT, 15 AMP 120/240 VAC, 6 AMP 12 VDC
Buy Surplus As Low As
CAN$50.52
IN STOCK!
ITT 7101P3HZQE
7101P3HZQE

ITT

C&K

TOGGLE SWITCHES SWITCH TOGGLE SPDT SOLDER LUG
Buy Surplus As Low As
CAN$16.25
EATON CORPORATION 9505
9505

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$81.25
NTE 54-328
54-328

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.75
NTE 54-335
54-335

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$16.25
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

AMP

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
EATON CORPORATION 2778 KAZ
2778 KAZ

EATON CORPORATION

BUSSMANN

ACTUATOR 600V MINIATURE SIGNALING SWITCH
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!