Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
CARLO GAVAZZI
 > 
ELECTROMATIC
 > 
RJ2A60D25

RJ2A60D25

Manufactured by CARLO GAVAZZI ELECTROMATIC

CARLO GAVAZZI RJ2A60D25
CARLO GAVAZZI RJ2A60D25
CARLO GAVAZZI RJ2A60D25 0
CARLO GAVAZZI RJ2A60D25 1
representative photo
click to zoom
Weight: 0.41 kgs
Estimated Value - CAN$354.54
Save as much as 40%
Last Value Update: 2019-08-26
Product Description
Warranty

Description

  • RJ2A60D25
  • DISCONTINUED BY MANUFACTURER
  • SOLID STATE RELAY
  • INDUSTRIAL
  • REAR INTEGRATED HEATSINK
  • 3-PHASE
  • W/LED
  • DIN RAIL MOUNT
  • 2 SWITCHING POLES
  • 660VAC RMS RATED OPERATIONAL VOLTAGE
  • 5-32VDC CONTROL VOLTAGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RJ2A60D25
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to RJ2A60D25, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLO GAVAZZI

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$270.34
SKU: 7941898
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$234.89
SKU: 7941899
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$212.73
SKU: 7941900
Save Up To CAN$141.82!
o
Rush Available
2 in US
If you need a specific firmware or series relating to RJ2A60D25, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLO GAVAZZI RP530060-3-0
RP530060-3-0

CARLO GAVAZZI

DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE DC SWITCHING, 60 VDC, 3 AMP, 4 KV
Buy Surplus As Low As
CAN$66.48
IN STOCK!
CARLO GAVAZZI RJ2A60D32
RJ2A60D32

CARLO GAVAZZI

SSR DIN RAIL MOUNT 660VAC 32VDC 32A CONTROL VOLTAGE TYPEAC CONTROL VOLTAGE RANGE5VDC TO 32VDC OPERAT ...
Buy New
CAN$345.68
BANNER ENGINEERING QS30LDQ
QS30LDQ

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, WORLD-BEAM QS30 SERIES, LASER DIFFUSE (CLASS 1), RANGE: 400 MM, INPUT: 10-30 V ...
Buy Surplus As Low As
CAN$209.77
IN STOCK!
BANNER ENGINEERING SMB30SC
SMB30SC

BANNER ENGINEERING

BRACKET, COMPACT 30 MM SWIVEL, BLACK REINFORCED THERMOPLASTIC POLYESTER, WIDE RANGE OF ARTICULATION, ...
Buy Surplus As Low As
CAN$16.25
IN STOCK!
BANNER ENGINEERING SME312FPQD
SME312FPQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, FIBER OPTIC, 10-30 VDC, NPN, PNP, M12 5-PIN EURO-STYLE CONNECTOR, VISIBLE RED ...
Buy Surplus As Low As
CAN$163.98
IN STOCK!
EATON CORPORATION FWH-20A14F
FWH-20A14F

EATON CORPORATION

BUSSMANN

FUSE, FWH 20 AMP, 500 V, SEMICONDUCTOR, FERRULE STYLE, HIGH SPEED, 14X51 MM SIZE, 45-62 HZ
Buy Surplus As Low As
CAN$42.00
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$132.95
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.32
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
WESTINGHOUSE 1392538
1392538

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$441.70
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,772.72
IN STOCK!
EATON CORPORATION DMM-44/100
DMM-44/100

EATON CORPORATION

COOPER BUSSMANN

FUSE, DMM-B SERIES, 440 MA, FAST ACTING
Buy Surplus As Low As
CAN$73.86
IN STOCK!
EATON CORPORATION FNM-3-1/2
FNM-3-1/2

EATON CORPORATION

BUSSMANN

250 VAC, 3.5 AMP, TIME DELAY GENERAL PURPOSE FUSE, FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT 125 V KA RAT ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-10
FNQ-10

EATON CORPORATION

BUSSMANN FUSETRON

TIME-DELAY FUSE, 10 AMP, 500 V, NICKEL PLATED END CAPS
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION FRN-4
FRN-4

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 4 AMP
Buy Surplus As Low As
CAN$2.95
IN STOCK!
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION FNQ-30
FNQ-30

EATON CORPORATION

BUSSMANN

FUSETRON, 500 VAC, 30 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT AC K ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION FWH-500A
FWH-500A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, BLADE, FAST ACTING, VOLTAGE RATING VDC:500 VOLT, VOLTAGE RATING VAC:500 VOLT, FUSE CURRENT:500 ...
Buy Surplus As Low As
CAN$313.00
IN STOCK!