Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
03636000

03636000

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 03636000
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$12.78
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 03636000
  • LAMP
  • INCANDESCENT
  • TELEPHONE SLIDE #3
  • 60V
  • 1.2W
  • SUPPLY VOLTAGE:60V
  • LAMP BASE TYPE:TELEPHONE SLIDE #3
  • BULB SIZE:T-6 4/5
  • MSCP:0.17
  • AVERAGE BULB LIFE:5000H
  • PRODUCT RANGE:-
  • CURRENT RATING:20MA
  • LEAD STYLE:TELEPHONE SLIDE
  • #3 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #03636000
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 03636000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.50
SKU: 31332157
Save Up To CAN$1.28!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.00
SKU: 31332158
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.82
SKU: 31332159
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.11
SKU: 31332160
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 03636000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 03633700
03633700

CHICAGO MINIATURE

LAMP, INCANDESCENT, TELEPHONE SLIDE #3, 30V, 1.2W, SUPPLY VOLTAGE:30V, LAMP BASE TYPE:TELEPHONE SLID ...
Buy Surplus As Low As
CAN$2.70
CHICAGO MINIATURE 1111LF
1111LF

CHICAGO MINIATURE

LAMP, INCANDESCENT,WEDGE, 24V, 960MW; LAMP BASE TYPE:WEDGE; BULB SIZE:T-1 1/2; MSCP:0.24; AVERAGE BU ...
Buy Surplus As Low As
CAN$1.13
UNIVERSAL LIGHTING TECHNOLOGY C240PUNVHP-B
C240PUNVHP-B

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 2LAMP 120/277V 40WATT 9.5INCH
Buy Surplus As Low As
CAN$51.70
Repair Yours
Contact Us
MAGNETEK 487-XLH-TC-P
487-XLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 277VAC, 60HZ, UNIVERSAL
Buy Surplus As Low As
CAN$155.11
IN STOCK!
GENERAL ELECTRIC 413CTCPDIY
413CTCPDIY

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$19.20
SIGNIFY CB90-48
CB90-48

SIGNIFY

BODINE LIGHTING

BALLAST WITH BATTERY BACK UP
Buy Surplus As Low As
CAN$254.09
GENERAL ELECTRIC B260I120RH
B260I120RH

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST ELECTRONIC LOW-PRO INSTANT START START
Buy Surplus As Low As
CAN$127.05
GENERAL ELECTRIC GE-432-MAX-N/ULTRA
GE-432-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, ELECTRONIC, FOR F32T8 LAMP, 120/277V, 50/60HZ
Buy Surplus As Low As
CAN$75.34
IN STOCK!
LITHONIA LIGHTING 595760
595760

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$234.89
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$150.68
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$48.75
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$106.36
OMRON WAL-309-355-020
WAL-309-355-020

OMRON

RMTE BALLAST FOR WAL138453000
Buy Surplus As Low As
CAN$233.41
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$70.91
HOWARD INDUSTRIES M0400-02C-411
M0400-02C-411

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST KIT, 120 V INPUT, OPEN CKT 0.80-1.70A, SHT CKT 1.50-3.15A, 60H ...
Buy Surplus As Low As
CAN$88.64
IN STOCK!
GTE MB1X40/277RS
MB1X40/277RS

GTE

SYLVANIA

BALLAST 1-LAMP 277V INSTANT START MAGNETIC
Buy Surplus As Low As
CAN$16.25
GTE 47592
47592

GTE

SYLVANIA

LU100/120/277-KIT
Buy Surplus As Low As
CAN$178.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!