1050N1

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 1050N1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$50.67
Save as much as 38%
Last Value Update: 2021-02-22
Product Description
Warranty

Description

  • 1050N1
  • DISCONTINUED BY MANUFACTURER
  • LAMP
  • INDICATOR
  • NEON
  • RED
  • 125V
  • SUPPLY VOLTAGE:125V
  • LAMP BASE TYPE:WIRE LEADED
  • ILLUMINATION COLOR:RED
  • MOUNTING HOLE DIA:12.7MM
  • LENS SHAPE:-
  • CUR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1050N1
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 1050N1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$50.67
SKU: 24611583
14 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.75
SKU: 24611584
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$34.28
SKU: 24611585
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$31.30
SKU: 24611586
Save Up To CAN$19.37!
o
Rush Available
5 in US
If you need a specific firmware or series relating to 1050N1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1050QA1
1050QA1

CHICAGO MINIATURE

LAMP, INDICATOR, NEON, SUPPLY VOLTAGE: 125 VAC, LAMP BASE TYPE: QUICK CONNECT, ILLUMINATION COLOR: R ...
Buy Surplus As Low As
CAN$7.60
IN STOCK!
CHICAGO MINIATURE 1050QN1
1050QN1

CHICAGO MINIATURE

LAMP, INDICATOR, NEON, RED, 125V, QUICK CONNECT, 12.7MM
Buy Surplus As Low As
CAN$20.86
BANNER ENGINEERING SM312CV2QD
SM312CV2QD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM, 0.043 METER RANGE, RED LIGHT IMMUNITY, 43 MM FOCAL POINT, 10-30 VDC ...
Buy Surplus As Low As
CAN$157.97
IN STOCK!
ALLEN BRADLEY 22A-D8P7N104
22A-D8P7N104

ALLEN BRADLEY

AC DRIVE, ADJUSTABLE FREQUENCY, POWERFLEX 4, 480 VAC, 3 PHASE, 8.7 AMP, 3.7 KW / 5 HP, PANEL MOUNT - ...
Buy Surplus As Low As
CAN$1,244.36
Repair Yours
CAN$874.80
IN STOCK!
LEUZE PRK 18/4 DL.4
PRK 18/4 DL.4

LEUZE

PHOTOELECTRIC SENSOR, POLARIZED, RETRO-REFLECTIVE, 0-3 M DETECTION RANGE, 10-30 VDC, PNP, 1500 HZ SW ...
Buy Surplus As Low As
CAN$590.14
IN STOCK!
SELECTA SS514-BG
SS514-BG

SELECTA

TOGGLE SWITCH
Buy Surplus As Low As
CAN$11.37
SELECTA SS203P-BG
SS203P-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH DPST ON-OFF 20A 125VAC 10A 250VAC
Buy Surplus As Low As
CAN$14.72
IN STOCK!
ITT T101SHZQE
T101SHZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 3A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$11.62
ITT T108SHZQE
T108SHZQE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-(ON),SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$23.84
BANNER ENGINEERING DS186E-81865
DS186E-81865

BANNER ENGINEERING

81865 - DS186E-81865 45 FT CABLE NO THD BASE BRACKET
Buy Surplus As Low As
CAN$211.62
NKK A18KB-BH
A18KB-BH

NKK

PROCESS SEALED SUBMINIATURE TOGGLE
Buy Surplus As Low As
CAN$11.62
ITT 7205-ZV2-B-3
7205-ZV2-B-3

ITT

C&K

TOGGLE SWITCH MINI 2AMP 250VAC 3POS ON/OFF/ON
Buy Surplus As Low As
CAN$25.33
ITT 7103SHZBE
7103SHZBE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-OFF-ON,SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$17.88
ITT 7101T1ZBE
7101T1ZBE

ITT

C&K

7101T1ZBE TOGGLE SWITCH
Buy Surplus As Low As
CAN$14.31
REGAL REXNORD 0121-0004
0121-0004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, DPDT, 15 AMP 120/240 VAC, 6 AMP 12 VDC
Buy Surplus As Low As
CAN$50.97
IN STOCK!
ITT 7103LY1CQE
7103LY1CQE

ITT

C&K

TOGGLE SWITCH 2AMP/5AMP 120VAC/250VAC
Buy Surplus As Low As
CAN$5.69
IN STOCK!
CLIPPARD TV-4M
TV-4M

CLIPPARD

3-POSITION, 4-WAY VALVE, PLASTIC TOGGLE, #10-32
Buy Surplus As Low As
CAN$56.63
IN STOCK!
NKK M2023S2A2W30
M2023S2A2W30

NKK

SWITCH, TOGGLE DPDT RT ANGLE BAT 125 V, 250 V 6A, 3A
Buy Surplus As Low As
CAN$8.73
NTE 54-327PC
54-327PC

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 5A 120VAC ON-NONE-(ON) EPOXY SEALED PC MOUNT TERMINALS
Buy Surplus As Low As
CAN$6.30
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

AMP

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.15