1051A2

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 1051A2
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$6.53
Save as much as 47%
Last Value Update: 2017-12-29
Product Description
Warranty

Description

  • 1051A2
  • LAMP
  • INDICATOR
  • NEON
  • CLEAR
  • 250V
  • SUPPLY VOLT:250V
  • LAMP BASE TYPE:WIRE LEADED
  • ILLUMINATION COLOR:TRANSPARENT
  • MOUNTING HOLE DIA:13MM
  • LENS SHAPE:DOME
  • CURRENT RATING:-
  • PRODUCT RNG:1051A SERIES
  • COLOUR:CLEAR
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1051A2
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 1051A2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.87
SKU: 24611559
Save Up To CAN$0.65!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.60
SKU: 24611560
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.99
SKU: 24611561
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.63
SKU: 24611562
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1051A2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1051QA1
1051QA1

CHICAGO MINIATURE

LAMP, INDICATOR, INCANDESCENT, 16MM, RED; LAMP BASE TYPE:QUICK CONNECT; MOUNTING HOLE DIA:12.7MM; CU ...
Buy Surplus As Low As
CAN$6.58
CHICAGO MINIATURE 1051C3
1051C3

CHICAGO MINIATURE

LAMP, INDICATOR, NEON, AMBER, 250V; SUPPLY VOLTAGE:250V; LAMP BASE TYPE:WIRE LEADED; ILLUMINATION CO ...
Buy Surplus As Low As
CAN$5.47
ALLEN BRADLEY 800T-N78G
800T-N78G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED, GREEN, FORC 30.5 PUSHBUTTON OR PILOT-LIGHT, OPEN STYLE, MOU ...
Buy Surplus As Low As
CAN$49.18
ALLEN BRADLEY 800MS-N10R
800MS-N10R

ALLEN BRADLEY

COLOR CHIP KIT, FOR PUSHBUTTON SWITCH, SQUARE, PLASTIC, FOR BACKLIT PUSHBUTTON, FULL-FACE, ILLUMINAT ...
Buy Surplus As Low As
CAN$37.55
IN STOCK!
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$204.16
ALLEN BRADLEY 800H-NP23W
800H-NP23W

ALLEN BRADLEY

ACCESSORY KIT, INSERT, FOR 800H FOR NEMA 7/9 PUSH BUTTON, WHITE. 5 PER PACK
Buy Surplus As Low As
CAN$11.62
ALLEN BRADLEY 800T-N212
800T-N212

ALLEN BRADLEY

LAMP, 30 MM, REPLACEMENT, FLASHING, 6.3 V
Buy Surplus As Low As
CAN$20.12
IN STOCK!
ALLEN BRADLEY 800T-N23
800T-N23

ALLEN BRADLEY

REPLACEMENT LENS PILOT LIGHT CAP, BLUE, GLASS, 30 MM
Buy Surplus As Low As
CAN$67.06
IN STOCK!
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.84
IN STOCK!
ALLEN BRADLEY 800E-ALG1
800E-ALG1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, GUARDED METAL BEZEL, SHINY METAL,ROUND, FOR ILLUMINATED PUSHBUTTON, MO ...
Buy Surplus As Low As
CAN$38.75
IN STOCK!
EATON CORPORATION E30KB125
E30KB125

EATON CORPORATION

CUTLER HAMMER

ACCESSORY BUTTON, TYPE B, EXTENDED, BLACK, REVERSE, E30 SERIES
Buy Surplus As Low As
CAN$8.72
IN STOCK!
GENERAL ELECTRIC CR104PXL01G
CR104PXL01G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS, 30 MM, GREEN, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$39.43
GENERAL ELECTRIC CR115B2
CR115B2

GENERAL ELECTRIC

LIMIT SWITCH, SNAP ACTING, BUTTON HEAD, 1 NO, 1 NC, SPDT
Buy Surplus As Low As
CAN$144.55
IN STOCK!
EATON CORPORATION PB1B
PB1B

EATON CORPORATION

COOPER BLINE

DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, (PRICE/EA PC), TYPE 12, MINI
Buy Surplus As Low As
CAN$268.25
IN STOCK!
GENERAL ELECTRIC CR104G2
CR104G2

GENERAL ELECTRIC

CONTACT BLOCK ,150VAC, 2NO/2NC, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$111.77
IN STOCK!
IDEC LW1A-L1-A
LW1A-L1-A

IDEC

ACCESSORY, LW SERIES, ROUND LENS, AMBER BUTTON
Buy New
CAN$4.75
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!