1091QM5-24V

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 1091QM5-24V
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$19.37
Save as much as 63%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • 1091QM524V
  • PANEL MOUNT INDICATOR
  • LED
  • 12.7MM
  • GREEN
  • 24V
  • LED COLOR:GREEN
  • MOUNTING HOLE DIA:12.7MM
  • OPERATING VOLTAGE:24V
  • FORWARD CURRENT IF:-
  • LUMINOUS INTEN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1091QM5-24V
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 1091QM5-24V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.05
SKU: 24611403
Save Up To CAN$7.32!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.16
SKU: 24611404
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.95
SKU: 24611405
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.23
SKU: 24611406
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1091QM5-24V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1091QM1-12V
1091QM1-12V

CHICAGO MINIATURE

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED COLOR:RED; MOUNTING HOLE DIA:12.7MM; OPERATING VOL ...
Buy Surplus As Low As
CAN$9.84
CHICAGO MINIATURE 120MB-10PK
120MB-10PK

CHICAGO MINIATURE

DISCONTINUED BY MANUFACTURER, (PRICE/PK OF 10) LAMP, INCANDESCENT, BAYONET, 120V; SUPPLY VOLTAGE:120 ...
Buy Surplus As Low As
CAN$17.88
HUBBELL HBL1201PL
HBL1201PL

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 120V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$68.55
IN STOCK!
SELECTA SS410
SS410

SELECTA

DISCONTINUED BY MANUFACTURER, TRIGGER SWITCH, FOR POWER TOOLS, 4 AMP, 125 VAC
Buy Surplus As Low As
CAN$26.82
IN STOCK!
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.27
EATON CORPORATION 8530K311
8530K311

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH OFF-NONE-ON SPST TERMINALS SPADE
Buy Surplus As Low As
CAN$19.37
ITT 7105P3D9AV2BE
7105P3D9AV2BE

ITT

C&K

SWITCH TOGGLE, MOM OFF, SPDT, FLAT LEVER, PC PINS, 20 VAC, 20 VDC, 0.4 VA, PC MOUNT, WITH BRACKET BU ...
Buy Surplus As Low As
CAN$29.81
IN STOCK!
ITT 7211MD9ABE
7211MD9ABE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.88
ITT T108SHZQE
T108SHZQE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-(ON),SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$23.84
TE CONNECTIVITY FTS0904
FTS0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDT, 6A, 125V, SWITCH OPERATION:(ON)-OFF-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINAT ...
Buy Surplus As Low As
CAN$17.88
ITT 7201J60V6BE2
7201J60V6BE2

ITT

C&K

ROCKER SWITCHES ROCKER
Buy Surplus As Low As
CAN$22.35
ITT 7101SPHZQE
7101SPHZQE

ITT

C&K

TOGGLE SWITCHES ON NONE ON SPDT 5A 250VAC 28VDC
Buy Surplus As Low As
CAN$20.86
ITT 7101T1ZBE
7101T1ZBE

ITT

C&K

7101T1ZBE TOGGLE SWITCH
Buy Surplus As Low As
CAN$14.31
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.86
IDEC SA1P-UC24V
SA1P-UC24V

IDEC

SENSOR CHECKER USB POWERED
Buy New
CAN$202.00
OMRON E3H-DS5C13
E3H-DS5C13

OMRON

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, 12-24 VDC, BLACK OV, WHITE OUTPUT
Buy Surplus As Low As
CAN$40.24
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!