1091QM7-12V

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 1091QM7-12V
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$25.33
Save as much as 47%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 1091QM712V
  • PANEL MOUNT INDICATOR
  • LED
  • 12.7MM
  • YELLOW
  • 12V
  • LED COLOR:YELLOW
  • OPERATING VOLT:12V
  • MOUNTING HOLE DIA:12.7MM
  • FORWARD CURRENT IF:-
  • LUMINOUS INTENSITY:-
  • IP / NEMA RATING:NOT RATED
  • PACKAGING:EACH
  • PRODUCT RNG:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1091QM7-12V
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 1091QM7-12V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$22.35
SKU: 24611395
Save Up To CAN$2.98!
Must Purchase Minimum Quantity Of 4
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$17.88
SKU: 24611396
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$14.75
SKU: 24611397
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$13.41
SKU: 24611398
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1091QM7-12V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1493-10PK
1493-10PK

CHICAGO MINIATURE

LAMP INCAND BAYONET 6.5V 17.87W SUPPLY VOLTAGE6.5V BASE TYPEBAYONET BULB SIZES-8 POWER RATING17.87W ...
Buy Surplus As Low As
CAN$58.12
CHICAGO MINIATURE 1091QM1-12V
1091QM1-12V

CHICAGO MINIATURE

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED COLOR:RED; MOUNTING HOLE DIA:12.7MM; OPERATING VOL ...
Buy Surplus As Low As
CAN$9.84
CARLING SWITCH 2GA54-D-4B-B
2GA54-D-4B-B

CARLING SWITCH

TOGGLE SWITCH SPST SCREW TERMINAL
Buy Surplus As Low As
CAN$14.72
IN STOCK!
SELECTA SS251SP-BG
SS251SP-BG

SELECTA

TOGGLE SWITCH 3PST ON-OFF
Buy Surplus As Low As
CAN$8.53
SELECTA SS228-BG
SS228-BG

SELECTA

TOGGLE SWITCH, 125/250 VAC; 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC; CONTACT CONFIGURATION SPST, ...
Buy Surplus As Low As
CAN$14.31
TE CONNECTIVITY MST-215N
MST-215N

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH
Buy Surplus As Low As
CAN$6.26
ITT 7103J1ZQE2
7103J1ZQE2

ITT

C&K

ROCKER SWITCHES SP ON-OFF-ON 5A
Buy Surplus As Low As
CAN$17.88
EATON CORPORATION 7501K14
7501K14

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) SWITCH, TOGGLE, SPST, 15A, 250V; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:SPST; ILL ...
Buy Surplus As Low As
CAN$5.31
LEVITON 720-L1
720-L1

LEVITON

TOGGLE SWITCH, SPST, 6AMP/125V, MINIATURE, ROUND MALE BUSHING, 15/32-32X9/16 BUSHING
Buy New
CAN$7.90
IN STOCK!
RADIO SHACK 275-603
275-603

RADIO SHACK

TOGGLE SWITCH 5AMP 125VAC SPDT 2POS MINIATURE
Buy Surplus As Low As
CAN$2.61
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.69
Repair Yours
Contact Us
ITT 7103SYCBE
7103SYCBE

ITT

C&K

MINIATURE ROCKER SWTICH
Buy Surplus As Low As
CAN$11.62
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
SEAWARD 71137
71137

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.39
Repair Yours
Contact Us
ITT 7203LY1CQE
7203LY1CQE

ITT

C&K

TOGGLE SWITCH 2MP/5AMP 120VAC/150VAC
Buy Surplus As Low As
CAN$5.69
NTE 54-332
54-332

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$11.62
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$43.22
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!