Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
13-10PK

13-10PK

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 13-10PK
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$29.55
Save as much as 45%
Last Value Update: 2012-03-25
Product Description
Warranty

Description

  • 1310PK
  • INCANDESCENT LAMP
  • SUPPLY VOLTAGE:3.7VDC
  • LAMP BASE TYPE:SCREW
  • BULB SIZE:G-3 1/2
  • CURRENT RATING:0.300A
  • AVERAGE RATED BULB LIFE:15H
  • CURRENT RATING:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #13-10PK
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 13-10PK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$25.11
SKU: 24611371
Save Up To CAN$4.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 24611372
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.73
SKU: 24611373
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.25
SKU: 24611374
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 13-10PK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 12PSB EACH
12PSB EACH

CHICAGO MINIATURE

LAMP, EACH, INCANDESCENT, TELEPHONE SLIDE #5, 12V; LAMP BASE TYPE:TELEPHONE SLIDE #5; BULB SIZE:T-2; ...
Buy Surplus As Low As
CAN$13.15
CHICAGO MINIATURE 12ESB-10PK
12ESB-10PK

CHICAGO MINIATURE

(PRICE/PK OF 10) LAMP, INCANDESCENT, SLIDE, 10V; SUPPLY VOLTAGE:10V; LAMP BASE TYPE:TELEPHONE SLIDE ...
Buy Surplus As Low As
CAN$13.15
WALDMANN LIGHTING 150-125-019
150-125-019

WALDMANN LIGHTING

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 60 VA, 120 VAC, 50/60 HZ, 24 VAC, 2/5 AMP, NO REPLACEMENT
Buy Surplus As Low As
CAN$115.23
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$93.07
ROBERTSON TRANSFORMER REJ1L10277H
REJ1L10277H

ROBERTSON TRANSFORMER

BALLAST
Buy Surplus As Low As
CAN$141.82
ALLEN BRADLEY 77116-899-01
77116-899-01

ALLEN BRADLEY

BALLAST FOR VISION SYSTEM
Buy Surplus As Low As
CAN$243.75
IN STOCK!
CHUGAI 0208321294
0208321294

CHUGAI

TRANSFORMER IGNITION 120V 270VA
Buy Surplus As Low As
CAN$338.29
Repair Yours
CAN$250.00
MAGNETEK 487-SLH-TC-P
487-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ ...
Buy Surplus As Low As
CAN$62.05
IN STOCK!
ROBERTSON WORLDWIDE S1P/H
S1P/H

ROBERTSON WORLDWIDE

BALLAST 13W 120V PLFPF
Buy Surplus As Low As
CAN$25.11
GENERAL ELECTRIC 315A4204P001
315A4204P001

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, IGNITION TRANSFORMER GAS TURBINE
Buy Surplus As Low As
CAN$22,159.05
Repair Yours
Contact Us
GENERAL ELECTRIC GEMH39MSF120
GEMH39MSF120

GENERAL ELECTRIC

BALLAST FOR 1-39WATT MH LAMP 120V PC87501
Buy Surplus As Low As
CAN$295.45
IN STOCK!
MAGNETEK B2110SR120
B2110SR120

MAGNETEK

BALLAST 120V 2LAMP
Buy Surplus As Low As
CAN$88.64
BECKHOFF AX5021
AX5021

BECKHOFF

BALLAST UNIT WITH INTERNAL BRAKING RESISTOR AND CONNECTION OPTION FOR AN EXTERNAL
Buy Surplus As Low As
CAN$1,379.77
Repair Yours
CAN$982.43
GENERAL ELECTRIC GE-7672-1
GE-7672-1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SEALED BEAM LAMP 6 VOLT
Buy Surplus As Low As
CAN$11.52
MAGNETEK HPS-150-3A
HPS-150-3A

MAGNETEK

MAGNETEK UNIVERSAL

BALLAST IGNITOR, FOR LAMP, 3 AMP, 35-150 WATT
Buy Surplus As Low As
CAN$44.32
IN STOCK!
NORTH AMERICAN MFG 70253
70253

NORTH AMERICAN MFG

70253 - LUMAPAC BALLAST
GTE 47471
47471

GTE

SYLVANIA

H100/DUAL-KIT
Buy Surplus As Low As
CAN$103.41
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!