1508635W3D

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 1508635W3D
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$30.38
Save as much as 49%
Last Value Update: 2022-03-15
Product Description
Warranty

Description

  • 1508635W3D
  • LED BULB
  • TELE SLIDE PSB
  • WHITE
  • T-2
  • LAMP BASE TYPE:TELEPHONE SLIDE
  • LED COLOR:WHITE
  • BULB SIZE:T-2
  • POWER RATING:-
  • WAVELENGTH TYP:-
  • LUMINOUS INTENSITY:700MCD
  • AVERAGE BULB LIFE:-
  • SUPPLY VOLTAGE:24V
  • CURRENT RATING:14MA ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1508635W3D
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 1508635W3D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$26.04
SKU: 48638905
Save Up To CAN$4.34!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.86
SKU: 48638906
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.88
SKU: 48638907
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.39
SKU: 48638908
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1508635W3D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1505165W3D
1505165W3D

CHICAGO MINIATURE

LED BULB, WHITE, T-5 1/2, LAMP BASE TYPE:TELEPHONE SLIDE, T5.5, LED COLOR:WHITE, BULB SIZE:T-5 1/2, ...
Buy Surplus As Low As
CAN$16.39
CHICAGO MINIATURE 1508645W3D
1508645W3D

CHICAGO MINIATURE

LAMP, LED, BAYONET BASED, COLOR: WHITE DIFFUSED, SIZE T-2 , BASE: PSB, WAVELGTH (MA): 0.31/0.32, OP. ...
Buy Surplus As Low As
CAN$14.31
ALLEN BRADLEY 800T-N77G
800T-N77G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER,INDICATOR LAMP, LED, AC, GREEN
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800H-NP23B
800H-NP23B

ALLEN BRADLEY

INSERT KIT, FOR NEMA 7/9 PUSH-BUTTON, BLUE, KIT, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$13.41
IN STOCK!
ALLEN BRADLEY 800T-N229
800T-N229

ALLEN BRADLEY

MOUNTING RING, PILOT DEVICE, 30 MM, REPLACEMENT PART, OCTAGONAL, FOR NON-ILLUMINATED PUSH BUTTON
Buy Surplus As Low As
CAN$7.45
IN STOCK!
ALLEN BRADLEY 800T-N234
800T-N234

ALLEN BRADLEY

REPLACEMENT MOUNTING RING, 30 MM, FOR 800T PUSH BUTTON, OCTAGONAL, FOR CLUSTER PILOT LIGHT DEVICES
Buy Surplus As Low As
CAN$7.45
ALLEN BRADLEY 800E-AF205W
800E-AF205W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-AF5
800E-AF5

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, COLOR CAP, FOR 22.5 MM PUSHBUTTON, ROUND, FLUSH AND GUARDED, YELLOW
Buy Surplus As Low As
CAN$7.45
IN STOCK!
ALLEN BRADLEY 800E-AF611W
800E-AF611W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, R
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-N2
800E-N2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/01/2006, HOLE PLUG, CLOSING PLUG, ROUND, BLACK, 15 POUNDS PER INCH T ...
Buy Surplus As Low As
CAN$12.67
IN STOCK!
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E30KE330
E30KE330

EATON CORPORATION

CUTLER HAMMER

"START" BUTTON, 30.5 MM, GREEN
Buy Surplus As Low As
CAN$8.72
IN STOCK!
SIEMENS 52RB3D3
52RB3D3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, MUSHROOM HD.GREEN 1 5/8"
Buy Surplus As Low As
CAN$10.73
EAO 31-903.6
31-903.6

EAO

(PRICE/EA) LENS, RECTANGULAR, BLUE; LENS SHAPE:RECTANGULAR; SWITCH LENS COLOUR:BLUE; PRODUCT RANGE:- ...
Buy Surplus As Low As
CAN$4.59
EATON CORPORATION PB1A
PB1A

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, STANDARD BLOCK, 30.5MM, 1-NO, SILVER, CLEAR POLYCARBONATE, SCREW TERMINALS, PB1A
Buy Surplus As Low As
CAN$51.41
IN STOCK!
GENERAL ELECTRIC CR104G56
CR104G56

GENERAL ELECTRIC

CLEAR COLOR CAP
Buy Surplus As Low As
CAN$13.77
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!