Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
1511A45UY3

1511A45UY3

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 1511A45UY3
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$29.55
Save as much as 45%
Last Value Update: 2012-07-01
Product Description
Warranty

Description

  • 1511A45UY3
  • PRICE/EA. (MINBUY=50) - LAMP
  • LED REPLACEMENT
  • YELLOW
  • T-3 1/4
  • LAMP BASE TYPE:WEDGE
  • W2X4.6D
  • LED COLOR:YELLOW
  • WAVELENGTH TYP:587NM
  • LUMINOUS INTENS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1511A45UY3
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 1511A45UY3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$25.11
SKU: 24617329
Save Up To CAN$4.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 24617330
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.73
SKU: 24617331
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.25
SKU: 24617332
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1511A45UY3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1511B35W3
1511B35W3

CHICAGO MINIATURE

LAMP, LED REPLACEMENT, CLEAR, T-3 1/4; LAMP BASE TYPE:WEDGE, W2.1X9.5D; LED COLOR:TRANSPARENT; LUMIN ...
Buy Surplus As Low As
CAN$11.27
CHICAGO MINIATURE 1511B25W3
1511B25W3

CHICAGO MINIATURE

LED BULB, WEDGE, W2.1X9.5D, WHITE; LAMP BASE TYPE:WEDGE; LED COLOR:WHITE; BULB SIZE:T-3 1/4; POWER R ...
Buy Surplus As Low As
CAN$11.27
GENERAL ELECTRIC MPB25M0AX
MPB25M0AX

GENERAL ELECTRIC

GE LIGHTING

BALLAST HOUSING, 250WATT, 60HZ, 120/208/240/277VAC, 2.6/1.5/1.3/1.2AMP MAX
Buy Surplus As Low As
CAN$206.82
IN STOCK!
MAGNETEK 806-SLH-TC-P
806-SLH-TC-P

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST, 1.34AMPS, 120VAC, 60HZ, 2LAMP, CASE SIZE 6
Buy Surplus As Low As
CAN$106.36
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$423.98
ALLEN BRADLEY 77116-899-01
77116-899-01

ALLEN BRADLEY

BALLAST FOR VISION SYSTEM
Buy Surplus As Low As
CAN$243.75
IN STOCK!
ATLAS ELECTRIC CORP MH175-0127-KT
MH175-0127-KT

ATLAS ELECTRIC CORP

BALLAST KIT 71Q5590/005-2666-MF HID REPLACEMENT
Buy Surplus As Low As
CAN$137.39
IN STOCK!
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$382.61
IN STOCK!
MAGNETEK WPR-480-X-LHR
WPR-480-X-LHR

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, 120 VAC, 60HZ, 800 M.A., HO, T12, RS LAMP, WEATHERPROOF
Buy Surplus As Low As
CAN$239.32
LITHONIA LIGHTING 510353
510353

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$407.73
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$48.75
MAGNETEK B232IUNV
B232IUNV

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$33.98
MAGNETEK B2110SR120
B2110SR120

MAGNETEK

BALLAST 120V 2LAMP
Buy Surplus As Low As
CAN$88.64
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.45
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 930KTCP
930KTCP

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST RAPID START 2LAMP 120V
Buy Surplus As Low As
CAN$103.41
ROBERTSON WORLDWIDE SS2RC
SS2RC

ROBERTSON WORLDWIDE

DISCONTINUED BY MANUFACTURER, BALLAST, 120V
Buy Surplus As Low As
CAN$48.75
IN STOCK!
GTE 47592
47592

GTE

SYLVANIA

LU100/120/277-KIT
Buy Surplus As Low As
CAN$178.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!