Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
CHICAGO MINIATURE
 > 
1512125UR3

1512125UR3

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 1512125UR3
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$10.38
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 1512125UR3
  • LED
  • MID GROOVE
  • 12VAC/DC
  • RED
  • LAMP BASE TYPE:MIDGET GROOVE / S5.7S
  • LED COLOUR:RED
  • BULB SIZE:T-1 3/4 (5MM)
  • POWER RATING:-
  • WAVELENGTH TYP:630NM
  • LUMINOUS INTENSITY:330MCD
  • AVERAGE BULB LIFE:100000H
  • SUPPLY VOLTAGE:12V
  • CURRENT ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1512125UR3
CategoryPilot Devices
SubcategoryPilot Light
If you need a specific firmware or series relating to 1512125UR3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$9.34
SKU: 24617345
Save Up To CAN$1.04!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.31
SKU: 24617346
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6.35
SKU: 24617347
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.77
SKU: 24617348
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1512125UR3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1511A45UG3
1511A45UG3

CHICAGO MINIATURE

LED BULB, WEDGE, W2X4.6D, GREEN, LAMP BASE TYPE:WEDGE, LED COLOR:GREEN, BULB SIZE:T-1 1/2, POWER RAT ...
Buy Surplus As Low As
CAN$14.31
CHICAGO MINIATURE 1511A35UR3
1511A35UR3

CHICAGO MINIATURE

LAMP, LED REPLACEMENT, RED, T-1 3/4; LAMP BASE TYPE:WEDGE, W2X4.6D; LED COLOR:RED; WAVELENGTH TYP:63 ...
Buy Surplus As Low As
CAN$11.37
ALLEN BRADLEY 800T-N32
800T-N32

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP INCANDESCENT, 130V/1W, FOR PB SWITCH
Buy Surplus As Low As
CAN$8.52
ALLEN BRADLEY 800M-XAR
800M-XAR

ALLEN BRADLEY

CONTACT BLOCK, LOGIC, REED CONTACT, 150VAC MAX, 0.15AMP, FOR PUSH BUTTON, 1 NORMALLY OPEN AND 1 NORM ...
Buy Surplus As Low As
CAN$107.30
IN STOCK!
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$204.16
ALLEN BRADLEY 800H-N105R
800H-N105R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, RED, FOR TYPE 7&9, PILOT LIGHTS
Buy Surplus As Low As
CAN$169.89
IN STOCK!
ALLEN BRADLEY 800H-NP23G
800H-NP23G

ALLEN BRADLEY

PILOT DEVICE LENS INSERT KIT, GREEN, ILLUMINATED STYLE, 5 PER BAG
Buy Surplus As Low As
CAN$11.92
ALLEN BRADLEY 800H-NP52A
800H-NP52A

ALLEN BRADLEY

REPLACEMENT PART, CAP, NEMA 7/9 PUSH BUTTON, RED, NON ILLUMINATED JUMBO PUSH PULL PUSH BUTTON
Buy Surplus As Low As
CAN$96.87
ALLEN BRADLEY 800T-N229
800T-N229

ALLEN BRADLEY

MOUNTING RING, PILOT DEVICE, 30 MM, REPLACEMENT PART, OCTAGONAL, FOR NON-ILLUMINATED PUSH BUTTON
Buy Surplus As Low As
CAN$7.45
IN STOCK!
ALLEN BRADLEY 800T-N246GR
800T-N246GR

ALLEN BRADLEY

CAP, REPLACEMENT PART, FOR 30 MM PUSHBUTTON, GRAY, FOR NON-ILLUMINATED MUSHROOM PUSHBUTTON
Buy Surplus As Low As
CAN$41.73
IN STOCK!
ALLEN BRADLEY 800E-AF202W
800E-AF202W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, STOP
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-AF8
800E-AF8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB., COLOR CAP, RD., FLUSH AND GUARDED, GRAY
Buy Surplus As Low As
CAN$11.33
IN STOCK!
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
EATON CORPORATION E30KB125
E30KB125

EATON CORPORATION

CUTLER HAMMER

ACCESSORY BUTTON, TYPE B, EXTENDED, BLACK, REVERSE, E30 SERIES
Buy Surplus As Low As
CAN$8.72
IN STOCK!
SIEMENS 52RA4P3
52RA4P3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PLASTIC LENS, INDICATING LIGHT, GREEN, WITH CONCENTRIC RINGS, 30.5 MM, ...
Buy Surplus As Low As
CAN$20.86
IN STOCK!
EATON CORPORATION E22B1
E22B1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 600 VAC, 1 NC, FOR 22.5 MM OPERATOR, 1 POLE
Buy Surplus As Low As
CAN$30.52
IN STOCK!
GENERAL ELECTRIC CR104G54
CR104G54

GENERAL ELECTRIC

CAP AMBER COLOR
Buy Surplus As Low As
CAN$10.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!