18621351

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 18621351
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$60.77
Save as much as 49%
Last Value Update: 2017-12-29
Product Description
Warranty

Description

  • 18621351
  • LED BULB
  • GREEN
  • T-3 1/4
  • LAMP BASE TYPE:E10 / MES
  • LED COLOR:GREEN
  • BULB SIZE:T-3 1/4
  • POWER RATING:-
  • WAVELGTH TYP:525NM
  • LUMINOUS INTENSITY:1.5CD
  • AVERAGE BULB LIFE:-
  • SUPPLY VOLT:24V
  • CURRENT RATING:10MA
  • PRODUCT RNG:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #18621351
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 18621351, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$52.09
SKU: 48639109
Save Up To CAN$8.68!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$41.73
SKU: 48639110
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$35.77
SKU: 48639111
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$32.79
SKU: 48639112
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 18621351, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1862045W3
1862045W3

CHICAGO MINIATURE

LED BULB, BA9S, WHITE, T-3 1/4, LAMP BASE TYPE:BA9S, LED COLOR:WHITE, BULB SIZE:T-3 1/4, POWER RATIN ...
Buy Surplus As Low As
CAN$23.84
CHICAGO MINIATURE 18626130
18626130

CHICAGO MINIATURE

LED BULB, BA9S, RED, T-3 1/4, LAMP BASE TYPE:BA9S, LED COLOR:RED, BULB SIZE:T-3 1/4 (10MM), POWER RA ...
Buy Surplus As Low As
CAN$20.86
ALLEN BRADLEY 800T-N30
800T-N30

ALLEN BRADLEY

LAMP,INCANDESCENT6.3V 0.9 WATTS
Buy Surplus As Low As
CAN$7.75
ALLEN BRADLEY 800M-LA
800M-LA

ALLEN BRADLEY

SELECTOR SWITCH KNOB, STANDARD KNOB, FOR 800M ILLUMINATED, RED, 22 MM, ACCESSORY
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ALLEN BRADLEY 800H-NP19
800H-NP19

ALLEN BRADLEY

GUARDMASTER LTD

PUSHBUTTON GUARD, TYPE 7&9, FOR PUSH BUTTONS, FOR PILOT LIGHTS, FOR PUSH-TO-TEST OPERATORS, CLASS I ...
Buy Surplus As Low As
CAN$96.87
IN STOCK!
ALLEN BRADLEY 800T-N122C
800T-N122C

ALLEN BRADLEY

COLOR CAP, LENS, 30 MM, REPLACEMENT, 800T SERIES, CLEAR, REPLACEMENT PART, 18 MM, PLASTIC, COMPATIBL ...
Buy Surplus As Low As
CAN$11.92
IN STOCK!
ALLEN BRADLEY 800E-AF2
800E-AF2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/1/2006, FLUSH PUSH BUTTON CAP, BLACK, 22.5, GUARDED, 5 PC
Buy Surplus As Low As
CAN$16.09
IN STOCK!
ALLEN BRADLEY 800E-AF4
800E-AF4

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FLUSH PUSH BUTTON CAP, RED, GUARDED, 5 PC
Buy Surplus As Low As
CAN$11.31
IN STOCK!
ALLEN BRADLEY 800E-AHA2
800E-AHA2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, HOLE ADAPTER, 30 MM TO 22 MM, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$52.16
IN STOCK!
GENERAL ELECTRIC CR104PXC91
CR104PXC91

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NO / 1 NC, 10 AMP, 600 VAC
Buy Surplus As Low As
CAN$35.77
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$174.36
IN STOCK!
GENERAL ELECTRIC CR2940U207A
CR2940U207A

GENERAL ELECTRIC

ADAPTOR KIT FOR TANDEM MOUNTING CONTACT BLOCKS
Buy Surplus As Low As
CAN$16.39
Repair Yours
Contact Us
SIEMENS 52RA1A4
52RA1A4

SIEMENS

FURNAS ELECTRIC CO

CAP FLUSH YELLOW 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$9.60
SIEMENS 52RA5P3
52RA5P3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, GREEN LENS, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$23.84
IN STOCK!
GENERAL ELECTRIC P9PDNVD
P9PDNVD

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR C-2000 PUSH BUTTONS, P9PDNV0 BASE + LAMP, AC/ ...
Buy Surplus As Low As
CAN$73.02
IN STOCK!
IDEC LT1X-06
LT1X-06

IDEC

SIGNALIGHT TOP CAP
Buy Surplus As Low As
CAN$10.73
SIEMENS 3SB1400-5U
3SB1400-5U

SIEMENS

FURNAS ELECTRIC CO

LAMPHOLDER TRANSFORMER 22MM 440/480VAC
Buy Surplus As Low As
CAN$169.89
Repair Yours
Contact Us
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!