1863035W3D

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 1863035W3D
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$49.19
Save as much as 48%
Last Value Update: 2022-03-15
Product Description
Warranty

Description

  • 1863035W3D
  • LED BULB
  • BA15D
  • WHITE
  • T-5
  • LAMP BASE TYPE:BA15D
  • LED COLOR:WHITE
  • BULB SIZE:T-5
  • POWER RATING:-
  • WAVELENGTH TYP:-
  • LUMINOUS INTENSITY:1050MCD
  • AVERAGE BULB LIFE:-
  • SUPPLY VOLTAGE:24V
  • CURRENT RATING:7MA
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1863035W3D
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 1863035W3D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$43.41
SKU: 48639149
Save Up To CAN$5.79!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$34.28
SKU: 48639150
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$29.80
SKU: 48639151
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$26.82
SKU: 48639152
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1863035W3D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 18630357
18630357

CHICAGO MINIATURE

LED BULB, BA15D, BLUE, T-5; LAMP BASE TYPE:BA15D; LED COLOR:BLUE; BULB SIZE:T-5; POWER RATING:-; WAV ...
Buy Surplus As Low As
CAN$23.84
CHICAGO MINIATURE 18630550
18630550

CHICAGO MINIATURE

LED LAMP T16X35MM BA15D 3X3MM-LED 36VAC/DC RED
Buy Surplus As Low As
CAN$19.37
ALLEN BRADLEY 800T-N302H
800T-N302H

ALLEN BRADLEY

CAP, 30MM, FOR PUSH BUTTON, BLACK, NON ILLUMINATED, PUSH PULL, TWIST RELEASE, REPLACEMENT PART
Buy Surplus As Low As
CAN$38.00
IN STOCK!
ALLEN BRADLEY 800T-N355A
800T-N355A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED BULB, 120V, AMBER
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ALLEN BRADLEY 800T-N77G
800T-N77G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER,INDICATOR LAMP, LED, AC, GREEN
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ALLEN BRADLEY 800MS-N10R
800MS-N10R

ALLEN BRADLEY

COLOR CHIP KIT, FOR PUSHBUTTON SWITCH, SQUARE, PLASTIC, FOR BACKLIT PUSHBUTTON, FULL-FACE, ILLUMINAT ...
Buy Surplus As Low As
CAN$37.55
IN STOCK!
ALLEN BRADLEY 800T-N126
800T-N126

ALLEN BRADLEY

INSERT KIT, FOR 30 MM SELECTOR SWITCH, BLUE, KIT, 5 PER PACK, MOUNTABLE
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ALLEN BRADLEY 800T-N14
800T-N14

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/15/2017, WRENCH, 18 MM, MOUNTING FOR PUSHBUTTON SWITCH, PUSHBUTTON A ...
Buy Surplus As Low As
CAN$134.12
IN STOCK!
ALLEN BRADLEY 800A-N25
800A-N25

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT, WHITE, ROUND, 5 PACK
Buy Surplus As Low As
CAN$8.94
ALLEN BRADLEY 800E-AHA2
800E-AHA2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, HOLE ADAPTER, 30 MM TO 22 MM, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$52.16
IN STOCK!
EATON CORPORATION E30KR2
E30KR2

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) COLLAR SNAP ON RED
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$68.54
IN STOCK!
EAO 31-903.6
31-903.6

EAO

(PRICE/EA) LENS, RECTANGULAR, BLUE; LENS SHAPE:RECTANGULAR; SWITCH LENS COLOUR:BLUE; PRODUCT RANGE:- ...
Buy Surplus As Low As
CAN$4.59
GENERAL ELECTRIC CR104G56
CR104G56

GENERAL ELECTRIC

CLEAR COLOR CAP
Buy Surplus As Low As
CAN$13.77
IN STOCK!
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
SIEMENS 52BAJ
52BAJ

SIEMENS

CONTACT BLOCK, 1 NC, 10 AMP, 600 VAC, SCREW TERMINALS, HEAVY DUTY, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$18.54
IN STOCK!
IDEC LT1A-0115P
LT1A-0115P

IDEC

KEY SELECTOR SWITCH OPERATOR
Buy New
CAN$108.51
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!