18641131

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 18641131
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$73.79
Save as much as 48%
Last Value Update: 2022-03-15
Product Description
Warranty

Description

  • 18641131
  • LED BULB
  • BA15D
  • GREEN
  • T-5
  • LAMP BASE TYPE:BA15D
  • LED COLOR:GREEN
  • BULB SIZE:T-5
  • POWER RATING:-
  • WAVELENGTH TYP:525NM
  • LUMINOUS INTENSITY:1.35CD
  • AVERAGE BULB LIFE:-
  • SUPPLY VOLTAGE:130V
  • CURRENT RATING:9MA
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #18641131
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 18641131, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$65.11
SKU: 48639189
Save Up To CAN$8.68!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.16
SKU: 48639190
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$44.71
SKU: 48639191
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$40.24
SKU: 48639192
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 18641131, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 18641130C
18641130C

CHICAGO MINIATURE

LED BULB, BA15D, RED, T-5, LAMP BASE TYPE:BA15D, LED COLOR:RED, BULB SIZE:T-5, POWER RATING:-, WAVEL ...
Buy Surplus As Low As
CAN$28.31
CHICAGO MINIATURE 18641237
18641237

CHICAGO MINIATURE

LED BULB, BA15D, BLUE, T-5; LAMP BASE TYPE:BA15D; LED COLOR:BLUE; BULB SIZE:T-5; POWER RATING:-; WAV ...
Buy Surplus As Low As
CAN$38.75
ALLEN BRADLEY 800M-LA
800M-LA

ALLEN BRADLEY

SELECTOR SWITCH KNOB, STANDARD KNOB, FOR 800M ILLUMINATED, RED, 22 MM, ACCESSORY
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ALLEN BRADLEY 800H-N104A
800H-N104A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, AMBER, FOR PUSHBUTTON SWITCH, REPLACEMENT PART, FOR NE ...
Buy Surplus As Low As
CAN$160.95
ALLEN BRADLEY 800T-N208E
800T-N208E

ALLEN BRADLEY

REPLACEMENT COLOR CAP, 30 MM, NON-ILLUMINATED, PUSH-PULL, JUMBO CAP, YELLOW
Buy Surplus As Low As
CAN$58.12
ALLEN BRADLEY 800T-N23
800T-N23

ALLEN BRADLEY

REPLACEMENT LENS PILOT LIGHT CAP, BLUE, GLASS, 30 MM
Buy Surplus As Low As
CAN$67.06
IN STOCK!
ALLEN BRADLEY X-235462
X-235462

ALLEN BRADLEY

START BUTTON ASSEMBLY FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$91.20
ALLEN BRADLEY 855T-DS2BVM
855T-DS2BVM

ALLEN BRADLEY

CONTROL TOWER BASES, 70MM, VERTICAL MOUNT, DEVICENET STRANDED WIRE CONNECT, BLACK HOUSING, NO CAP
Buy Surplus As Low As
CAN$523.08
Repair Yours
CAN$253.59
IN STOCK!
ALLEN BRADLEY 800E-4LX20
800E-4LX20

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT CARTRIDGE, PUSHBUTTON LATCH, 22.5 MM, 4 ACROSS, 2 N.O. CONTACT ...
Buy Surplus As Low As
CAN$42.62
IN STOCK!
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.84
IN STOCK!
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.46
IN STOCK!
GENERAL ELECTRIC CR104G2
CR104G2

GENERAL ELECTRIC

CONTACT BLOCK ,150VAC, 2NO/2NC, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$111.77
IN STOCK!
IDEC LW1A-L1-A
LW1A-L1-A

IDEC

ACCESSORY, LW SERIES, ROUND LENS, AMBER BUTTON
Buy New
CAN$4.75
IN STOCK!
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
GENERAL ELECTRIC 080B11V
080B11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 660 VAC, 1 NO/1 NC
Buy Surplus As Low As
CAN$67.06
IN STOCK!
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$76.00
IN STOCK!
SIEMENS 5ST2156
5ST2156

SIEMENS

DISCONTINUED BY MANUFACTURER 02/02/2018, BUSBAR END CAPS, FOR 3 & 4-PHASE BUSBAR, TOUCH-SAFE
Buy Surplus As Low As
CAN$7.87
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!