18644230C

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 18644230C
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$43.41
Save as much as 48%
Last Value Update: 2017-12-29
Product Description
Warranty

Description

  • 18644230C
  • LED BULB
  • BA15S
  • RED
  • T-5
  • LAMP BASE TYPE:BA15S
  • LED COLOR:RED
  • BULB SIZE:T-5
  • POWER RATING:-
  • WAVELGTH TYP:630NM
  • LUMINOUS INTENSITY:180MCD
  • AVERAGE BULB LIFE:-
  • SUPPLY VOLT:230V
  • CURRENT RATING:5MA
  • PRODUCT RNG:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #18644230C
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 18644230C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$37.62
SKU: 48639209
Save Up To CAN$5.79!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$29.80
SKU: 48639210
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.82
SKU: 48639211
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$23.84
SKU: 48639212
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 18644230C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1864413W3D
1864413W3D

CHICAGO MINIATURE

LED BULB, BA15S, WHITE, T-5, LAMP BASE TYPE:BA15S, LED COLOR:WHITE, BULB SIZE:T-5, POWER RATING:-, W ...
Buy Surplus As Low As
CAN$40.24
CHICAGO MINIATURE 18647132C
18647132C

CHICAGO MINIATURE

LED BULB, EDISON SCREW/E14, YELLOW; LAMP BASE TYPE:E14 / SES; LED COLOR:YELLOW; BULB SIZE:T-5; POWER ...
Buy Surplus As Low As
CAN$22.35
ALLEN BRADLEY 800T-N302H
800T-N302H

ALLEN BRADLEY

CAP, 30MM, FOR PUSH BUTTON, BLACK, NON ILLUMINATED, PUSH PULL, TWIST RELEASE, REPLACEMENT PART
Buy Surplus As Low As
CAN$38.00
IN STOCK!
ALLEN BRADLEY 800T-N307C
800T-N307C

ALLEN BRADLEY

CAP, REPLACEMENT PART, 30MM, NON-ILLUM. PUSH-PULL/TWIST JUMBO CAP, BLUE
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ALLEN BRADLEY 800H-N104A
800H-N104A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, AMBER, FOR PUSHBUTTON SWITCH, REPLACEMENT PART, FOR NE ...
Buy Surplus As Low As
CAN$160.95
ALLEN BRADLEY 800H-NP19
800H-NP19

ALLEN BRADLEY

GUARDMASTER LTD

PUSHBUTTON GUARD, TYPE 7&9, FOR PUSH BUTTONS, FOR PILOT LIGHTS, FOR PUSH-TO-TEST OPERATORS, CLASS I ...
Buy Surplus As Low As
CAN$96.87
IN STOCK!
ALLEN BRADLEY 800T-N229
800T-N229

ALLEN BRADLEY

MOUNTING RING, PILOT DEVICE, 30 MM, REPLACEMENT PART, OCTAGONAL, FOR NON-ILLUMINATED PUSH BUTTON
Buy Surplus As Low As
CAN$7.45
IN STOCK!
ALLEN BRADLEY 800T-N23
800T-N23

ALLEN BRADLEY

REPLACEMENT LENS PILOT LIGHT CAP, BLUE, GLASS, 30 MM
Buy Surplus As Low As
CAN$67.06
IN STOCK!
EATON CORPORATION E30KB130
E30KB130

EATON CORPORATION

CUTLER HAMMER

BUTTON, 30.5 MM, SQUARE MULTIFUNCTION WATERTIGHT/OILTIGHT, USED WITH PUSHBUTTON, TYPE B, EXTENDED, B ...
Buy Surplus As Low As
CAN$8.72
GENERAL ELECTRIC CR104PXL07M
CR104PXL07M

GENERAL ELECTRIC

LENS, AMBER, FOR PUSH TO TEST PUSHBUTTON, OPERATOR
Buy Surplus As Low As
CAN$14.31
IN STOCK!
OMRON A3PJ-5080
A3PJ-5080

OMRON

EXTRACTOR, LENS REMOVAL TOOL, USED TO EXTRACT COMPONENTS WHEN REPLACING PUSHBUTTONS FROM A3PJ SERIES
Buy Surplus As Low As
CAN$6.88
SIEMENS 52RB3D2
52RB3D2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PUSH BUTTON CAP, MUSHROOM HEAD, RED COLOR, PLASTIC MATERIAL, NON-ILLUM ...
Buy Surplus As Low As
CAN$10.73
GENERAL ELECTRIC CR104G53
CR104G53

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSHBUTTON LENS,RED, CAP
Buy Surplus As Low As
CAN$29.81
IN STOCK!
GENERAL ELECTRIC CR104G54
CR104G54

GENERAL ELECTRIC

CAP AMBER COLOR
Buy Surplus As Low As
CAN$10.73
GENERAL ELECTRIC 080BA9S120LR
080BA9S120LR

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, MINIATURE, 120VAC/DC, RED
Buy Surplus As Low As
CAN$26.82
IN STOCK!
SIEMENS 3SB3420-0B
3SB3420-0B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, COMPONENT FOR ENCLOSURE, 22 MM, 10 AMP, 400V, 1 NO, SCR ...
Buy Surplus As Low As
CAN$74.51
IN STOCK!
EATON CORPORATION 10250TA7
10250TA7

EATON CORPORATION

CUTLER HAMMER

PLUG, 10250T SERIES, GREY, HEAVY DUTY, FOR 30.5 MM, JOYSTICK OPERATOR
Buy Surplus As Low As
CAN$20.86
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!