Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
1891-10PK

1891-10PK

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 1891-10PK
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$35.45
Save as much as 46%
Last Value Update: 2014-10-29
Product Description
Warranty

Description

  • 189110PK
  • (PRICE/PK OF 10) LAMP
  • INCANDESCENT
  • BAYONET
  • 14V
  • SUPPLY VOLTAGE:14V
  • BULB SIZE:T-3 1/4
  • MSCP:2
  • AVERAGE BULB LIFE:500H
  • CURRENT RATING:240MA
  • LEAD S
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1891-10PK
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 1891-10PK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$32.50
SKU: 24617081
Save Up To CAN$2.95!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.11
SKU: 24617082
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.16
SKU: 24617083
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$19.20
SKU: 24617084
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1891-10PK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1893-10PK
1893-10PK

CHICAGO MINIATURE

(PRICE/PK OF 10) LAMP, INCANDESCENT, BAYONET, 14V; SUPPLY VOLTAGE:14V; BULB SIZE:T-3 1/4; MSCP:2; AV ...
Buy Surplus As Low As
CAN$11.27
CHICAGO MINIATURE 1860613W3D
1860613W3D

CHICAGO MINIATURE

LED BULB, WHITE, T-3 1/4, LAMP BASE TYPE:-, LED COLOR:WHITE, BULB SIZE:T-3 1/4, POWER RATING:-, WAVE ...
Buy Surplus As Low As
CAN$16.25
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$124.09
LITHONIA LIGHTING 594444
594444

LITHONIA LIGHTING

BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG
Buy Surplus As Low As
CAN$197.95
IN STOCK!
ALLEN BRADLEY 77116-896-01
77116-896-01

ALLEN BRADLEY

REPLACEMENT LIGHT REBUILD KIT, BALLAST
Buy Surplus As Low As
CAN$191.62
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$292.50
GENERAL ELECTRIC F40CWRSWM
F40CWRSWM

GENERAL ELECTRIC

BULB
Buy Surplus As Low As
CAN$13.15
MAGNETEK 487-SLH-TC-P
487-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ ...
Buy Surplus As Low As
CAN$62.05
IN STOCK!
ROBERTSON WORLDWIDE HP2627PLH/A
HP2627PLH/A

ROBERTSON WORLDWIDE

BALLAST 1-LT 26WATT 277V HPF WH
Buy Surplus As Low As
CAN$36.93
ROBERTSON WORLDWIDE S1P/H
S1P/H

ROBERTSON WORLDWIDE

BALLAST 13W 120V PLFPF
Buy Surplus As Low As
CAN$25.11
MAGNETEK KTEP295
KTEP295

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$42.84
GENERAL ELECTRIC GE4044
GE4044

GENERAL ELECTRIC

12 VOLT 12 WATT SEALED BEAM LAMP
Buy Surplus As Low As
CAN$8.46
GENERAL ELECTRIC 8G1063W
8G1063W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, .48 AMP, 120 V, 60 HZ
Buy Surplus As Low As
CAN$57.61
MAGNETEK 491-X-LH-TC-P
491-X-LH-TC-P

MAGNETEK

BALLAST 277V
Buy Surplus As Low As
CAN$239.32
LUTRON ECO-T832-120-3
ECO-T832-120-3

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST 120V 3LAMP T8 DIMMING 32WATT
Buy Surplus As Low As
CAN$239.32
GTE 47499
47499

GTE

SYLVANIA

H250/MULTI-KIT
Buy Surplus As Low As
CAN$150.68
GTE 47617
47617

GTE

SYLVANIA

LU150/120/277-KIT
Buy Surplus As Low As
CAN$184.66
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!