19021353

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 19021353
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$13.85
Save as much as 41%
Last Value Update: 2014-10-29
Product Description
Warranty

Description

  • 19021353
  • LED INDICATOR
  • BP
  • 24V
  • HE-RED
  • MOUNTING HOLE DIA:6MM
  • LED COLOR:RED
  • FORWARD CURRENT IF:15MA
  • FORWARD VOLTAGE:24V
  • LUMINOUS INTENSITY:8MCD
  • BEZEL DIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #19021353
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 19021353, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$13.85
SKU: 32114719
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.84
SKU: 32114720
Save Up To CAN$3.42!
2 in UK

Never Used Radwell Packaging (Surplus)

CAN$9.41
SKU: 32114721
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.56
SKU: 32114722
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 19021353, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1861015W
1861015W

CHICAGO MINIATURE

LAMP, LED REPLACEMENT, WHITE, T-3 1/4; LAMP BASE TYPE:BA9S; LED COLOR:WHITE; LUMINOUS INTENSITY:245M ...
Buy Surplus As Low As
CAN$17.94
CHICAGO MINIATURE 19030351
19030351

CHICAGO MINIATURE

LED PANEL MOUNT INDICATOR, SATIN CHROME BEZEL, GREEN, 6 MM, 24 VDC, 15 MA, 6 MCD, IP40 ROHS COMPLIAN ...
Buy Surplus As Low As
CAN$8.22
NKK M2035BB1W01
M2035BB1W01

NKK

BUSHING MOUNT MINIATURE TOGGLE
Buy Surplus As Low As
CAN$19.44
SELECTA SS230
SS230

SELECTA

TOGGLE SWITCH SPDT
Buy Surplus As Low As
CAN$17.94
SELECTA SS410
SS410

SELECTA

DISCONTINUED BY MANUFACTURER, TRIGGER SWITCH, FOR POWER TOOLS, 4 AMP, 125 VAC
Buy Surplus As Low As
CAN$26.91
IN STOCK!
EATON CORPORATION E10P106RS
E10P106RS

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH, PUSHBUTTON ACTUATOR, SINGLE-POLE, MOMENTARY, SCREW, SINGLE-THROW, 6A AT 125 VAC (NO), ...
Buy Surplus As Low As
CAN$21.00
IN STOCK!
ITT 7103J1ZQE2
7103J1ZQE2

ITT

C&K

ROCKER SWITCHES SP ON-OFF-ON 5A
Buy Surplus As Low As
CAN$17.94
APEX TOOLS 9218
9218

APEX TOOLS

GEARWRENCH

DISCONTINUED BY MANUFACTURER, ADPTR 3/8DR X 1/2 GEAR WR
Buy Surplus As Low As
CAN$16.45
ALPEC J00277
J00277

ALPEC

LASER
Buy Surplus As Low As
CAN$127.10
IN STOCK!
ITT 7205J61ZQE22
7205J61ZQE22

ITT

C&K

7205J61ZQE22
Buy Surplus As Low As
CAN$17.94
NTE 54-331
54-331

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$4.37
NTE 54-333
54-333

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$17.94
GC ELECTRONICS SP-1-2-5
SP-1-2-5

GC ELECTRONICS

TOGGLE SWITCH 2AMP/5AMP 125/250VAC
Buy Surplus As Low As
CAN$4.49
NKK M2023S2A2W30
M2023S2A2W30

NKK

SWITCH, TOGGLE DPDT RT ANGLE BAT 125 V, 250 V 6A, 3A
Buy Surplus As Low As
CAN$8.76
NTE 54-329
54-329

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.87
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

AMP

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$8.07
EATON CORPORATION 9505
9505

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$107.66
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!