Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
CHICAGO MINIATURE
 > 
19040253

19040253

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 19040253
CHICAGO MINIATURE 19040253
CHICAGO MINIATURE 19040253 0
CHICAGO MINIATURE 19040253 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$12.54
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 19040253
  • PANEL MOUNT INDICATOR
  • LED
  • 8MM
  • RED
  • 12V
  • LED COLOR:RED
  • OPERATING VOLTAGE:12VDC
  • MOUNTING HOLE DIA:8MM
  • FORWARD CURRENT IF:20MA
  • LUMINOUS INTENSITY:80MCD
  • IP / NEMA RATING:IP40
  • PRODUCT RANGE:-
  • BULB SIZE:5MM
  • COLOUR:RED ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #19040253
CategoryPilot Devices
SubcategoryPilot Light
If you need a specific firmware or series relating to 19040253, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.29
SKU: 24617029
Save Up To CAN$1.25!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.84
SKU: 24617030
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.67
SKU: 24617031
Save Up To CAN$5.24!
4 in UK

Refurbished (Used, Repaired & Tested)

CAN$6.98
SKU: 24617032
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 19040253, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 19040352
19040352

CHICAGO MINIATURE

INDICATOR, LED, 8MM, YELLOW, 24V (20MA), 5MM BULB, 32MCD INTENSITY, 8MM DIAMETER MOUNTING HOLE, PUSH ...
Buy Surplus As Low As
CAN$6.89
IN STOCK!
CHICAGO MINIATURE 19040351
19040351

CHICAGO MINIATURE

PANEL MOUNT INDICATOR, GREEN LED, 24 VDC, 20 MA FORWARD CURRENT IF, 8 MM MOUNTING HOLE DIAMETER, 5 M ...
Buy Surplus As Low As
CAN$7.12
IN STOCK!
BACO CONTROLS Z4
Z4

BACO CONTROLS

LIGHT MODULE AUXILIARY BLOCK 10AMP/380V W/ 1NO/1NC
Buy New
CAN$80.47
IN STOCK!
ALLEN BRADLEY 800MS-N11
800MS-N11

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KIT,COLOR CHIP FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$23.84
IN STOCK!
ALLEN BRADLEY 800T-N208E
800T-N208E

ALLEN BRADLEY

REPLACEMENT COLOR CAP, 30 MM, NON-ILLUMINATED, PUSH-PULL, JUMBO CAP, YELLOW
Buy Surplus As Low As
CAN$58.12
ALLEN BRADLEY 855T-DS2BVM
855T-DS2BVM

ALLEN BRADLEY

CONTROL TOWER BASES, 70MM, VERTICAL MOUNT, DEVICENET STRANDED WIRE CONNECT, BLACK HOUSING, NO CAP
Buy Surplus As Low As
CAN$523.08
Repair Yours
CAN$253.59
IN STOCK!
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.94
ALLEN BRADLEY 800E-21WE170
800E-21WE170

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BACKLIT INSERT, ENGRAVED PLASTIC
Buy Surplus As Low As
CAN$0.89
EATON CORPORATION E22-T6
E22-T6

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, PUSHBUTTON, BLUE, ILLUMINATED, MOMENTARY, 25 MM OPERATOR
Buy Surplus As Low As
CAN$34.28
IN STOCK!
EATON CORPORATION E30KE330
E30KE330

EATON CORPORATION

CUTLER HAMMER

"START" BUTTON, 30.5 MM, GREEN
Buy Surplus As Low As
CAN$8.72
IN STOCK!
GENERAL ELECTRIC CR115B2
CR115B2

GENERAL ELECTRIC

LIMIT SWITCH, SNAP ACTING, BUTTON HEAD, 1 NO, 1 NC, SPDT
Buy Surplus As Low As
CAN$144.55
IN STOCK!
SIEMENS 52RB3D2
52RB3D2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PUSH BUTTON CAP, MUSHROOM HEAD, RED COLOR, PLASTIC MATERIAL, NON-ILLUM ...
Buy Surplus As Low As
CAN$10.73
GENERAL ELECTRIC GE46
GE46

GENERAL ELECTRIC

LIGHT BULB
Buy Surplus As Low As
CAN$1.25
GENERAL ELECTRIC CR104G54
CR104G54

GENERAL ELECTRIC

CAP AMBER COLOR
Buy Surplus As Low As
CAN$10.73
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.30
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!