19050352

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 19050352
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$8.88
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 19050352
  • PANEL MOUNT INDICATOR
  • LED
  • 8MM
  • YELLOW
  • 24V
  • LED COLOR:YELLOW
  • OPERATING VOLTAGE:24VDC
  • MOUNTING HOLE DIA:8MM
  • FORWARD CURRENT IF:20MA
  • LUMINOUS INTENSITY:32MCD
  • IP / NEMA RATING:IP40
  • PRODUCT RANGE:-
  • BULB SIZE:5MM
  • COLOUR:YELLOW ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #19050352
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 19050352, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.99
SKU: 31332214
Save Up To CAN$0.89!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.26
SKU: 31332215
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.43
SKU: 31332216
Save Up To CAN$3.71!
2 in UK

Refurbished (Used, Repaired & Tested)

CAN$4.94
SKU: 31332217
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 19050352, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 19030353
19030353

CHICAGO MINIATURE

PANEL MOUNT INDICATOR, LED, 6MM, RED, 24V, LED COLOR:RED, OPERATING VOLTAGE:24VDC, MOUNTING HOLE DIA ...
Buy Surplus As Low As
CAN$6.46
CHICAGO MINIATURE 19051251
19051251

CHICAGO MINIATURE

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V, LED COLOR:GREEN, OPERATING VOLTAGE:12VDC, MOUNTING HOLE ...
Buy Surplus As Low As
CAN$8.00
SELECTA SS209-8-BG
SS209-8-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SINGLE POLE, SINGLE THROW, 0N-0FF, 16AM, 125 VOLTS AC D ...
Buy Surplus As Low As
CAN$20.86
IN STOCK!
SELECTA SS230
SS230

SELECTA

TOGGLE SWITCH SPDT
Buy Surplus As Low As
CAN$17.88
SELECTA SS502
SS502

SELECTA

SWITCH AUTOMOTIVE/MARINE SPDT ON-ON
Buy Surplus As Low As
CAN$11.37
ITT 7105P3D9AV2BE
7105P3D9AV2BE

ITT

C&K

SWITCH TOGGLE, MOM OFF, SPDT, FLAT LEVER, PC PINS, 20 VAC, 20 VDC, 0.4 VA, PC MOUNT, WITH BRACKET BU ...
Buy Surplus As Low As
CAN$29.81
IN STOCK!
ITT T101SHZQE
T101SHZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 3A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$11.62
ITT T108SHZQE
T108SHZQE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-(ON),SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$23.84
ITT 7103MD9V3BE
7103MD9V3BE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$12.52
HONEYWELL 31NT3922C08
31NT3922C08

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, TOGGLE SWITCH
Buy Surplus As Low As
CAN$41.73
NTE 54-331
54-331

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$4.35
SIOUX TOOLS SP72213
SP72213

SIOUX TOOLS

TOGGLE SWITCH
Buy Surplus As Low As
CAN$43.22
EATON CORPORATION 9505
9505

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$81.96
REGAL REXNORD 0121-7001N
0121-7001N

REGAL REXNORD

MCGILL

TOGGLE SWITCH 2POS MAITAINED 20AMP 120-277VAC
Buy Surplus As Low As
CAN$23.84
Repair Yours
Contact Us
ITT L202011SS03Q
L202011SS03Q

ITT

C&K

SWITCH, TOP SLIDE DPDT 4A 125VDC 250VAC SOLDER LUG
Buy Surplus As Low As
CAN$14.31
IN STOCK!
NTE 54-330
54-330

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$13.41
NTE 54-332
54-332

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$11.62
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!