Home
 > 
Components
 > 
LCD/LED Display
 > 
CHICAGO MINIATURE
 > 
19540354

19540354

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 19540354
CHICAGO MINIATURE 19540354
CHICAGO MINIATURE 19540354 0
CHICAGO MINIATURE 19540354 1
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$137.91
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 19540354
  • INDICATOR
  • LED
  • PANEL
  • RED/YELLOW/GREEN
  • 24V
  • LED COLOR:GREEN
  • RED
  • YELLOW
  • MOUNTING HOLE DIA:22MM
  • FORWARD CURRENT / COLOR:R 26MA
  • Y 50MA
  • G 24MA
  • OPERATING VOLTAGE / COLOR:R 24V
  • Y 24V
  • G 24V
  • IP / NEMA RATING:IP67
  • PRODUCT RANGE:-ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #19540354
CategoryComponents
SubcategoryLCD/LED Display
If you need a specific firmware or series relating to 19540354, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$110.33
SKU: 32114827
Save Up To CAN$27.58!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$86.72
SKU: 32114828
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$76.26
SKU: 32114829
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$68.78
SKU: 32114830
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 19540354, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 195D0351M
195D0351M

CHICAGO MINIATURE

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V, LED COLOR:GREEN, OPERATING VOLTAGE:24V, MOUNTING HOLE ...
Buy Surplus As Low As
CAN$23.92
CHICAGO MINIATURE 1980000250450
1980000250450

CHICAGO MINIATURE

INDICATOR, LED PANEL MNT, 5MM, RED, 12V; MOUNTING HOLE DIA:8MM; LED COLOR:RED; FORWARD CURRENT IF:16 ...
Buy Surplus As Low As
CAN$2.62
BANNER ENGINEERING T18SP6LPQ
T18SP6LPQ

BANNER ENGINEERING

DISCONTINUED BY MANUFACTURER, SENSOR, BARREL MOUNT, EZ-BEAM, T18 SERIES, POLARIZED RETRO, 2 METER RA ...
Buy Surplus As Low As
CAN$306.53
IN STOCK!
ALLEN BRADLEY 100-FPTB30
100-FPTB30

ALLEN BRADLEY

PNEUMATIC TIMING MODULE, OFF-DELAY, 0.3-30 SECOND RANGE, FOR USE WITH 100-C OR 700-CF WITH AC OR DC ...
Buy Surplus As Low As
CAN$110.65
IN STOCK!
ALLEN BRADLEY 800FP-E4
800FP-E4

ALLEN BRADLEY

PUSH BUTTON, 22.5 MM, MOMENTARY NON-ILLUMINATED, TWO-COLOR MOLDED LEGEND CAPS, ROUND PLASTIC OPERAT ...
Buy Surplus As Low As
CAN$14.95
IN STOCK!
SIEMENS 3NE1814-0
3NE1814-0

SIEMENS

FUSE LINK, SITOR, 20 AMP, 690 VAC, 250 VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$81.00
IN STOCK!
SIEMENS 5SB231
5SB231

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK, 500 V, FOR CABLE AND LINE PROTECTION, GG, SIZE DII, E27, 6 AMP
Buy Surplus As Low As
CAN$6.38
IN STOCK!
SIEMENS 3NE4334-6B
3NE4334-6B

SIEMENS

SITOR FUSE LINK, WITH FEMALE THREAD ON BOTH SIDES, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$282.00
IN STOCK!
SIEMENS 6SY70102AA03
6SY70102AA03

SIEMENS

FUSE INSERT T2A UL F3,F4, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.93
SIEMENS 3NA3020
3NA3020

SIEMENS

FUSE LINK, 50 AMP, 500 VOLT AC, 440 VOLT DC, 4.5 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3122
3NA3122

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 6 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3130
3NA3130

SIEMENS

FUSE LINK,100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 8.45 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3136-6
3NA3136-6

SIEMENS

FUSE LINK, 106 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6136
3NA6136

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 160 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$33.00
SIEMENS 3NA7822
3NA7822

SIEMENS

FUSE, LV HRC, SIZE 00, 63 A, 500 V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA7824
3NA7824

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 80 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$12.00
SIEMENS 3ND1836
3ND1836

SIEMENS

FUSE ELEMENT LINK, LV HRC, 160 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$162.98
IN STOCK!
SIEMENS 3ND2-144
3ND2-144

SIEMENS

FUSE ELEMENT, LV HRC, NH1, 250 AMP, 690 VAC, 400 VDC, FRONT INDICATOR, LIVE GRIP LUGS, REPLACEMENT F ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3NA3804
3NA3804

SIEMENS

ITE SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$29.91
IN STOCK!