Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
286LFRE

286LFRE

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 286LFRE
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.82
Save as much as 40%
Last Value Update: 2011-12-06
Product Description
Warranty

Description

  • 286LFRE
  • LAMP
  • WEDGE
  • T1.1/2
  • 12V
  • 1.2W
  • RED
  • SUPPLY VOLTAGE:12V
  • LAMP BASE TYPE:WEDGE BASE 5MM
  • BULB SIZE:TUBULAR
  • T-1 1/2
  • 5MM
  • POWER RATING:1.2W
  • MSCP:0.55
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #286LFRE
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 286LFRE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.82
SKU: 31340435
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.14
SKU: 31340436
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.86
SKU: 31340437
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.69
SKU: 31340438
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 286LFRE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 286LFGR
286LFGR

CHICAGO MINIATURE

PRICE/EA. (MINBUY=5) - LAMP, WEDGE, 12V, 1.2W, GRN; SUPPLY VOLTAGE:12V; LAMP BASE TYPE:WEDGE BASE 5M ...
Buy Surplus As Low As
CAN$1.50
CHICAGO MINIATURE 336
336

CHICAGO MINIATURE

LAMP, MIDGET GROOVE/S5.7S, T-1 3/4, 14V, SUPPLY VOLTAGE:14V, LAMP BASE TYPE:MIDGET GROOVE / S5.7S, B ...
Buy Surplus As Low As
CAN$0.90
HOWARD INDUSTRIES E3/32IS/120SC
E3/32IS/120SC

HOWARD INDUSTRIES

ELECTRONIC BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$48.75
HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$42.84
GENERAL ELECTRIC MPB25M0AX
MPB25M0AX

GENERAL ELECTRIC

GE LIGHTING

BALLAST HOUSING, 250WATT, 60HZ, 120/208/240/277VAC, 2.6/1.5/1.3/1.2AMP MAX
Buy Surplus As Low As
CAN$206.82
IN STOCK!
ROBERTSON TRANSFORMER REJ1L10277H
REJ1L10277H

ROBERTSON TRANSFORMER

BALLAST
Buy Surplus As Low As
CAN$141.82
LITHONIA LIGHTING PS500
PS500

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, INVERTER/CHARGER, 120/277V, 60HZ, POWER SENTRY
Buy Surplus As Low As
CAN$155.11
GENERAL ELECTRIC GE-232-MAX-N/ULTRA
GE-232-MAX-N/ULTRA

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, GE232 SERIES, 26 WATTS, 120-277 VAC, FLUORESCENT, 9.5 IN LENG ...
Buy Surplus As Low As
CAN$75.34
IN STOCK!
LUTRON EC0-T832-120-2
EC0-T832-120-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST, DIMMING, 0.57 AMP, 120 VAC
Buy Surplus As Low As
CAN$177.27
UNIVERSAL LIGHTING TECHNOLOGY 4210PBES001C
4210PBES001C

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 13WATT 277V CFT/Q13W/GX23
Buy Surplus As Low As
CAN$70.91
BANNER ENGINEERING HFFW15RB
HFFW15RB

BANNER ENGINEERING

HFFW15RB LIGHT FLUORESCENT 15IN EXTERNAL BALLAST, PART # 75205
Buy Surplus As Low As
CAN$348.64
GTE QHE4X32T8/UNV-ISH
QHE4X32T8/UNV-ISH

GTE

SYLVANIA

BALLAST, INSTANT START, 4LAMP, 120/277V, FOR FO32T8 LAMPS
Buy Surplus As Low As
CAN$57.61
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$292.50
IN STOCK!
GENERAL ELECTRIC GEH-4247B
GEH-4247B

GENERAL ELECTRIC

BALLAST KIT HALIDE
Buy Surplus As Low As
CAN$57.61
MAGNETEK M400MLTAC4M-500K
M400MLTAC4M-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST METAL HALIDE KIT, VOLTS: 120/208/240/277VAC, 400W, ANSI: M59, ...
Buy Surplus As Low As
CAN$177.27
IN STOCK!
ROBERTSON WORLDWIDE SS2RC
SS2RC

ROBERTSON WORLDWIDE

DISCONTINUED BY MANUFACTURER, BALLAST, 120V
Buy Surplus As Low As
CAN$48.75
IN STOCK!
GTE 47405
47405

GTE

SYLVANIA

M450/MULTI-PS-KIT
Buy Surplus As Low As
CAN$197.95
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!