Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
CHICAGO MINIATURE
 > 
4305H7

4305H7

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 4305H7
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.73
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 4305H7
  • LED
  • YELLOW
  • T-1 3/4 (5MM)
  • 160MCD
  • 585NM
  • LED COLOR:YELLOW
  • LED MOUNTING:THROUGH HOLE
  • BULB SIZE:T-1 3/4 (5MM)
  • FORWARD CURRENT IF:20MA
  • FORWARD VOLT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4305H7
CategoryPilot Devices
SubcategoryPilot Light
If you need a specific firmware or series relating to 4305H7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.65
SKU: 24623230
Save Up To CAN$0.07!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.50
SKU: 24623231
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.43
SKU: 24623232
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.39
SKU: 24623233
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 4305H7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 4304H6
4304H6

CHICAGO MINIATURE

STANDARD LED; LED TYPE:STANDARD; BULB SIZE:5MM; LED COLOR:BLUE; LUMINOUS INTENSITY:160MCD; DOMINANT ...
Buy Surplus As Low As
CAN$2.14
CHICAGO MINIATURE 4304H7
4304H7

CHICAGO MINIATURE

LED, YELLOW, T-1 3/4 (5MM), 6.3MCD, 585NM; LED COLOR:YELLOW; LED MOUNTING:THROUGH HOLE; BULB SIZE:T- ...
Buy Surplus As Low As
CAN$0.31
IN STOCK!
ASEA BROWN BOVERI OHBZX47
OHBZX47

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, PISTOL HANDLE BLACK NEMA3R
Buy Surplus As Low As
CAN$284.10
IN STOCK!
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.75
IN STOCK!
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$204.85
ALLEN BRADLEY 800H-NP23G
800H-NP23G

ALLEN BRADLEY

PILOT DEVICE LENS INSERT KIT, GREEN, ILLUMINATED STYLE, 5 PER BAG
Buy Surplus As Low As
CAN$11.96
ALLEN BRADLEY 800T-N141
800T-N141

ALLEN BRADLEY

REPLACEMENT LAMP, INCANDESCENT, FULL VOLTAGE, LAMP, 30MM PUSH BUTTON, 12 V DC/AC
Buy Surplus As Low As
CAN$8.97
IN STOCK!
ALLEN BRADLEY 800T-N156
800T-N156

ALLEN BRADLEY

LOCKING COVER, 30 MM, PUSHBUTTON ACCESSORY, FOR 800T SERIES, MOUNTABLE
Buy Surplus As Low As
CAN$52.33
IN STOCK!
ALLEN BRADLEY 800T-N234
800T-N234

ALLEN BRADLEY

REPLACEMENT MOUNTING RING, 30 MM, FOR 800T PUSH BUTTON, OCTAGONAL, FOR CLUSTER PILOT LIGHT DEVICES
Buy Surplus As Low As
CAN$7.48
ALLEN BRADLEY 800E-2X01L
800E-2X01L

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22.5MM, LATCH MOUNT, SINGLE CIRCUIT, 1NCLB, SCREW TERMI ...
Buy Surplus As Low As
CAN$48.60
IN STOCK!
ALLEN BRADLEY 800E-AF611W
800E-AF611W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, R
Buy Surplus As Low As
CAN$12.83
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
SIEMENS 52RA1B2
52RA1B2

SIEMENS

PUSHBUTTON CAP, RED, HIGH STEP
Buy Surplus As Low As
CAN$11.00
IN STOCK!
GENERAL ELECTRIC CR104G12
CR104G12

GENERAL ELECTRIC

GENERAL ELECTRIC, CR104G12, CONTACT BLOCK, 2NO/2NC ,FOR SELECTOR SWITCH, 150V, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$62.80
IN STOCK!
IDEC LW1A-L1-A
LW1A-L1-A

IDEC

ACCESSORY, LW SERIES, ROUND LENS, AMBER BUTTON
Buy New
CAN$4.75
IN STOCK!
SIEMENS 52BAJ
52BAJ

SIEMENS

CONTACT BLOCK, 1 NC, 10 AMP, 600 VAC, SCREW TERMINALS, HEAVY DUTY, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$18.60
IN STOCK!
SIEMENS 3SB3420-0C
3SB3420-0C

SIEMENS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22MM, 1 NC, SCREW TERMINALS, (SUCCESSOR: 3SU1400-2AA10- ...
Buy Surplus As Low As
CAN$59.81
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!