5100-834-A

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 5100-834-A
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$32.79
Save as much as 37%
Last Value Update: 2014-10-14
Product Description
Warranty

Description

  • 5100834A
  • DISCONTINUED BY MANUFACTURER
  • INDICATOR LIGHT 1/2WATT 125V AMBER MINIATURE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5100-834-A
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 5100-834-A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.33
SKU: 19321521
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.35
SKU: 19321522
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.86
SKU: 19321523
Save Up To CAN$11.92!
o
Rush Available
12 in US
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 5100-834-A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 5200-232-G
5200-232-G

CHICAGO MINIATURE

INDICATOR LIGHT 1/4WATT 125V GREEN MINIATURE
Buy Surplus As Low As
CAN$7.58
NKK M2035BB1W01
M2035BB1W01

NKK

BUSHING MOUNT MINIATURE TOGGLE
Buy Surplus As Low As
CAN$19.37
OMRON B3D-4112
B3D-4112

OMRON

SWITCH, TACTILE, 10MA, PCB/PUSH-ON, OPERATING FORCE:1.67N, CONTACT VOLTAGE DC NOM:12V, CONTACT CURRE ...
Buy Surplus As Low As
CAN$0.57
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.27
SELECTA SS203P-BG
SS203P-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH DPST ON-OFF 20A 125VAC 10A 250VAC
Buy Surplus As Low As
CAN$14.72
IN STOCK!
APEX TOOLS 9218
9218

APEX TOOLS

GEARWRENCH

DISCONTINUED BY MANUFACTURER, ADPTR 3/8DR X 1/2 GEAR WR
Buy Surplus As Low As
CAN$16.39
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.79
RADIO SHACK 275-603
275-603

RADIO SHACK

TOGGLE SWITCH 5AMP 125VAC SPDT 2POS MINIATURE
Buy Surplus As Low As
CAN$2.61
ITT T211SY9CQE
T211SY9CQE

ITT

C&K

TOGGLE SWITCH, DPDT, 2A, 120VAC, THT; SWITCH OPERATION:ON-ON-ON; CONTACT CONFIGURATION:DPDT; ILLUMIN ...
Buy Surplus As Low As
CAN$35.77
ITT 7201J60V6BE2
7201J60V6BE2

ITT

C&K

ROCKER SWITCHES ROCKER
Buy Surplus As Low As
CAN$22.35
ITT 7103SHZBE
7103SHZBE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-OFF-ON,SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$17.88
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.86
MARQUARDT 1835-3114
1835-3114

MARQUARDT

TOGGLE SWITCH 16AMP 250VAC ILLUMINATED AMBER
Buy Surplus As Low As
CAN$17.88
Repair Yours
Contact Us
IN STOCK!
HONEYWELL 112TW39-3DX9
112TW39-3DX9

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, O/I SWITCH, NON-ILLUMINATED, SEALED
Buy Surplus As Low As
CAN$1,788.30
EATON CORPORATION 9505
9505

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$107.30
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$659.76
Repair Yours
CAN$548.35
IN STOCK!