Home
 > 
Lighting
 > 
Neon Lamp
 > 
CHICAGO MINIATURE
 > 
6010QM3

6010QM3

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 6010QM3
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$20.86
Save as much as 44%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 6010QM3
  • NEON INDICATOR
  • PANEL MOUNT
  • AMBER
  • SUPPLY VOLT:125V
  • LAMP BASE TYPE:QUICK CONNECT
  • ILLUMINATION COLOR:AMBER
  • MOUNTING HOLE DIA:9.652MM
  • LENS SHAPE:DOME
  • CURRENT RATING:-
  • PRODUCT RNG:6010QM SERIES
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #6010QM3
CategoryLighting
SubcategoryNeon Lamp
If you need a specific firmware or series relating to 6010QM3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.37
SKU: 48631746
Save Up To CAN$1.49!
Must Purchase Minimum Quantity Of 4
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.72
SKU: 48631747
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.79
SKU: 48631748
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.62
SKU: 48631749
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 6010QM3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 6010A18
6010A18

CHICAGO MINIATURE

PANEL MOUNT INDICATOR, RED, 20 LEADS, 480V
Buy Surplus As Low As
CAN$22.35
CHICAGO MINIATURE 6063001634R
6063001634R

CHICAGO MINIATURE

INDICATOR LAMP; LAMP BASE TYPE:-; LUMINOUS INTENSITY:-; POWER RATING:-; LENS SHAPE:-; CURRENT RATING ...
Buy Surplus As Low As
CAN$11.37
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$114.75
IN STOCK!
BANNER ENGINEERING 73827
73827

BANNER ENGINEERING

(HFFW8ACR) HFFW8ACR FLUORESCENT TUBULAR LIGHT REMOT E BALLAST
Buy Surplus As Low As
CAN$371.07
ALLEN BRADLEY 77116-899-01
77116-899-01

ALLEN BRADLEY

BALLAST FOR VISION SYSTEM
Buy Surplus As Low As
CAN$245.89
IN STOCK!
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$385.98
IN STOCK!
MAGNETEK M400MLTAC4M
M400MLTAC4M

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST KIT, UNIVERSAL, METAL HALIDE, 400 W, 120/208/240/277 V
Buy Surplus As Low As
CAN$178.83
IN STOCK!
GENERAL ELECTRIC GE-232-MAX-N/ULTRA
GE-232-MAX-N/ULTRA

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, GE232 SERIES, 26 WATTS, 120-277 VAC, FLUORESCENT, 9.5 IN LENG ...
Buy Surplus As Low As
CAN$76.00
IN STOCK!
GTE QT3X32T8/277
QT3X32T8/277

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 3 LAMP, 277 V, 77 WATT
Buy Surplus As Low As
CAN$56.63
IN STOCK!
ESI LIGHTING ES-2/1-CFQ-13/10
ES-2/1-CFQ-13/10

ESI LIGHTING

BALLAST 2-13WATT/4P 120/277V
Buy Surplus As Low As
CAN$34.28
MAGNETEK KTEP295
KTEP295

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$43.22
BANNER ENGINEERING 75205
75205

BANNER ENGINEERING

(HFFW15RB) HFFW15RB LIGHT FLUORESCENT 15IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$351.70
GTE QHE2X32T8/UNVISL-SC
QHE2X32T8/UNVISL-SC

GTE

SYLVANIA

ELECTRONIC BALLAST, FLUORESCENT, T8, 2-LAMP, 32W, 120-277V
Buy Surplus As Low As
CAN$46.20
IN STOCK!
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.77
IN STOCK!
BECKHOFF AX5021
AX5021

BECKHOFF

BALLAST UNIT WITH INTERNAL BRAKING RESISTOR AND CONNECTION OPTION FOR AN EXTERNAL
Buy Surplus As Low As
CAN$1,391.89
Repair Yours
CAN$991.06
GENERAL ELECTRIC GE4044
GE4044

GENERAL ELECTRIC

12 VOLT 12 WATT SEALED BEAM LAMP
Buy Surplus As Low As
CAN$8.53
UNIVERSAL LIGHTING TECHNOLOGY C240
C240

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST
Buy Surplus As Low As
CAN$29.81
Repair Yours
Contact Us
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!