Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
6839-10PK

6839-10PK

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 6839-10PK
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$58.31
Save as much as 49%
Last Value Update: 2010-03-01
Product Description
Warranty

Description

  • 683910PK
  • INCANDESCENT LAMP
  • SUPPLY VOLTAGE:28VDC
  • LAMP BASE TYPE:SUB-MIDGET FLANGED
  • BULB SIZE:T-1
  • LENGTH:9.4MM
  • LUMINOUS INTENSITY (MSCP):1.63LM
  • CURRENT RAT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #6839-10PK
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 6839-10PK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$47.85
SKU: 31332382
Save Up To CAN$10.47!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$37.38
SKU: 31332383
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.90
SKU: 31332384
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.91
SKU: 31332385
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 6839-10PK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 6039-004-304Y
6039-004-304Y

CHICAGO MINIATURE

MIN QTY 100 LED LAMP ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.41
CHICAGO MINIATURE 747BP
747BP

CHICAGO MINIATURE

LAMP, INCANDESCENT, 12V, 360MW; LAMP BASE TYPE:SUBMINIATURE BI-PIN; BULB SIZE:T-1 1/4; MSCP:0.07; AV ...
Buy Surplus As Low As
CAN$1.20
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$125.60
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$115.13
IN STOCK!
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$429.14
LITHONIA LIGHTING 594444
594444

LITHONIA LIGHTING

BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG
Buy Surplus As Low As
CAN$200.36
IN STOCK!
SIGNIFY CB90-48
CB90-48

SIGNIFY

BODINE LIGHTING

BALLAST WITH BATTERY BACK UP
Buy Surplus As Low As
CAN$257.18
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$43.36
GENERAL ELECTRIC B432IUNVHE-A
B432IUNVHE-A

GENERAL ELECTRIC

BALLAST 120/277V ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$52.33
LITHONIA LIGHTING 595768
595768

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ 480V 1A/ TX-400M-480-HSG
Buy Surplus As Low As
CAN$186.91
MAGNETEK WPR-480-X-LHR
WPR-480-X-LHR

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, 120 VAC, 60HZ, 800 M.A., HO, T12, RS LAMP, WEATHERPROOF
Buy Surplus As Low As
CAN$242.23
MAGNETEK B2110SR120
B2110SR120

MAGNETEK

BALLAST 120V 2LAMP
Buy Surplus As Low As
CAN$89.72
GENERAL ELECTRIC 8G1074WF
8G1074WF

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 1 LAMP, 120V 60HZ, F40/34T12, M1/140RS-120
Buy Surplus As Low As
CAN$16.45
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 930KTCP
930KTCP

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST RAPID START 2LAMP 120V
Buy Surplus As Low As
CAN$104.67
ROBERTSON TRANSFORMER RS21525P
RS21525P

ROBERTSON TRANSFORMER

BALLAST 220V
Buy Surplus As Low As
CAN$124.11
IN STOCK!
GTE 47611
47611

GTE

SYLVANIA

M250/480-KIT
Buy Surplus As Low As
CAN$180.93
GENERAL ELECTRIC 412-L-SLH-TC-P
412-L-SLH-TC-P

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/ ...
Buy Surplus As Low As
CAN$26.91
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!