Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
685

685

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 685
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$5.36
Save as much as 47%
Last Value Update: 2022-03-15
Product Description
Warranty

Description

  • 685
  • LAMP
  • INCANDESCENT
  • SUB-MIDGET FLANGED
  • 5V
  • SUPPLY VOLTAGE:5V
  • LAMP BASE TYPE:SUB-MIDGET FLANGED
  • BULB SIZE:T-1 (3MM)
  • MSCP:0.05
  • AVERAGE BULB LIFE:25000H
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #685
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 685, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.83
SKU: 107980318
Save Up To CAN$0.54!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.78
SKU: 107980319
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.28
SKU: 107980320
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.98
SKU: 107980321
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 685, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GTE QTP4X32T8/UNV
QTP4X32T8/UNV

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 4LAMP, 120-277V, 118WATT
Buy Surplus As Low As
CAN$88.64
IN STOCK!
HUBBELL QL-505
QL-505

HUBBELL

HUBBELL LIGHTING

DISCONTINUED BY MANUFACTURER, LIGHTING FIXTURE, QUARTZLITER SERIES, OUTDOOR LIGHTING, W/O LAMP, 300/ ...
Buy Surplus As Low As
CAN$243.75
ALLEN BRADLEY 77116-896-01
77116-896-01

ALLEN BRADLEY

REPLACEMENT LIGHT REBUILD KIT, BALLAST
Buy Surplus As Low As
CAN$191.62
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$165.45
MAGNETEK 487-SLH-TC-P
487-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ ...
Buy Surplus As Low As
CAN$62.05
IN STOCK!
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$67.95
IN STOCK!
BANNER ENGINEERING HFFW15RB
HFFW15RB

BANNER ENGINEERING

HFFW15RB LIGHT FLUORESCENT 15IN EXTERNAL BALLAST, PART # 75205
Buy Surplus As Low As
CAN$348.64
OMRON WAL-309-355-020
WAL-309-355-020

OMRON

RMTE BALLAST FOR WAL138453000
Buy Surplus As Low As
CAN$233.41
GENERAL ELECTRIC GE-332-MAX-N/ULTRA
GE-332-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 2LAMP, T8 49772, 120/277V
Buy Surplus As Low As
CAN$26.59
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 930KTCP
930KTCP

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST RAPID START 2LAMP 120V
Buy Surplus As Low As
CAN$103.41
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$292.50
IN STOCK!
MAGNETEK HPS-150-3A
HPS-150-3A

MAGNETEK

MAGNETEK UNIVERSAL

BALLAST IGNITOR, FOR LAMP, 3 AMP, 35-150 WATT
Buy Surplus As Low As
CAN$44.32
IN STOCK!
GTE MB1X40/277RS
MB1X40/277RS

GTE

SYLVANIA

BALLAST 1-LAMP 277V INSTANT START MAGNETIC
Buy Surplus As Low As
CAN$16.25
LUTRON ECO-T832-120-3
ECO-T832-120-3

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST 120V 3LAMP T8 DIMMING 32WATT
Buy Surplus As Low As
CAN$239.32
GTE 47525
47525

GTE

SYLVANIA

H1000/480-KIT
Buy Surplus As Low As
CAN$301.36
CINCH BACC63BV24B57S8
BACC63BV24B57S8

CINCH

26500 57C 2#12 55#20 S RECP SS
Buy Surplus As Low As
CAN$280.68
CEBEK I-61
I-61

CEBEK

CEBEK ELECTRONIC CIRCUITS LIQUID LEVEL CONTROL, POWER REQUIREMENTS: 12 VDC, 50 MA, BOARD DIMENSIONS: ...
Buy Surplus As Low As
CAN$45.80
Repair Yours
CAN$255.28
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!