7382

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 7382
CHICAGO MINIATURE 7382
CHICAGO MINIATURE 7382 0
CHICAGO MINIATURE 7382 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.59
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 7382
  • LAMP
  • BI-PIN
  • T-1 3/4
  • 14V
  • SUPPLY VOLTAGE:14V
  • LAMP BASE TYPE:BI-PIN
  • BULB SIZE:T-1 3/4 (5MM)
  • MSCP:-
  • AVERAGE BULB LIFE:15000H
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7382
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 7382, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.33
SKU: 22411269
Save Up To CAN$0.26!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.77
SKU: 22411270
Save Up To CAN$0.82!
47 in US

Never Used Radwell Packaging (Surplus)

CAN$1.54
SKU: 22411271
Save Up To CAN$1.05!
10 in US

Refurbished (Used, Repaired & Tested)

CAN$1.40
SKU: 22411272
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 7382, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NKK M2035BB1W01
M2035BB1W01

NKK

BUSHING MOUNT MINIATURE TOGGLE
Buy Surplus As Low As
CAN$19.37
HUBBELL HBL1201PL
HBL1201PL

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 120V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$68.55
IN STOCK!
SELECTA SS277P-BG
SS277P-BG

SELECTA

TOGGLE SWITCH SPST OFF-ON 6AMP 125VAC
Buy Surplus As Low As
CAN$11.37
SELECTA SS410
SS410

SELECTA

DISCONTINUED BY MANUFACTURER, TRIGGER SWITCH, FOR POWER TOOLS, 4 AMP, 125 VAC
Buy Surplus As Low As
CAN$26.82
IN STOCK!
SELECTA SS514-BG
SS514-BG

SELECTA

TOGGLE SWITCH
Buy Surplus As Low As
CAN$11.37
ITT 7101K2ZQE
7101K2ZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$17.88
ITT 7105P3D9AV2BE
7105P3D9AV2BE

ITT

C&K

SWITCH TOGGLE, MOM OFF, SPDT, FLAT LEVER, PC PINS, 20 VAC, 20 VDC, 0.4 VA, PC MOUNT, WITH BRACKET BU ...
Buy Surplus As Low As
CAN$29.81
IN STOCK!
ITT 7211MD9ABE
7211MD9ABE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.88
CKD CORP CMK2-00-20-25
CMK2-00-20-25

CKD CORP

CYLINDER 1.0-9.9KGF 20MM BORE 25MM STROKE
Buy Surplus As Low As
CAN$81.96
GENERAL ELECTRIC CR104PBG99B1
CR104PBG99B1

GENERAL ELECTRIC

PUSHBUTTON HEAVY DUTY W/TIME DELAY 1NO/1NC 600V
Buy Surplus As Low As
CAN$165.42
Repair Yours
CAN$250.00
KOGANEI 3VB
3VB

KOGANEI

TOGGLE SWITCH
Buy Surplus As Low As
CAN$16.39
Repair Yours
Contact Us
TE CONNECTIVITY FTR0904
FTR0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDP, 6A, 125V, SWITCH OPERATION:ON-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINATION:NO ...
Buy Surplus As Low As
CAN$44.71
ITT 7301MD9AQE
7301MD9AQE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$43.22
MCM ELECTRONICS 26-030
26-030

MCM ELECTRONICS

SWITCH OPERATION:-; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTA ...
Buy Surplus As Low As
CAN$2.43
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
SICK TB2S-2P3230
TB2S-2P3230

SICK

MINIATURE PHOTOELECTRIC SENSORS, SUPPRESSION TYPE 38MM, SENSING RANGE 3 MM ... 30 MM , MAX 1 MM ... ...
Buy Surplus As Low As
CAN$134.12
OMRON E3H-DS5C13
E3H-DS5C13

OMRON

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, 12-24 VDC, BLACK OV, WHITE OUTPUT
Buy Surplus As Low As
CAN$40.24
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!