Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
7680

7680

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 7680
CHICAGO MINIATURE 7680
CHICAGO MINIATURE 7680
CHICAGO MINIATURE 7680
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3.18
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 7680
  • LAMP
  • INCANDESCENT
  • BI PIN
  • 5V
  • 300MW
  • SUPPLY VOLTAGE:5V
  • LAMP BASE TYPE:BI-PIN
  • BULB SIZE:T-1 (3MM)
  • MSCP:0.03
  • AVERAGE BULB LIFE:60000H
  • PRODUCT RANGE:-
  • POWER RATING:300MW ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7680
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 7680, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.86
SKU: 31340583
Save Up To CAN$0.32!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.24
SKU: 31340584
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.95
SKU: 31340585
Save Up To CAN$1.33!
5 in US

Refurbished (Used, Repaired & Tested)

CAN$1.77
SKU: 31340586
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 7680, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 736
736

CHICAGO MINIATURE

LAMP, MIDGET FLANGE/SX6S, T-1 3/4, 28V; SUPPLY VOLTAGE:28V; LAMP BASE TYPE:MIDGET FLANGE / SX6S; BUL ...
Buy Surplus As Low As
CAN$1.03
CHICAGO MINIATURE 777
777

CHICAGO MINIATURE

LAMP MID.FLANGE T1.34 60V 1.2W SUPPLY VOLTAGE60V LAMP BASE TYPEMIDGET FLANGE SX6S BULB SIZETUBULAR 5 ...
Buy Surplus As Low As
CAN$4.74
HOWARD INDUSTRIES E3/32IS/120SC
E3/32IS/120SC

HOWARD INDUSTRIES

ELECTRONIC BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$49.18
ALLEN BRADLEY 100-C12ZJ10
100-C12ZJ10

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACTOR STANDARD, 12 AMP, 3 POLE, W /1 NO AUX, 24 VDC COIL
Buy Surplus As Low As
CAN$105.81
IN STOCK!
ALLEN BRADLEY 195-GA10
195-GA10

ALLEN BRADLEY

AUXILIARY CONTACT BLOCK, SIDE MOUNTED, 10 AMP, 600 V, 1 NO, SCREW TERMINAL, PRODUCT DIMENSIONS:58.4 ...
Buy Surplus As Low As
CAN$13.41
IN STOCK!
ALLEN BRADLEY 871TM-DX09
871TM-DX09

ALLEN BRADLEY

PHOTOSWITCH

DISCONTINUED BY MANUFACTURER 10/31/2015, INDUCTIVE PROXIMITY SENSOR, 10-30 VDC, 5 METER, ROUND, DC, ...
Buy Surplus As Low As
CAN$348.72
IN STOCK!
GTE QTP4X32T8/UNV
QTP4X32T8/UNV

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 4LAMP, 120-277V, 118WATT
Buy Surplus As Low As
CAN$89.42
IN STOCK!
MAGNETEK 806-SLH-TC-P
806-SLH-TC-P

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST, 1.34AMPS, 120VAC, 60HZ, 2LAMP, CASE SIZE 6
Buy Surplus As Low As
CAN$107.30
LITHONIA LIGHTING ELU4-S11
ELU4-S11

LITHONIA LIGHTING

CHARGER BOARD FOR ELU-4 120/277V LIGHTING UNIT
Buy Surplus As Low As
CAN$196.71
Repair Yours
CAN$250.00
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$114.75
IN STOCK!
LITHONIA LIGHTING 594444
594444

LITHONIA LIGHTING

BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG
Buy Surplus As Low As
CAN$199.69
IN STOCK!
ROBERTSON TRANSFORMER CC-13-20P
CC-13-20P

ROBERTSON TRANSFORMER

MAGNETIC PREHEAT START BALLAST, 120VAC, 60HZ, 13 WATT, 2 PIN, FOR 1 CFT13W/GX23 LAMP
Buy Surplus As Low As
CAN$26.82
MAGNETEK 1130-826S
1130-826S

MAGNETEK

BALLAST 400WATT METAL HALIDE M59/H33 MT 120-480VAC
Buy Surplus As Low As
CAN$138.59
BANNER ENGINEERING 75205
75205

BANNER ENGINEERING

(HFFW15RB) HFFW15RB LIGHT FLUORESCENT 15IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$351.70
BANNER ENGINEERING 75210
75210

BANNER ENGINEERING

(HFFW8RB) HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL B ALLAST
Buy Surplus As Low As
CAN$275.70
MAGNETEK B295SR120HP
B295SR120HP

MAGNETEK

DISCONTINUED BY MANUFACTURER, ELECTRONIC BALLAST, 120 VAC, 60 HZ, 2 LAMP
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.84
GENERAL ELECTRIC 8G1063W
8G1063W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, .48 AMP, 120 V, 60 HZ
Buy Surplus As Low As
CAN$58.12
GTE 47409
47409

GTE

SYLVANIA

M750/120/277/347/480-PS-KIT
Buy Surplus As Low As
CAN$247.38
GTE 47642
47642

GTE

SYLVANIA

LU250/120/277-KIT
Buy Surplus As Low As
CAN$208.64