Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
CHICAGO MINIATURE
 > 
VCH INTERNATIONAL
 > 
1090D5-28V

1090D5-28V

Manufactured by CHICAGO MINIATURE VCH INTERNATIONAL

CHICAGO MINIATURE 1090D5-28V
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$16.39
Save as much as 50%
Last Value Update: 2023-08-30
Product Description
Warranty

Description

  • 1090D528V
  • LAMP
  • INDICATOR
  • INCAND
  • 16MM
  • GRN
  • LAMP BASE TYPE:WIRE LEADED
  • MOUNTING HOLE DIA:12.7MM
  • CURRENT RATING:-
  • SUPPLY VOLT:28V
  • LENS SHAPE:-
  • PRODUCT RNG:-
  • BULB SIZE:16MM
  • COLOUR:GREEN
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1090D5-28V
CategoryPilot Devices
SubcategoryPilot Light
If you need a specific firmware or series relating to 1090D5-28V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$13.75
SKU: 24611479
Save Up To CAN$2.64!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.45
SKU: 24611480
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.08
SKU: 24611481
Save Up To CAN$7.32!
1 in UK

Refurbished (Used, Repaired & Tested)

CAN$8.25
SKU: 24611482
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1090D5-28V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1090QC1-12V
1090QC1-12V

CHICAGO MINIATURE

LAMP, INDICATOR, INCANDESCENT, 16MM, RED; LAMP BASE TYPE:SOLDER TERMINAL; MOUNTING HOLE DIA:12.7MM; ...
Buy Surplus As Low As
CAN$11.62
IN STOCK!
CHICAGO MINIATURE 1090D3-28V
1090D3-28V

CHICAGO MINIATURE

LAMP, INDICATOR, INCANDESCENT, 16MM; LAMP BASE TYPE:WIRE LEADED; MOUNTING HOLE DIA:12.7MM; CURRENT R ...
Buy Surplus As Low As
CAN$7.81
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800ES-M34
800ES-M34

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, OPERATOR, FOR PUSHBUTTON SWITCH, MAINTAINED, BLACK WITH RED INLAY
Buy Surplus As Low As
CAN$21.31
ALLEN BRADLEY 800H-N115H
800H-N115H

ALLEN BRADLEY

MUSHROOM CAP, REPLACEMENT, JUMBO, BLACK, 30MM NON ILLUMINATED MUSHROOM CAP
Buy Surplus As Low As
CAN$52.16
ALLEN BRADLEY 800T-N14
800T-N14

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/15/2017, WRENCH, 18 MM, MOUNTING FOR PUSHBUTTON SWITCH, PUSHBUTTON A ...
Buy Surplus As Low As
CAN$134.12
IN STOCK!
ALLEN BRADLEY 800T-N159W
800T-N159W

ALLEN BRADLEY

PUSHBUTTON CAP, 30 MM, MUSHROOM HEAD, WHITE, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.71
ALLEN BRADLEY 800T-N212
800T-N212

ALLEN BRADLEY

LAMP, 30 MM, REPLACEMENT, FLASHING, 6.3 V
Buy Surplus As Low As
CAN$20.12
IN STOCK!
ALLEN BRADLEY 800T-N257
800T-N257

ALLEN BRADLEY

CLUSTER PILOT LIGHT CAP, FOR 30 MM, INCANDESCENT, STANDARD UNIT (POSITION 1), STANDARD UNIT (POSITIO ...
Buy Surplus As Low As
CAN$58.12
ALLEN BRADLEY 800E-4X202
800E-4X202

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-01, CONTACT BLOCK, FOR PUSH BUTTON SWITCH, 22.5MM PB, LATCH MOU ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
ALLEN BRADLEY 800E-ABZ1
800E-ABZ1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BEZEL SQUARE FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.07
IN STOCK!
ALLEN BRADLEY 800E-N169R
800E-N169R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-31, REPLACEMENT LAMP, RED LED, FULL VOLTAGE, 120V AC
Buy Surplus As Low As
CAN$21.64
IN STOCK!
GENERAL ELECTRIC CR104PXC91
CR104PXC91

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NO / 1 NC, 10 AMP, 600 VAC
Buy Surplus As Low As
CAN$35.77
IN STOCK!
EATON CORPORATION 86-1440
86-1440

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK 2NC
Buy Surplus As Low As
CAN$31.00
GENERAL ELECTRIC CR104G54
CR104G54

GENERAL ELECTRIC

CAP AMBER COLOR
Buy Surplus As Low As
CAN$10.73
GENERAL ELECTRIC CR104PXC01
CR104PXC01

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 30.5 MM, 10 AMP CONTINUOUS, SINGLE-CIRCUIT, FINGER-SAFE ...
Buy Surplus As Low As
CAN$56.63
IN STOCK!
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!