105-1042-001

Manufactured by CINCH JOHNSON CONNECTIVITY SOLUTIONS

CINCH 105-1042-001
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.48
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 1051042001
  • TIP JACK
  • 3500V
  • 5A
  • RED
  • CONNECTOR TYPE:TIP JACK
  • FOR USE WITH:2MM STANDARD TIP PLUG
  • BREAKDOWN VOLTAGE:3.5KV
  • CURRENT RATING:5A
  • WIRE SIZE AWG MAX:-
  • INSULATOR COLOUR:RED
  • PRODUCT RANGE:-
  • COLOUR:RED
  • CONNECTOR COLOUR:RED ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #105-1042-001
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to 105-1042-001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CINCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.04
SKU: 21375790
Save Up To CAN$0.45!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.07
SKU: 21375791
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.66
SKU: 21375792
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.42
SKU: 21375793
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 105-1042-001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CINCH 105-1043-001
105-1043-001

CINCH

JOHNSON CONNECTIVITY SOLUTIONS

TIP JACK, 3500V, 5A, BLACK; CONNECTOR TYPE:TIP JACK; FOR USE WITH:2MM STANDARD TIP PLUG; BREAKDOWN V ...
Buy Surplus As Low As
CAN$2.95
CINCH 105-1041-001
105-1041-001

CINCH

JOHNSON CONNECTIVITY SOLUTIONS

TIP JACK, 3500V, 5A, WHITE; CONNECTOR TYPE:TIP JACK; FOR USE WITH:2MM STANDARD TIP PLUG; BREAKDOWN V ...
Buy Surplus As Low As
CAN$2.23
GENERAL ELECTRIC THAUX64D
THAUX64D

GENERAL ELECTRIC

AUXILIARY CONTACT KIT, 60 - 200 AMP, OPEN BEFORE SWITCH BLADES
Buy Surplus As Low As
CAN$228.95
IN STOCK!
SIEMENS HNF361
HNF361

SIEMENS

ITE SIEMENS

SAFETY SWITCH, NONFUSIBLE, HEAVY DUTY, 30 A AMPS AC, VOLTAGE 600V AC, 3 PHASE, 30 HP @ 600V AC HP, 1 ...
Buy Surplus As Low As
CAN$161.94
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS NF351
NF351

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30 AMP, 3 POLE, 600 VAC, NON-FUSED, NEMA 1
Buy Surplus As Low As
CAN$296.93
IN STOCK!
BALLUFF WZV21B24VDC
WZV21B24VDC

BALLUFF

SAFETY SWITCH
Buy Surplus As Low As
CAN$564.32
Repair Yours
CAN$399.69
EATON CORPORATION DH364UDK
DH364UDK

EATON CORPORATION

CUTLER HAMMER

HEAVY DUTY SINGLE-THROW NON-FUSED SAFETY SWITCH, SINGLE-THROW, 200A, NEMA 12, PAINTED GALVANIZED STE ...
Buy Surplus As Low As
CAN$1,097.00
Repair Yours
CAN$831.00
IN STOCK!
GENERAL ELECTRIC THN3362J
THN3362J

GENERAL ELECTRIC

SAFETY SWITCH, 60 AMP, 3 POLE, 600 VAC, 50/60 HZ, NON-FUSE, NEMA 12, 3 WIRE, 3 PHASE, HANDLE ACTUATO ...
Buy Surplus As Low As
CAN$635.23
Repair Yours
CAN$428.40
IN STOCK!
SICK WEU26/2-231A01
WEU26/2-231A01

SICK

24 VDC, PLUG CONNECTOR, MINI WITH 1NO / 1NC RELAY OUTPUTS
Buy Surplus As Low As
CAN$737.16
Repair Yours
CAN$530.58
SIEMENS NF-352
NF-352

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 60 AMP, 600 VAC, 15-30 HP, 3 POLE
Buy Surplus As Low As
CAN$886.36
IN STOCK!
SIEMENS SLID3614G
SLID3614G

SIEMENS

30A 600V 3P FUSIBLE BUS PLUG IP54W/GND
Buy Surplus As Low As
CAN$1,701.82
Repair Yours
CAN$1,244.58
SIEMENS SLID3624G
SLID3624G

SIEMENS

60A 600V 3P FUSIBLE BUS PLUG IP54 W/GND
Buy Surplus As Low As
CAN$1,794.88
Repair Yours
CAN$1,312.20
ALLEN BRADLEY 440K-T11148
440K-T11148

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH
Buy Surplus As Low As
CAN$95.06
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$103.41
IN STOCK!
ALLEN BRADLEY 440N-G02028
440N-G02028

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, 440N SERIES, 2 AMP, 230 VAC, 4M CABLE
Buy Surplus As Low As
CAN$249.66
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DH221NRK
DH221NRK

EATON CORPORATION

CUTLER HAMMER

SAFETY DISCONNECT SWITCH, DH SERIES, 240 VAC / 250 VDC, 30 AMP, 2 POLE, 1 PHASE, FUSIBLE, NEMA 3R RA ...
Buy Surplus As Low As
CAN$180.55
IN STOCK!
GENERAL ELECTRIC TGN3321
TGN3321

GENERAL ELECTRIC

NONFUSE SWITCH, 30 AMP, 3 POLE, 240VAC, P/N 17111, UPC 78316400878
Buy Surplus As Low As
CAN$73.15
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!